- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Memory Types | Turn Off Delay Time | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Operating Supply Current | Element Configuration | Nominal Supply Current | RAM Size | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Data Bus Width | Output Current-Max | Output Characteristics | Number of Timers/Counters | Rise Time | Fall Time (Typ) | Density | Output Polarity | Release Time | Core Architecture | Input Characteristics | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Channel Type | Number of Programmable I/O | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC3710N Texas Instruments | 500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 528.605208mg | Low-Side | 0.8V 2V | - | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 1W | 4.7V~18V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | UC3710 | 8 | 1 | - | - | 6A | 15V | - | - | - | - | - | 35mA | - | 1W | 6A | 35mA | 30 ns | - | Inverting, Non-Inverting | 30 ns | - | - | TOTEM-POLE | - | 150ns | 80 ns | - | TRUE AND INVERTED | - | - | STANDARD | 85ns 85ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.07 µs | 0.5A | - | IGBT, N-Channel MOSFET | 6A 6A | NO | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3223CMPX ON Semiconductor | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | 129mg | Low-Side | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | 4.5V~18V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 12V | 0.65mm | - | NOT SPECIFIED | FAN3223 | - | - | Not Qualified | - | 5A | 12V | - | - | - | - | - | 950μA | - | - | 5A | 950μA | 29 ns | - | Inverting | 29 ns | - | - | - | - | 12ns | 9 ns | - | - | - | - | - | 12ns 9ns | - | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | - | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | 750μm | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4426EMF Microchip Technology | 40 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | Industrial grade | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | 40 | TC4426 | 8 | - | - | - | 1.5A | - | - | Serial | - | - | - | 4.5mA | - | - | - | 4.5mA | 50 ns | - | Inverting | 50 ns | - | - | - | - | 30ns | 30 ns | 2 kb | - | - | - | - | 19ns 19ns | 2MHz | - | Independent | - | 2 | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC7003HMSE#PBF Linear Technology/Analog Devices | 3360 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | - | 16 | - | High-Side | - | - | - | - | - | -40°C~150°C TJ | Tube | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.5V~15V | - | - | - | - | - | - | - | - | LTC7003 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 90ns 40ns | - | - | Single | - | 1 | - | - | - | N-Channel MOSFET | - | - | - | - | 60V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LM5110-2M/NOPB Texas Instruments | 498 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.2V | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 3.5V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | LM5110 | 8 | 2 | - | - | 5A | - | - | - | - | - | - | 2mA | - | - | 5A | 2mA | 40 ns | 1mA | Inverting | 40 ns | - | - | - | - | 25ns | 25 ns | - | - | 12 ns | - | - | 14ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | - | 0.04 µs | 5A | - | N-Channel MOSFET | 3A 5A | - | 0.04 µs | UNDER VOLTAGE | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1412EUA Microchip Technology | 33 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2V | - | - | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 340mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | TC1412 | 8 | - | - | - | 2A | - | - | - | - | - | - | 1mA | - | 340mW | - | - | 45 ns | - | Inverting | 45 ns | - | - | - | - | 26ns | 26 ns | - | - | - | - | - | 18ns 18ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | 0.05 μs | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3227CMX-F085 ON Semiconductor | 40 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | - | - | - | Automotive grade | - | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | 460mW | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | 2 | 12V | - | - | NOT SPECIFIED | FAN3227 | - | - | Not Qualified | - | 3A | - | - | - | - | - | - | 650μA | - | - | 3A | 1.05mA | 42 ns | - | Non-Inverting | - | - | - | - | - | 12ns | 9 ns | - | - | - | - | - | 12ns 9ns | - | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | - | 2 | 0.033 µs | - | - | N-Channel MOSFET | 3A 3A | NO | - | UNDER VOLTAGE | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM5112MYX/NOPB Texas Instruments | 1500 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.3V | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 3.5V~14V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | - | LM5112 | 8 | 1 | - | - | 7A | - | - | - | - | - | - | 2mA | - | - | 7A | 2mA | 40 ns | - | Inverting, Non-Inverting | 40 ns | - | - | TOTEM-POLE | - | 14ns | 12 ns | - | TRUE AND INVERTED | - | - | - | 14ns 12ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.04 µs | 7A | - | N-Channel MOSFET | 3A 7A | NO | 0.04 µs | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27714D Texas Instruments | 41 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Half-Bridge | 1.2V 2.7V | - | - | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | 2 (1 Year) | 14 | - | - | - | 10V~18V | DUAL | GULL WING | - | 1 | 15V | - | - | - | UCC27714 | - | 2 | - | - | 4A | - | - | - | - | - | - | - | - | - | - | 1.05mA | - | - | Non-Inverting | - | - | - | - | - | - | - | - | TRUE | - | - | - | 15ns 15ns | - | - | Independent | - | - | - | 4A | - | IGBT, N-Channel MOSFET | 4A 4A | YES | - | - | 600V | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2832DR Texas Instruments | 2134 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | Half-Bridge | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 600mW | 4.5V~15V | DUAL | GULL WING | 260 | 1 | 6.5V | - | - | - | TPS2832 | 8 | 2 | - | - | 3.5A | 12V | 4.5/13V | - | - | - | - | 3mA | - | 600mW | 2.4A | - | 130 ns | - | Non-Inverting | 130 ns | - | - | - | - | 60ns | 60 ns | - | - | - | - | STANDARD | 50ns 50ns | - | - | Synchronous | - | - | - | 3.5A | - | N-Channel MOSFET | 2.7A 2.4A | YES | 0.13 µs | - | 28V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4424VMF Microchip Technology | 3 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | QUAD | - | 260 | 2 | - | - | - | 40 | TC4424 | 8 | - | - | - | 3A | - | - | - | - | - | - | 2.5mA | - | - | - | 2.5mA | 75 ns | - | Non-Inverting | 75 ns | - | - | - | - | 35ns | 35 ns | - | - | - | - | - | 23ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | 0.1 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1158CSW#TRPBF Linear Technology/Analog Devices | 2500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Half-Bridge | 0.8V 2V | - | 550 ns | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | 5V~30V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | LT1158 | 16 | - | Not Qualified | - | 500mA | 12V | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 250ns | 250 ns | - | - | - | - | - | 130ns 120ns | - | - | Synchronous | - | 2 | - | - | - | N-Channel MOSFET | 500mA 500mA | YES | 0.55 µs | - | 56V | - | - | - | 7.49mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4428VOA713 Microchip Technology | 5000 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | EPROM | - | - | Yes | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4428 | 8 | - | - | - | 1.5A | - | - | - | 2kB | - | - | 4.5mA | 72B | 470mW | - | 4.5mA | 50 ns | - | Inverting, Non-Inverting | 50 ns | 8b | - | - | 1 | 30ns | 30 ns | - | - | - | PIC | - | 19ns 19ns | 20MHz | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 20 | 2 | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | - | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6747ATR STMicroelectronics | 15400 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Half-Bridge | 0.8V 2V | - | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.25W | 5V~12V | - | - | 260 | 1 | 12V | 0.5mm | - | - | L6747 | 8 | - | - | - | 3.5A | - | - | - | - | 3.5mA | Dual | - | - | 2.25W | 3.5A | 3.5mA | 45 ns | - | Inverting | 45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | 2 | 0.035 µs | - | - | N-Channel MOSFET | 3.5A - | YES | 0.045 µs | - | 41V | - | 1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC7000EMSE-1#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad, 12 Leads | - | 12 | - | High-Side | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.5V~15V | - | - | - | - | - | - | - | - | LTC7000 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 90ns 40ns | - | - | Single | - | 1 | - | - | - | N-Channel MOSFET | - | - | - | - | 135V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MIC4468YN Microchip Technology | 70 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) - annealed | 1.5W | 4.5V~18V | DUAL | - | NOT APPLICABLE | 4 | - | - | - | NOT APPLICABLE | MIC4468 | - | - | Not Qualified | 18V | 1.2A | - | - | - | - | - | - | 200μA | - | 1.5W | 1.2A | - | 75 ns | - | Non-Inverting | - | - | - | - | - | 14ns | 13 ns | - | - | - | - | - | 14ns 13ns | - | AND GATE BASED MOSFET DRIVER | Independent | - | 4 | 0.1 μs | 1.2A | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | 0.1 μs | - | - | - | 5.588mm | - | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1413NEUA Microchip Technology | 12 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2V | - | - | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 340mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | TC1413N | 8 | - | - | - | 3A | - | - | - | - | - | - | 1mA | - | 340mW | - | 1mA | 45 ns | - | Non-Inverting | 45 ns | - | - | - | - | 28ns | 28 ns | - | - | - | - | - | 20ns 20ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | 0.05 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5100ASD Texas Instruments | 12 |
| - | - | - | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | - | 10 | - | Half-Bridge | 2.3V - | - | 1 ns | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 10 | EAR99 | Tin/Lead (Sn/Pb) | - | 9V~14V | DUAL | NO LEAD | 260 | 1 | 12V | 0.8mm | not_compliant | NOT SPECIFIED | LM5100 | 10 | 2 | Not Qualified | 118V | 3A | - | - | - | - | - | - | 2mA | - | - | 3A | - | 20 ns | 200μA | Non-Inverting | 1 ns | - | - | - | - | 430ns | 260 ns | - | - | - | - | - | 430ns 260ns | - | - | Independent | - | - | 0.045 µs | 3A | - | N-Channel MOSFET | 3A 3A | YES | 0.045 µs | - | - | - | 0.8mm | 4mm | 4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FAN73611MX-OP ON Semiconductor | 7 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 143mg | High-Side | 0.8V 2.5V | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 10V~20V | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 70ns 30ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPIC44L02DBR Texas Instruments | 20000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | 172.39345mg | Low-Side | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | TPIC44L02 | 24 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | 0.0012A | - | - | - | - | - | - | - | - | - | 3.5μs 3μs | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 4 | - | 0.0012A | 12V | N-Channel, P-Channel MOSFET | 1.2mA 1.2mA | NO | 3.5 µs | - | - | 2mm | - | 8.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |