- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Driver Configuration | Ihs Manufacturer | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Package Body Material | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn Off Delay Time | Turn-off Time | Turn-on Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP81051MNTBG ON Semiconductor | 2690 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | Half-Bridge | - | 0.6V 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | - | NO LEAD | - | - | 5V | 0.5mm | - | - | NCP81051 | - | - | - | Not Qualified | - | - | - | 5V | - | - | - | - | Dual | 5mA | - | - | - | - | - | - | Non-Inverting | 45 ns | - | 16ns | 11 ns | - | - | 16ns 11ns | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IR21844PBF Infineon Technologies | 4 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | Half-Bridge | - | 0.8V 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 ns | - | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | - | 1.6W | - | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IR21844PBF | - | - | 2 | - | 620V | 2.3A | - | 15V | - | - | - | - | - | 1.6mA | 1.6W | 1.9A | 1.6mA | 900 ns | - | - | Non-Inverting | 90 ns | - | 60ns | 35 ns | - | - | 40ns 20ns | - | - | Independent | - | 0.9 μs | 2.3A | IGBT, N-Channel MOSFET | 1.9A 2.3A | YES | 0.4 μs | - | 600V | - | 4.9276mm | - | 20.1676mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4452VOA713 Microchip Technology | 8500 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | TC4452 | 8 | - | - | - | - | 13A | - | - | - | - | - | - | - | 200μA | - | - | 200μA | 52 ns | - | - | Non-Inverting | 52 ns | - | 40ns | 40 ns | - | - | 30ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 13A | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | NO | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCD7100PWPRG4 Texas Instruments | 12 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14 | - | 58.003124mg | - | Low-Side | - | 1.16V 2.08V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.25V~15V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | UCD7100 | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | Non-Inverting | - | - | 10ns | 10 ns | - | STANDARD | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 4A | N-Channel MOSFET | 4A 4A | NO | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR2112STR Infineon Technologies | 581 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | High-Side or Low-Side | - | 6V 9.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2112S | - | R-PDSO-G16 | - | Not Qualified | - | - | - | 15V | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 80ns 40ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | 0.18 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.16 μs | - | 600V | - | - | - | 10.3mm | 7.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() LM5111-4M/NOPB Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 3.5V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | LM5111 | - | - | 2 | - | - | 5A | - | - | - | - | - | - | - | 2mA | - | 5A | 2mA | 40 ns | - | - | Inverting, Non-Inverting | 40 ns | - | 25ns | 25 ns | - | - | 14ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | 0.04 µs | - | N-Channel MOSFET | 3A 5A | NO | 0.04 µs | - | - | UVLO | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4422AZT Microchip Technology | 5 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | - | - | - | - | Low-Side | - | 0.8V 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 ns | - | - | - | 0°C~150°C TJ | Tube | 2015 | - | e3 | - | Active | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 1.756kW | - | 4.5V~18V | - | - | NOT APPLICABLE | 1 | - | - | - | NOT APPLICABLE | MIC4422 | - | R-PSFM-T5 | - | Not Qualified | - | 9A | - | - | - | - | - | - | - | 500μA | 1.756kW | 9A | - | - | - | - | Non-Inverting | 68 ns | TOTEM-POLE | 20ns | 24 ns | TRUE | STANDARD | 20ns 24ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.08 μs | 9A | N-Channel MOSFET | 9A 9A | NO | 0.08 μs | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14E9T-E/SN Microchip Technology | 26460 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 699mW | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | MCP14E9 | 8 | R-PDSO-G8 | - | Not Qualified | - | 3A | - | 4.5/18V | - | - | - | - | - | 1.8mA | - | 3A | 1.8mA | - | - | - | Inverting | - | - | 14ns | 17 ns | - | - | 14ns 17ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | 3A | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.04 μs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4423COE Microchip Technology | 145 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | 470mW | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4423 | 16 | - | 2 | - | - | 3A | - | 4.5/18V | - | - | - | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | - | - | Inverting | 75 ns | - | 35ns | 35 ns | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | 2.31mm | - | 10.3mm | 7.49mm | - | No | - | ROHS3 Compliant | - | ||
![]() NCP81145MNTBG ON Semiconductor | 33000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | - | - | - | - | Half-Bridge | - | 0.6V 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 16ns 11ns | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | - | 35V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4423AVOA713 Microchip Technology | 13200 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 610mW | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | TC4423A | 8 | - | - | - | - | 4.5A | - | - | - | - | - | - | - | 1mA | 610mW | 3A | 2mA | 48 ns | - | - | Inverting | 48 ns | - | 21ns | 21 ns | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4452CT Micrel | 4500 | - | - | - | - | - | - | - | NO | - | - | - | 5 | - | MICREL INC | - | Microchip Technology Inc | MIC4452CT | 70 °C | PLASTIC/EPOXY | , SIP5,.1,67TB | SIP5,.1,67TB | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | 30 | 5.32 | No | 18 V | 4.5 V | 5 V | - | 0.04 µs | 0.08 µs | - | - | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | MOSFET Drivers | - | BCDMOS | - | SINGLE | THROUGH-HOLE | 240 | 1 | - | 1.7 mm | not_compliant | - | - | 3 | R-PSFM-T5 | - | Not Qualified | - | - | - | 4.5/18 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 3 mA | - | - | TOTEM-POLE | - | - | TRUE | STANDARD | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 12 A | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5106MMX Texas Instruments | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | Half-Bridge | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 8V~14V | DUAL | GULL WING | 260 | 1 | 12V | 0.5mm | - | - | LM5106 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 2.1mA | - | 1.8A | - | - | 340μA | - | Non-Inverting | - | - | 15ns | 10 ns | - | - | 15ns 10ns | - | - | Synchronous | 2 | 0.69 μs | 1.8A | N-Channel MOSFET | 1.2A 1.8A | YES | 0.056 μs | - | 118V | - | - | 1.09mm | 3mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC4423COE713 Microchip Technology | 3000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | 470mW | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4423 | 16 | - | - | - | - | 3A | - | 4.5/18V | - | - | - | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | - | - | Inverting | 75 ns | - | 35ns | 35 ns | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | - | 10.3mm | 7.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4428ZM-TR Microchip Technology | 15000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4428 | - | - | 2 | - | - | 1.5A | - | - | - | - | 18V | 4.5V | - | - | - | - | - | 50 ns | - | - | Inverting, Non-Inverting | 50 ns | - | 30ns | 20 ns | - | - | 20ns 29ns | - | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27201AD Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | - | 0.8V 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.3W | - | 8V~17V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | UCC27201 | 8 | - | 2 | - | - | 3A | 12V | - | - | - | - | - | - | 5.5mA | 1.3W | 3A | 5.5mA | 50 ns | - | - | Non-Inverting | 50 ns | - | 8ns | 7 ns | TRUE | - | 8ns 7ns | - | 2 | Independent | - | 0.007 µs | 3A | N-Channel MOSFET | 3A 3A | - | 0.007 µs | UNDER VOLTAGE | 120V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4429ZN Microchip Technology | 8400 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 ns | - | - | - | 0°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 960W | - | 4.5V~18V | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | - | NOT APPLICABLE | MIC4429 | - | - | 1 | Not Qualified | 25mV | 6A | - | - | - | - | - | - | - | 450μA | 960mW | 6A | - | 75 ns | - | - | Inverting | 75 ns | TOTEM-POLE | 25ns | 25 ns | INVERTED | STANDARD | 12ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | 0.075 μs | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.075 μs | - | - | - | - | - | 9.525mm | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC37322DGNG4 Texas Instruments | 105 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 24.408939mg | - | Low-Side | - | 1.1V 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 3W | - | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | 0.65mm | - | - | UCC37322 | 8 | - | 1 | - | - | 9A | - | - | - | - | - | - | - | 1mA | 3W | 9A | 1mA | 70 ns | - | - | Non-Inverting | 70 ns | TOTEM-POLE | 70ns | 30 ns | TRUE | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | 0.07 µs | 9A | N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.07 µs | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4426VUA713 Microchip Technology | 5 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 340mW | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | 40 | TC4426 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 4.5mA | 340mW | - | 4.5mA | 50 ns | - | - | Inverting | 50 ns | - | 30ns | 30 ns | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | - | 1.1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS28225TDRBRQ1 Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 ns | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~8.8V | DUAL | NO LEAD | 260 | 1 | 7.2V | 0.65mm | - | NOT SPECIFIED | TPS28225 | 8 | - | - | Not Qualified | - | 2A | - | - | - | 1 | - | - | Single | 500μA | - | 6A | - | 14 ns | - | - | Non-Inverting | - | 3-STATE | 10ns | 5 ns | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | 6A | N-Channel MOSFET | 2A 2A | YES | - | - | 33V | - | 1mm | - | 3mm | 3mm | 880μm | - | - | ROHS3 Compliant | Lead Free |