- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Min Input Voltage | Output Current-Max | Max Input Voltage | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2818MDBVREP Texas Instruments | 533 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 13.012431mg | Low-Side | 1V 4V | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 437mW | 4V~14V | DUAL | GULL WING | 260 | 1 | 5V | - | - | TPS2818 | 5 | 1 | - | - | 2A | - | - | - | - | - | - | 650μA | 437mW | 2A | 20mA | 50 ns | Inverting | 50 ns | - | - | - | - | TOTEM-POLE | 35ns | 35 ns | INVERTED | - | 14ns 14ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 2A | 10V | N-Channel MOSFET | 2A 2A | NO | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UC3710DW Texas Instruments | 159 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 473.692182mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.7V~18V | DUAL | GULL WING | 260 | 1 | 15V | - | - | UC3710 | 16 | 1 | - | - | 6A | 15V | - | - | - | - | - | 5mA | - | 6A | 35mA | 30 ns | Inverting, Non-Inverting | 30 ns | - | - | - | - | TOTEM-POLE | 70ns | 80 ns | TRUE AND INVERTED | STANDARD | 85ns 85ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.07 µs | 6A | - | IGBT, N-Channel MOSFET | 6A 6A | NO | 0.08 µs | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UC3709DW Texas Instruments | 791 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 473.692182mg | Low-Side | 0.8V 2.2V | - | - | -55°C~125°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1W | 5V~40V | DUAL | GULL WING | 260 | 2 | 20V | - | - | UC3709 | 16 | - | - | - | 1.5A | 20V | - | - | - | - | - | 12mA | 1W | - | 12mA | 25 ns | Inverting | 25 ns | - | - | - | - | TOTEM-POLE | 80ns | 80 ns | - | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.08 µs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.08 µs | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1413EOA Microchip Technology | 10000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2V | 50 ns | Industrial grade | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC1413 | 8 | 1 | - | - | 3A | - | - | - | - | - | - | 1mA | 470mW | - | 1mA | 45 ns | Inverting | 50 ps | - | - | - | - | - | 28ns | 28 ns | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.05 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | 1.55mm | - | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27212DPRR Texas Instruments | 9000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 10-WDFN Exposed Pad | YES | 10 | - | - | Half-Bridge | 1.9V 1.7V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 7V~17V | DUAL | NO LEAD | - | 1 | 12V | 0.8mm | - | UCC27212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 4A | - | - | - | - | TRUE | - | 7.8ns 6ns | - | Independent | 2 | - | 4A | - | N-Channel MOSFET | 4A 4A | YES | - | 120V | 800μm | - | 4mm | 4mm | 750μm | - | - | ROHS3 Compliant | - | ||
![]() MIC4469ZWM Microchip Technology | 49 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | Low-Side | 0.8V 2.4V | 75 ns | - | 0°C~70°C TA | Tube | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | 70°C | 0°C | 1W | 4.5V~18V | - | - | - | - | - | - | - | MIC4469 | - | 4 | - | - | 1.2A | - | - | - | 18V | 4.5V | - | 200μA | 1W | 1.2A | - | 75 ns | Inverting, Non-Inverting | 75 ns | - | - | - | - | - | 14ns | 13 ns | - | - | 14ns 13ns | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27325P Texas Instruments | 512 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 440.409842mg | Low-Side | 1V 2V | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 780mW | 4.5V~15V | DUAL | - | - | 2 | 14V | - | - | UCC27325 | 8 | 2 | - | - | 4.5A | 12V | 4.5/15V | - | - | - | - | 600μA | 780mW | 4A | 600μA | 35 ns | Inverting, Non-Inverting | 35 ns | 450mV | - | - | - | TOTEM-POLE | 40ns | 40 ns | TRUE AND INVERTED | STANDARD | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 0.04 µs | 4A | - | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4429VOA713 Microchip Technology | 29 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC4429 | 8 | - | - | - | 6A | - | - | - | - | - | - | 3mA | 470mW | - | 1.5mA | 75 ns | Inverting | 75 ns | - | - | - | - | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4424VOE713 Microchip Technology | 12 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4424 | 16 | - | - | - | 3A | - | 4.5/18V | - | - | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | Non-Inverting | 75 ns | - | - | - | - | - | 35ns | 35 ns | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.1 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | 10.3mm | 7.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3122CMX-F085 ON Semiconductor | 2861 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | Low-Side | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 396mW | 4.5V~18V | - | - | - | - | - | - | - | FAN3122 | - | - | - | - | 11.4A | - | - | - | - | - | - | 580μA | - | 9.7A | 850μA | - | Non-Inverting | - | - | - | - | - | - | 23ns | 19 ns | - | - | 23ns 19ns | - | Single | 1 | - | - | - | N-Channel MOSFET | 10.6A 11.4A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IR25603PBF Infineon Technologies | 41980 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Half-Bridge | - | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 625mW | 10V~15.6V | DUAL | - | NOT SPECIFIED | - | 12V | - | NOT SPECIFIED | IR25603 | - | 1 | Not Qualified | 100mV | 25mA | - | - | - | - | - | - | 5mA | - | 260mA | - | - | RC Input Circuit | - | - | - | - | - | - | 80ns | 40 ns | - | - | 80ns 45ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 180mA 260mA | - | - | 600V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC429EPA Microchip Technology | 1146 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 730mW | 7V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC429 | 8 | - | - | - | 6A | - | - | - | - | - | - | 12mA | 730mW | - | 5mA | 75 ns | Inverting | 75 ns | - | - | - | - | - | 35ns | 35 ns | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | 9.5mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27423P Texas Instruments | 1910 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 440.409842mg | Low-Side | 1V 2V | - | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 350mW | 4V~15V | DUAL | - | - | 2 | 14V | - | - | UCC27423 | 8 | 2 | - | 330mV | 4A | - | 4.5/15V | - | - | - | - | 1.35mA | 350mW | 4A | 1.35mA | 150 ns | Inverting | 150 ns | - | - | - | - | TOTEM-POLE | 40ns | 40 ns | INVERTED | - | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 0.04 µs | 4A | - | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4429EPA Microchip Technology | 8 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4429 | 8 | - | - | - | 6A | - | - | - | - | - | - | 3mA | 730mW | - | 1.5mA | 75 ns | Inverting | 100 ps | - | - | - | - | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | 4.32mm | 9.46mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IXDN609SI IXYS Integrated Circuits Division | 7500 | - | - | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 8-SOIC-EP | 540.001716mg | Low-Side | 0.8V 3V | 75 ns | - | -55°C~150°C TJ | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | 1 | - | - | 2A | - | - | 1 | 35V | 4.5V | 10μA | - | - | 2A | - | 30 ns | Non-Inverting | 75 ns | - | - | - | - | - | 22ns | 15 ns | - | - | 22ns 15ns | - | Single | 1 | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1412EPA Microchip Technology | 2590 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 730mW | 4.5V~16V | DUAL | - | - | 1 | - | 2.54mm | - | TC1412 | 8 | - | - | - | 2A | - | - | - | - | - | - | 1mA | 730mW | - | - | 45 ns | Inverting | 45 ns | - | - | - | - | - | 26ns | 26 ns | - | - | 18ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.05 μs | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | 3.68mm | - | 9.78mm | 6.6mm | - | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() LM5134BMF/NOPB Texas Instruments | 14 |
| - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | 4V~12.6V | DUAL | GULL WING | 260 | - | 12V | 0.95mm | NOT SPECIFIED | LM5134 | - | 2 | Not Qualified | - | 7.6A | - | - | - | - | - | - | - | - | 7.6A | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 5.3ns | 4.7 ns | - | - | 3ns 2ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 7.6A | - | N-Channel MOSFET | 4.5A 7.6A | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC1155IS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | High-Side | 0.8V 2V | 60 μs | - | -40°C~85°C TA | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | LTC1155 | 8 | - | Not Qualified | - | - | 15V | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 2 ms | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADP3624ARHZ-RL Analog Devices Inc. | 38 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | 40 | ADP3624 | 8 | - | Not Qualified | - | 4A | - | - | - | - | - | 1.2mA | 1.2mA | - | 4A | 3mA | 35 ns | Non-Inverting | - | - | 4.5V | - | 18V | - | 14ns | 25 ns | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 4A | - | N-Channel MOSFET | 4A 4A | NO | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC3901EGN#PBF Linear Technology/Analog Devices | 92 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | Low-Side | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~11V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | LTC3901 | 16 | 1 | - | - | 2A | 5V | 5V | - | - | - | - | - | - | 2A | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 15ns | 15 ns | - | - | 15ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | 2A | - | N-Channel MOSFET | 2A 2A | YES | - | - | - | - | 4.8895mm | 3.899mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |