- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Max Input Voltage | Output Characteristics | Halogen Free | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC4451VOA713 Microchip Technology | 12 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | TC4451 | 8 | - | - | - | - | 13A | - | - | - | - | - | 200μA | - | - | 200μA | 52 ns | - | Inverting | 52 ns | - | - | - | 40ns | 40 ns | - | - | 30ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 13A | - | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | NO | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UC3708DW Texas Instruments | 42528 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 473.692182mg | Low-Side | 0.8V 2V | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 5V~35V | - | GULL WING | 260 | 2 | 20V | - | - | - | UC3708 | - | - | - | - | - | 3A | - | 10/35V | - | - | Dual | 26mA | - | 3A | 26mA | 25 ns | - | Non-Inverting | 25 ns | - | TOTEM-POLE | - | 45ns | 50 ns | TRUE | STANDARD | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.075 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.055 μs | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5109MA/NOPB Texas Instruments | 423 |
| - | - | NRND (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.2V | 2 ns | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | LM5109 | 8 | - | - | - | - | 1A | - | - | - | - | - | 2.1mA | - | 1A | - | 29 ns | - | Non-Inverting | 2 ns | - | - | - | 15ns | 15 ns | - | - | 15ns 15ns | - | Independent | 2 | 0.056 µs | 1A | - | N-Channel MOSFET | 1A 1A | YES | 0.056 µs | - | 118V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4452VM-TR Microchip Technology | 10108 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4452 | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 20ns 24ns | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 12A 12A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM5111-3M Texas Instruments | 1 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 3.5V~14V | DUAL | GULL WING | 235 | 1 | 12V | - | - | - | LM5111 | 8 | - | - | - | - | 5A | - | - | - | - | - | 2mA | - | 5A | 2mA | 40 ns | 1mA | Inverting, Non-Inverting | 40 ns | - | - | - | 25ns | 25 ns | - | - | 14ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | 5A | - | N-Channel MOSFET | 3A 5A | - | - | OVER VOLTAGE | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC37321DGNR Texas Instruments | 8158 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 24.408939mg | Low-Side | 1.1V 2.7V | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 3W | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | 0.65mm | - | - | UCC37321 | 8 | - | 1 | - | - | 9A | - | - | - | - | - | 650μA | 3W | 9A | 650μA | 70 ns | - | Inverting | 70 ns | - | TOTEM-POLE | - | 70ns | 30 ns | TRUE AND INVERTED | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.07 µs | 9A | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.07 µs | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LM25101ASDX-1/NOPB Texas Instruments | 419 |
| - | 20 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | Half-Bridge | 2.3V - | 4 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 9V~14V | DUAL | - | 260 | 1 | 12V | - | - | - | LM25101 | - | - | 1 | - | 120mV | 3A | 14V | - | - | - | - | 250μA | - | 3A | 3mA | - | - | Non-Inverting | 4 ns | - | - | - | 8ns | 8 ns | - | - | 430ns 260ns | - | Independent | 2 | 0.056 µs | 3A | - | N-Channel MOSFET | 3A 3A | YES | 0.056 µs | - | 100V | - | 800μm | - | 4mm | 4mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2EDL05I06BFXUMA1 Infineon Technologies | 32 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 1.1V 1.7V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | EiceDriver™ | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | Tin (Sn) | - | - | - | 600mW | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | - | 15V | - | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | 500mA | - | - | 1 | - | - | - | - | 500mA | 600μA | 600 ns | - | Non-Inverting | - | - | - | Halogen Free | - | - | - | - | 48ns 24ns | - | Independent | 2 | - | - | - | IGBT | 500mA 500mA | - | - | - | 600V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN75452BPS Texas Instruments | 148 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | Low-Side | 0.8V 2V | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | - | 1 | - | - | - | - | SN75452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 5ns 7ns | NAND GATE BASED PERIPHERAL DRIVER | Independent | 2 | 0.035 µs | - | - | N-Channel, P-Channel MOSFET | 500mA 500mA | - | 0.035 µs | - | - | SINK | 2mm | - | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27518DBVT Texas Instruments | 4500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Low-Side | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | - | 12V | - | - | - | UCC27518 | - | - | 1 | - | - | 4A | 12V | - | - | - | - | - | - | 4A | - | 25 ns | - | Inverting | 25 ns | - | - | - | 12ns | 11 ns | - | - | 8ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 4A | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS2336JPBF Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | - | 1 | 15V | 1.27mm | - | - | IRS2336JPBF | - | S-PQCC-J32 | - | Not Qualified | - | 350mA | - | - | - | - | - | - | 2W | 350mA | - | 750 ns | - | Inverting | 750 ns | - | - | - | 190ns | 75 ns | INVERTED | STANDARD | 125ns 50ns | BUFFER OR INVERTER BASED MOSFET DRIVER | 3-Phase | 6 | 0.75 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | 0.75 μs | - | 600V | - | 4.06mm | - | 16.66mm | 16.66mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LTC1156CN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | High-Side | 0.8V 2V | 60 ps | - | 0°C~70°C TA | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | - | 4 | - | - | - | - | LTC1156 | 16 | - | - | - | - | - | 15V | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 2 ms | - | TOTEM-POLE | - | - | - | TRUE | SCHMITT TRIGGER | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | 2000 µs | - | - | N-Channel MOSFET | - | YES | 60 µs | - | - | - | - | 3.81mm | - | 7.62mm | - | No | - | ROHS3 Compliant | - | ||
![]() A4928KLPTR-T Allegro MicroSystems | 37 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | Half-Bridge | 1.5V 3.5V | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Active | 2 (1 Year) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 5.5V~50V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN75374N Texas Instruments | 534 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | Low-Side | 0.8V 2V | 30 ns | - | 0°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~28V | DUAL | - | - | 4 | 5V | - | - | - | SN75374 | 16 | - | 4 | - | 24V | 500mA | - | - | - | - | - | 47mA | - | 500mA | - | 60 ns | - | Inverting | 60 ns | 5.5V | TOTEM-POLE | - | - | - | INVERTED | STANDARD | 20ns 20ns | NAND GATE BASED MOSFET DRIVER | Independent | - | 0.06 µs | 0.5A | 20V | N-Channel MOSFET | 500mA 500mA | YES | 0.05 µs | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC4444MPMS8E#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | - | Half-Bridge | 1.85V 3.25V | - | - | -55°C~150°C TJ | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 7.2V~13.5V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | 30 | LTC4444 | 8 | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | 50 ns | - | Non-Inverting | 50 ns | - | - | - | 80ns | 50 ns | - | - | 8ns 5ns | - | Independent | 2 | 0.05 µs | 2.5A | - | N-Channel MOSFET | 2.5A 3A | YES | 0.045 µs | - | 114V | - | - | 1.1mm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TC4428VPA Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4428 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | 730mW | - | 4.5mA | 50 ns | - | Inverting, Non-Inverting | 50 ns | - | - | - | 30ns | 30 ns | - | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | - | - | 9.46mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ZXGD3105N8TC Diodes Incorporated | 1132 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 73.992255mg | Low-Side | - | 15 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 785mW | 4.5V~25V | DUAL | GULL WING | 260 | 1 | 10V | - | 500kHz | 30 | ZXGD3105 | 8 | - | - | Not Qualified | 9.4V | 9A | - | - | - | 1.56mA | - | - | 785mW | 5A | - | - | - | Non-Inverting | 70 ns | - | - | - | 77ns | 26 ns | - | - | 77ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 7A | - | N-Channel MOSFET | 4A 9A | NO | - | - | - | - | 1.75mm | - | 4.95mm | 3.95mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3122CMPX ON Semiconductor | 120 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 129mg | Low-Side | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 396mW | 4.5V~18V | - | - | - | - | - | - | - | - | FAN3122 | - | - | - | - | - | 11.4A | - | - | - | 580μA | - | - | - | 9.7A | 850μA | 28 ns | - | Non-Inverting | 35 ns | - | - | - | 23ns | 19 ns | - | - | 23ns 19ns | - | Single | 1 | - | - | - | N-Channel MOSFET | 10.6A 11.4A | - | - | - | - | - | 750μm | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2110STR Infineon Technologies | 11 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | Half-Bridge | 6V 9.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 3.3V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | IR2110S | - | R-PDSO-G16 | - | Not Qualified | - | - | - | 15V | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 25ns 17ns | - | Independent | 2 | 0.15 μs | 2.5A | - | IGBT, N-Channel MOSFET | 2A 2A | YES | - | - | 500V | - | - | - | 10.3mm | 7.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() UCC27423DRG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | Low-Side | 1V 2V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 650mW | 4V~15V | DUAL | GULL WING | 260 | 2 | 14V | - | - | - | UCC27423 | 8 | - | 2 | - | - | 4mA | - | 4.5/15V | - | - | - | 1.35mA | 650mW | 4A | 1.35mA | 150 ns | - | Inverting | 150 ns | - | TOTEM-POLE | - | 40ns | 40 ns | INVERTED | STANDARD | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 0.04 µs | 4A | - | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free |