- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Driver Configuration | Ihs Manufacturer | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Turn-off Time | Turn-on Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Output Characteristics | Control Technique | Seated Height-Max | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2830PWPG4 Texas Instruments | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14 | - | 58.003124mg | - | High-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.668W | - | 4.5V~15V | DUAL | GULL WING | 260 | 1 | 6.5V | - | - | - | - | TPS2830 | 14 | - | 2 | - | - | 3.5mA | - | - | - | 4.5/15V | - | - | - | - | - | - | 3mA | 2.668W | 2.4A | - | 130 ns | Non-Inverting | 130 ns | - | - | - | 60ns | 60 ns | - | - | STANDARD | 50ns 50ns | HALF BRIDGE BASED MOSFET DRIVER | - | Synchronous | - | - | 0.08 µs | 3.5A | N-Channel MOSFET | 2.7A 2.4A | YES | 0.13 µs | 28V | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3121TMX-F085 ON Semiconductor | 5000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | - | - | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | 11.4A | - | - | - | - | - | - | - | - | - | 650μA | - | - | 9A | 1mA | - | Inverting | - | - | - | - | 23ns | 19 ns | - | - | - | 23ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | - | N-Channel MOSFET | 10.6A 11.4A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC33152P ON Semiconductor | 6266 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 1W | - | 6.1V~18V | DUAL | - | NOT SPECIFIED | 2 | 12V | - | not_compliant | - | NOT SPECIFIED | MC33152 | 8 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mA | - | 1.5A | - | - | Non-Inverting | - | - | - | - | 36ns | 32 ns | - | - | - | 36ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | 1.5A | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | 4.45mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC4467EOE Microchip Technology | 3790 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 760mW | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | TC4467 | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | 4mA | 760mW | - | 4mA | 75 ns | Inverting | 75 ns | - | - | - | 25ns | 25 ns | - | - | - | 15ns 15ns | - | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | 2.34mm | - | 10.49mm | 7.59mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A4919GLPTR-5-T Allegro MicroSystems | 1022 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | High-Side or Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2018 | - | e3 | - | Active | 2 (1 Year) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | SEATED HGT-NOM | 8542.39.00.01 | - | - | 5.5V~50V | DUAL | GULL WING | - | 1 | 12V | - | - | - | - | - | - | R-PDSO-N28 | - | - | - | - | - | - | 50V | - | - | 5.5V | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | TTL | - | - | - | - | - | - | - | - | - | 35ns 20ns | - | - | 3-Phase | 6 | - | - | - | N-Channel MOSFET | - | - | - | - | - | 1.2mm | 9.7mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC4627CPA Microchip Technology | 1230 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | High-Side or Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 730mW | - | 4V~6V | DUAL | - | - | 1 | 5V | 2.54mm | - | 1MHz | - | TC4627 | 8 | - | 1 | - | - | 1.5A | - | - | - | 5V | - | - | - | - | - | - | 2.5mA | 730mW | - | 2.5mA | 55 ns | Non-Inverting | 55 ns | - | - | - | 40ns | 35 ns | - | - | - | 33ns 27ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | 0.06 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | - | - | - | 9.5mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1410EUA Microchip Technology | 12 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 340mW | - | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | TC1410 | 8 | - | 2 | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | 1mA | 340mW | - | 1mA | 40 ns | Inverting | 40 ns | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 0.045 μs | 0.5A | N-Channel, P-Channel MOSFET | 500mA 500mA | YES | 0.045 μs | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR3103 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 11-SIP, 9 Leads | - | 9 | 11-SIP | - | - | Half-Bridge | - | 0.8V 2.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2005 | iMOTION™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | 16kHz | - | IR3103 | - | - | 1 | - | 500V | 700mA | - | - | - | - | - | - | 20V | 10V | - | - | 180mA | 1.4W | 750mA | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | - | - | - | 500V | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP5351MNR2 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | - | Half-Bridge | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 4.5V~6.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | not_compliant | - | NOT SPECIFIED | NCP5351 | 10 | - | - | Not Qualified | - | - | - | - | - | 5V | - | - | - | - | - | - | 1mA | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 16ns | 21 ns | - | - | - | 8ns 14ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | 0.08 µs | 4A | N-Channel MOSFET | 4A 4A | YES | 0.037 µs | 25V | - | 1mm | 3mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC37325DR Texas Instruments | 12500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | Low-Side | - | 1V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.14W | - | 4.5V~15V | DUAL | GULL WING | 260 | 2 | 14V | - | - | - | - | UCC37325 | 8 | - | 2 | - | - | 4.5A | 12V | - | - | 4.5/15V | - | - | - | - | - | - | 600μA | 1.14W | 4A | 600μA | 35 ns | Inverting, Non-Inverting | 35 ns | TOTEM-POLE | - | - | 40ns | 40 ns | - | TRUE AND INVERTED | STANDARD | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 0.04 µs | 4A | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4607-1YTS-T5 Microchip Technology | 7 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | Half-Bridge | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | 5.25V~16V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 30 | MIC4607 | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | AEC-Q100 | 3-Phase | 6 | - | 0.075 μs | 1A | N-Channel MOSFET | 1A 1A | YES | 0.075 μs | 108V | - | 1.2mm | 9.7mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC5021BM Micrel | In Stock | - | - | - | - | - | - | - | YES | 8 | - | - | 8 | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | MIC5021BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.69 | Compliant | 36 V | 12 V | 1.5 µs | 1.5 µs | 1 µs | - | - | Bulk | - | - | e0 | No | - | - | - | - | - | TIN LEAD | 85 °C | -40 °C | - | - | - | BIMOS | - | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | unknown | 150 kHz | - | - | 8 | R-PDSO-G8 | 1 | COMMERCIAL | - | - | 15 V | - | - | - | INDUSTRIAL | - | 36 V | 12 V | - | - | - | - | - | - | - | - | 1 µs | - | - | 1.879 mm | 500 ns | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 1 | - | - | - | - | - | YES | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | Contains Lead | ||
![]() TC1411EPA Microchip Technology | 2362 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 14Ohm | Matte Tin (Sn) | - | - | - | - | 730mW | - | 4.5V~16V | DUAL | - | - | 1 | 16V | 2.54mm | - | - | - | TC1411 | 8 | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 1mA | 730mW | - | - | 40 ns | Inverting | 45 ps | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 10μA | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | 3.68mm | - | 9.78mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27523DGN Texas Instruments | 54 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | Low-Side | - | 1V 2.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | - | - | - | UCC27523 | 8 | - | 2 | - | - | 5A | 12V | - | - | - | - | - | - | - | - | - | 5A | - | 5A | - | 23 ns | Inverting | 23 ns | - | - | - | 18ns | 10 ns | - | INVERTED | - | 7ns 6ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | - | 5A | IGBT, N-Channel MOSFET | 5A 5A | NO | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0155-E/MS Microchip Technology | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2015 | - | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | - | 40 | MCP14A0155 | - | S-PDSO-G8 | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() FAN3213TMX-F085 ON Semiconductor | 42 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | - | 12V | - | - | - | - | FAN3213 | - | - | - | Not Qualified | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mA | - | Inverting | - | - | - | - | - | - | - | - | - | 12ns 9ns | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC4426YMM-TR Microchip Technology | 10294 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | MIC4426 | - | - | 2 | - | - | 1.5A | - | - | - | - | - | - | 18V | 4.5V | - | - | - | - | - | - | 50 ns | Inverting | - | - | - | - | 30ns | 20 ns | - | - | - | 20ns 29ns | - | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP81071AZR2G ON Semiconductor | 100 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | - | - | - | Low-Side | - | 1.2V 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | - | 2 | 12V | 0.65mm | - | - | - | - | - | S-PDSO-G8 | - | Not Qualified | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mA | - | Inverting | - | - | - | - | - | - | - | - | - | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | NO | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4468BWM Micrel | 10 | - | - | - | - | - | - | - | YES | - | - | - | 16 | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC4468BWM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-16 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.62 | - | 18 V | 4.5 V | - | 0.1 µs | 0.1 µs | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | - | - | CMOS | - | DUAL | GULL WING | 240 | 4 | - | 1.27 mm | unknown | - | - | - | 16 | R-PDSO-G16 | - | COMMERCIAL | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.616 mm | - | - | - | - | - | - | AND GATE BASED MOSFET DRIVER | - | - | - | - | - | 1.2 A | - | - | NO | - | - | - | - | 10.35 mm | 7.49 mm | - | - | - | - | - | ||
![]() ZXGD3101T8TA Diodes Incorporated | 26 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | High-Side or Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 500mW | - | 5V~15V | DUAL | - | 260 | 1 | - | - | - | - | 40 | - | 8 | - | 1 | - | 9.5V | 2.5A | - | 10V | - | - | - | - | - | - | SWITCHING CONTROLLER | 8mA | - | 500mW | 2.5A | - | - | Non-Inverting | 525 ns | - | PULSE WIDTH MODULATION | - | 305ns | 20 ns | 10V | - | - | 305ns 20ns | - | - | Single | - | - | - | - | N-Channel MOSFET | 2.5A 2.5A | - | - | - | 1.6mm | - | 6.7mm | 3.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |