- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Brand | Case Code - in | Case Code - mm | Class | Current Limit | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Power Fail Detection | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Tradename | Unit Weight | Voltage Rating DC | Voltage-Input | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Pitch | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Number of Contacts | Actuator Type | Output Voltage | Brand Name | Dielectric | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Current - Output | Number of Poles | Adjustable Threshold | Input Type | Current - Supply | Voltage - Output | Frequency - Switching | Seated Height-Max | Utilized IC / Part | Supplied Contents | Supply Current-Max (Isup) | Nominal Input Voltage | Product Type | Rise / Fall Time (Typ) | Internal Switch(s) | Board Type | Channel Type | Number of Drivers | Main Purpose | Outputs and Type | Gate Type | Regulator Topology | Current - Peak Output (Source, Sink) | Programmable Features | High Side Voltage - Max (Bootstrap) | Product | Features | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2597-1BTSE Micrel | In Stock | - | - | - | - | Surface Mount | 8-VQFN Exposed Pad | YES | - | 8-QFN (3x3) | - | 20 | - | - | - | - | - | - | Half-Bridge | - | MICREL INC | - | - | - | 1V, 2V | Microchip Technology Inc | - | - | MIC2597-1BTSE | - | - | - | - | 3 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Obsolete | TSSOP | - | - | 30 | 5.79 | - | No | - | - | - | 40 V | - | - | - | - | 0°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | e0 | No | Active | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | OVERCURRENT FAULT SENSING AND PROTECTION | 8542.39.00.01 | - | Power Management Circuits | - | - | 4.5 V ~ 5.5 V | DUAL | - | GULL WING | 240 | 1 | 0.65 mm | - | compliant | - | - | ISL6609 | 20 | - | R-PDSO-G20 | - | Not Qualified | - | - | - | - | - | 70 V | 40 V | INDUSTRIAL | 15 V | - | 2 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | YES | Non-Inverting | - | - | - | 2 mm | - | - | 5 mA | - | - | 8ns, 8ns | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | -, 4A | - | 36V | - | - | - | - | 7.2 mm | 5.3 mm | - | - | - | ||
![]() MAX5925BEUB T Analog Devices | 42 |
| Datasheet | Production (Last Updated: 1 year ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 10-uMAX/uSOP | - | - | MAX5925 | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | n/a | - | - | - | - | - | - | Cable Gland | - | 85 °C | -40 °C | General Purpose | - | - | - | - | - | - | 1V ~ 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | 1 | - | - | - | - | - | - | - | - | - | 1.5 mA | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Circuit Breaker, Slew Rate, Turn On Voltage | - | - | Fault Timeout, Latched Fault, UVLO | - | - | - | - | - | - | - | ||
![]() MIC2586-1YMTR Micrel | In Stock | - | - | - | - | - | - | YES | - | - | - | 14 | - | AIRPAX | - | - | - | - | - | 3 | MICREL INC | - | - | - | - | Sensata | - | - | MIC2586-1YMTR | - | - | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | LEAD FREE, SOIC-14 | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.7 | - | Yes | - | - | - | 24 V | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | ALSO OPERATES WITH A NOMINAL +48V | 8542.39.00.01 | - | Circuit Breakers | - | - | - | DUAL | - | GULL WING | 260 | 1 | 1.27 mm | - | unknown | - | - | - | 14 | - | R-PDSO-G14 | - | Not Qualified | - | - | - | - | - | 80 V | - | INDUSTRIAL | 10 V | - | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | YES | - | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() MIC2086JBQS Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AIRPAX | - | - | - | - | - | 3 | - | Not Illuminated | - | - | - | Sensata | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AIRPAX | 3.174657 oz | - | - | - | - | LEL/LML | - | - | - | - | - | - | Hydraulic-Magnetic | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | Stud | - | - | - | - | Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | Circuit Breakers | - | - | - | - | - | - | ||
![]() LTC4217HFE#PBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 20 | 20-TSSOP-EP | - | 20 | LTC4217 | Glenair | - | - | - | Adjustable | - | 1 | ANALOG DEVICES INC | - | - | - | - | Glenair | PRODUCTION (Last Updated: 1 month ago) | 05-08-1663 (CA) | LTC4217HFE#PBF | + 125 C | Analog Devices Inc. | - 40 C | Yes | 1 | SMD/SMT | 125 °C | -40 °C | Tube | PLASTIC/EPOXY | HTSSOP | HTSSOP, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | - | Active | - | No | Active | NOT SPECIFIED | 1.77 | Compliant | Yes | - | 26.5 V | 2.9 V | 12 V | - | 0.002626 oz | - | - | -40°C ~ 125°C | Rail/Tube | D38999 Series IV | - | e3 | No | - | - | - | Hot Swap Controller, Monitor | MATTE TIN (SN) | 125 °C | -40 °C | General Purpose | - | - | - | Circular Connectors | - | CMOS | 2.9V ~ 26.5V | DUAL | - | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | 4.5 mm | compliant | - | - | - | 20 | - | R-PDSO-G20 | - | Not Qualified | - | - | - | Analog Devices Inc | - | 26.5 V | - | AUTOMOTIVE | 2.9 V | - | 1 | 26.5 V | 2.9 V | POWER SUPPLY MANAGEMENT CIRCUIT | 1.6 mA | 2A | - | - | YES | - | 1.6 mA | - | - | 1.2 mm | - | - | - | - | Circular MIL Spec Connector | - | Yes | - | - | - | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | - | Controllers & Switches | Thermal Limit | Circular MIL Spec Connector | - | 6.6 mm | 4.4 mm | - | - | Lead Free | ||
![]() LTC4252BIMS8-1#TRPBF Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | LTC4252 | Analog Devices | - | - | - | - | - | 2500 | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | Analog Devices Inc. | - | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | Hot Swap Controller | - | - | - | -48V | - | - | - | PMIC - Power Management ICs | - | - | -48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.8 mA | - | - | - | - | - | 800 µA | - | - | - | - | - | - | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | - | Latched Fault | Hot Swap Voltage Controllers | - | - | - | - | - | - | ||
![]() LTC4211IMS#PBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | MSOP-10 | YES | 10 | 10-MSOP | - | 10 | LTC4211 | Analog Devices | - | - | - | Programmable | - | 50 | LINEAR TECHNOLOGY CORP | - | 16.5 V | 2.5 V | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | MS | LTC4211IMS#PBF | + 85 C | Analog Devices Inc. | - 40 C | - | 1 | SMD/SMT | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP10,.19,20 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | MSOP | No | Active | 30 | 2.83 | Compliant | Yes | 8542390000/8542390000/8542390000/8542390000/8542390000 | 16.5 V | 2.5 V | 5 V | - | 0.000961 oz | - | - | -40°C ~ 85°C | Tube | LTC4211 | - | e3 | - | - | - | EAR99 | Hot Swap Controller | Matte Tin (Sn) | 85 °C | -40 °C | General Purpose | - | 8542.39.00.01 | - | PMIC - Power Management ICs | - | CMOS | 2.5V ~ 16.5V | DUAL | - | GULL WING | 260 | 1 | 0.5 mm | 3 mm | compliant | - | - | - | 10 | - | S-PDSO-G10 | 1 | Not Qualified | - | - | 140 mV | Linear Technology | - | 16.5 V | 5 V | INDUSTRIAL | 2.5 V | - | 1 Channel | 16.5 V | 2.5 V | POWER SUPPLY SUPPORT CIRCUIT | 1 mA | - | - | - | YES | - | 1 mA | - | - | 1.1 mm | - | - | 1.5 mA | 17 V | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | - | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | - | Controllers & Switches | - | Hot Swap Voltage Controllers | - | 3 mm | 3 mm | No | No SVHC | Lead Free | ||
![]() LTC4216CMS#TRPBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | Through Hole | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | 10-MSOP | - | 10 | LTC4216 | Analog Devices | - | - | - | - | - | 2500 | ANALOG DEVICES INC | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1661 | LTC4216CMS#TRPBF | - | Analog Devices Inc. | - | - | 1 | SMD/SMT | 70 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | - | - | Active | NOT SPECIFIED | 5.22 | Non-Compliant | Yes | - | - | - | 3.3 V | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | - | - | e3 | No | - | Solder | - | Hot Swap Controller | Matte Tin (Sn) | 70 °C | 0 °C | General Purpose | - | - | - | PMIC - Power Management ICs | 2.54 mm | - | 2.3V ~ 6V | DUAL | Right Angle | GULL WING | 250 | 1 | 0.5 mm | 3 mm | compliant | - | - | - | 10 | - | S-PDSO-G10 | - | Not Qualified | 96 | - | - | Analog Devices Inc | - | 6 V | - | COMMERCIAL | 2.3 V | - | 1 | 6 V | 2.3 V | POWER SUPPLY SUPPORT CIRCUIT | 1.6 mA | - | - | - | NO | - | 1.6 mA | - | - | 1.1 mm | - | - | - | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | - | - | - | Current Limit, Fault Timeout | - | - | Latched Fault, UVLO | Hot Swap Voltage Controllers | - | 3 mm | 3 mm | - | - | - | ||
![]() LT4256-3CGN#PBF Analog Devices | 3500 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 16-SSOP | - | 16 | LT4256 | Glenair | - | - | - | Adjustable | - | - | ANALOG DEVICES INC | - | - | - | - | Glenair | PRODUCTION (Last Updated: 1 month ago) | 05-08-1641 (GN16) | LT4256-3CGN#PBF | + 70 C | Analog Devices Inc. | 0 C | - | 1 | SMD/SMT | 70 °C | - | Tube | PLASTIC/EPOXY | SSOP | LEAD FREE, 0.150 INCH, PLASTIC, SSOP-16 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Active | - | No | Active | - | 1.25 | Details | Yes | 8542310000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 80 V | 10.8 V | 48 V | - | - | - | - | 0°C ~ 70°C | Rail/Tube | - | - | e3 | No | - | - | - | Hot Swap Controller | MATTE TIN | 70 °C | 0 °C | General Purpose | - | - | - | D-Sub Connectors | - | - | 10.8V ~ 80V | DUAL | - | GULL WING | 260 | 1 | 0.635 mm | 3.99 mm | compliant | - | 30 | - | 16 | - | R-PDSO-G16 | 1 | Not Qualified | - | - | - | Analog Devices Inc | - | 80 V | - | COMMERCIAL | 10.8 V | - | 1 | 80 V | 10.8 V | POWER SUPPLY SUPPORT CIRCUIT | 1.8 mA | - | - | - | YES | - | 1.8 mA | - | - | 1.75 mm | - | - | - | 48 V | High Density D-Sub Connectors | - | No | - | - | - | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | - | Controllers & Switches | - | D-Sub High Density Connectors | - | 4.98 mm | 3.899 mm | No | No SVHC | Lead Free | ||
![]() LTC4216CDE#PBF Analog Devices | 34 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | DFN-12 | YES | 12 | 12-DFN (4x3) | - | 12 | LTC4216 | Analog Devices | - | - | - | - | - | 91 | ANALOG DEVICES INC | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1695 | LTC4216CDE#PBF | - | Analog Devices Inc. | - | - | 1 | SMD/SMT | 70 °C | - | Tube | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | - | Active | - | - | Active | 30 | 1.52 | Compliant | Yes | 8542310000 | - | - | 3.3 V | - | 0.029383 oz | - | - | 0°C ~ 70°C | Tube | LTC4216 | - | e3 | No | - | - | - | Hot Swap Controller | MATTE TIN | 70 °C | 0 °C | General Purpose | - | - | - | PMIC - Power Management ICs | - | - | 2.3V ~ 6V | DUAL | - | NO LEAD | 260 | 1 | 0.5 mm | 3 mm | compliant | - | - | - | 12 | - | R-PDSO-N12 | - | Not Qualified | - | - | - | Analog Devices Inc | - | 6 V | - | COMMERCIAL | 2.3 V | - | 1 | 6 V | 2.3 V | POWER SUPPLY SUPPORT CIRCUIT | 1.6 mA | - | - | - | NO | - | 1.6 mA | - | - | 0.8 mm | - | - | - | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault | - | - | UVLO | Hot Swap Voltage Controllers | - | 4 mm | 3 mm | No | No SVHC | - | ||
![]() LTC4215CGN#PBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 1206 (3216 metric) | - | 16 | 16-SSOP | - | - | LTC4215 | Vishay / Vitramon | 1206 | 3216 | Class 1 | - | - | 15000 | - | - | - | - | - | Vishay | PRODUCTION (Last Updated: 1 month ago) | - | - | + 125 C | Analog Devices Inc. | - 55 C | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 0.000952 oz | 16 VDC | - | 0°C ~ 70°C | MouseReel | VJ W1BC Basic Comm | 0.25 pF | - | - | - | Flexible (Soft) | - | Hot Swap Controller, Monitor | - | 70 °C | 0 °C | General Purpose | - | - | 1.5 pF | Capacitors | - | - | 2.9V ~ 15V | - | - | - | - | - | - | 3.99 mm | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | 1 | 15 V | 2.9 V | - | - | - | - | - | - | - | 3 mA | - | - | - | - | - | - | - | Ceramic Capacitors | - | No | - | - | - | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault | - | General Type MLCCs | I²C, OVP, UVLO | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | 3.2 mm | 1.6 mm | - | - | Lead Free | ||
![]() MAX5901ABEUT TG071 Analog Devices | In Stock | - | - | - | - | Surface Mount | SOT-23-6 | - | - | SOT-6 | - | - | MAX590 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Simple Swapper™ | - | - | - | - | - | - | Hot Swap Controller | - | - | - | -48V | - | - | - | - | - | - | -100V ~ -9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 500 µA | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | UVLO | - | - | Auto Retry, Fault Timeout, Thermal Limit | - | - | - | - | - | - | - | ||
![]() MAX5937LCESA Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | MAX5072 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 5.5V ~ 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A, 220mA | - | - | - | - | 3.3V, 12V | 2.2MHz | - | MAX5072 | Board(s) | - | - | - | - | - | Fully Populated | - | - | DC/DC, Step Up or Down | 2, Non-Isolated | - | Buck-Boost | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2589R-2BM Micrel | In Stock | - | - | - | Surface Mount | - | - | YES | - | - | - | 14 | - | - | - | - | - | - | - | - | MICREL INC | - | - | - | - | Microchip Technology Inc | - | - | MIC2589R-2BM | - | - | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | - | Obsolete | SOIC | - | - | 30 | 5.89 | Non-Compliant | No | - | - | - | 48 V | - | - | - | - | - | Bulk | - | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | - | 8542.39.00.01 | - | Power Management Circuits | - | BICMOS | - | DUAL | - | GULL WING | 240 | 1 | 1.27 mm | - | not_compliant | - | - | - | 14 | - | R-PDSO-G14 | - | Not Qualified | - | - | - | - | - | 80 V | 48 V | INDUSTRIAL | 19 V | - | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | 4 mA | - | - | - | NO | - | - | - | - | 1.6 mm | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Retry | - | - | 8.65 mm | 3.9 mm | - | - | Contains Lead | ||
![]() MIC2589-1BM Micrel | In Stock | - | - | - | - | - | - | YES | - | - | - | 14 | - | - | - | - | - | - | - | - | MICREL INC | - | - | - | - | Microchip Technology Inc | - | - | MIC2589-1BM | - | - | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | - | Obsolete | SOIC | - | - | 30 | 5.89 | - | No | - | - | - | 48 V | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 8542.39.00.01 | - | Power Management Circuits | - | BICMOS | - | DUAL | - | GULL WING | 240 | 1 | 1.27 mm | - | not_compliant | - | - | - | 14 | - | R-PDSO-G14 | - | Not Qualified | - | - | - | - | - | 80 V | 48 V | INDUSTRIAL | 19 V | - | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | NO | - | - | - | - | 1.6 mm | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() MIC2589R-2YMTR Micrel | In Stock | - | - | - | - | - | - | YES | - | - | - | 14 | - | - | - | - | - | - | - | - | MICREL INC | - | - | - | - | Micrel Inc | - | - | MIC2589R-2YMTR | - | - | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSOP | LSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | - | Obsolete | SOIC | - | - | 40 | 5.83 | - | Yes | - | - | - | 48 V | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | - | GULL WING | 260 | 1 | 1.27 mm | - | compliant | - | - | - | 14 | - | R-PDSO-G14 | - | Not Qualified | - | - | - | - | - | 80 V | - | INDUSTRIAL | 19 V | - | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | NO | - | - | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() LM5068MM3 National Semiconductor | 6561 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTM9100HYPBF Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | BGA-42 | YES | - | 42-BGA (22x9) | 1.000171 kg | 42 | LTM9100 | Analog Devices | - | - | - | Adjustable | - | 120 | ANALOG DEVICES INC | - | 5.5 V | 4.5 V | - | Analog Devices Inc. | - | 05-08-1973 | LTM9100HY#PBF | + 105 C | Analog Devices Inc. | - 40 C | Yes | - | SMD/SMT | 105 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | - | Active | - | No | Active | - | 1.98 | Non-Compliant | No | - | 5.5 V | 4.5 V | 5 V | - | 0.308172 oz | - | - | -40°C ~ 105°C | Tray | LTM9100 | - | - | No | - | - | - | Hot Swap Controller | - | - | - | General Purpose | - | - | - | PMIC - Power Management ICs | - | - | 4.5V ~ 5.5V | BOTTOM | - | BALL | NOT SPECIFIED | 1 | 1.27 mm | - | compliant | - | NOT SPECIFIED | - | 42 | - | R-PBGA-B42 | - | - | - | - | - | Analog Devices Inc | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | 1 Channel | - | - | POWER SUPPLY SUPPORT CIRCUIT | 50 mA | - | - | - | YES | - | 50 mA | - | - | 5.41 mm | - | - | - | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | - | - | - | Current Limit | - | Power Distribution | - | Hot Swap Voltage Controllers | - | 22 mm | 9 mm | - | - | - | ||
![]() LT1640ALCS8#PBF Analog Devices | 558 |
| Datasheet | - | - | Surface Mount | SOIC-8 | NO | - | 8-SO | - | 8 | LT1640 | ITT Cannon | - | - | - | Programmable | - | 1 | LINEAR TECHNOLOGY CORP | - | 80 V | 10 V | - | ITT Cannon | - | S8 | LT1640ALCS8#PBF | + 70 C | Analog Devices Inc. | 0 C | - | 1 | SMD/SMT | 70 °C | - | Tube | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | IN-LINE | 155626-3206 | Transferred | SOIC | No | Active | - | 7.45 | Details | Yes | - | 80 V | 10 V | 48 V | - | 0.011288 oz | - | - | 0°C ~ 70°C | Tube | LT1640A | - | e3 | - | - | - | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | - | 8542.39.00.01 | - | Circular Connectors | - | - | -80V ~ -10V | DUAL | - | GULL WING | 260 | 1 | 1.27 mm | - | compliant | - | 30 | - | 8 | - | R-PDSO-G8 | - | Not Qualified | - | - | - | Linear Technology | - | 80 V | 48 V | COMMERCIAL | 10 V | - | 1 Channel | - | - | POWER SUPPLY SUPPORT CIRCUIT | 1.3 mA | - | - | - | NO | - | 1.3 mA | - | - | 1.75 mm | - | - | 5 mA | - | Circular MIL Spec Connector | - | No | - | - | - | - | - | - | - | - | Circuit Breaker, Fault Timeout, OVP, UVLO | - | Controllers & Switches | Auto Retry | Circular MIL Spec Connector | 1.75 mm | 4.9 mm | 3.9 mm | - | - | - | ||
![]() LTC4260IUH#PBF Analog Devices | 2028 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | QFN-32 | YES | 32 | 32-QFN (5x5) | - | 32 | LTC4260 | ITT Cannon | - | - | - | Adjustable | - | 1 | ANALOG DEVICES INC | - | 80 V | 8.5 V | - | ITT Cannon | PRODUCTION (Last Updated: 1 month ago) | 05-08-1693 | LTC4260IUH#PBF | + 85 C | Analog Devices Inc. | - 40 C | - | 1 | SMD/SMT | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | VQCCN | VQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | 155624-3405 | Active | - | No | Active | - | 1.24 | Details | Yes | 8542310000 | 80 V | 8.5 V | 48 V | - | 0.000882 oz | - | - | -40°C ~ 85°C | Tube | LTC4260 | - | e3 | No | - | - | - | Hot Swap Controller, Monitor | MATTE TIN | 85 °C | -40 °C | General Purpose | - | - | - | Circular Connectors | - | CMOS | 8.5V ~ 80V | QUAD | - | NO LEAD | 260 | 1 | 0.5 mm | 5 mm | compliant | - | 30 | - | 32 | - | S-PQCC-N32 | 1 | Not Qualified | - | - | - | Analog Devices Inc | - | 80 V | - | INDUSTRIAL | 8.5 V | - | 1 Channel | 80 V | 8.5 V | POWER SUPPLY SUPPORT CIRCUIT | 2 mA | - | - | - | NO | - | 2 mA | - | - | 0.8 mm | - | - | - | - | Circular MIL Spec Connector | - | No | - | - | - | - | - | - | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | - | Controllers & Switches | I²C | Circular MIL Spec Connector | - | 5 mm | 5 mm | No | No SVHC | Lead Free |