- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Adjustable Threshold | Current - Supply | Min Input Voltage | Output Current-Max | Max Input Voltage | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Nominal Input Voltage | Threshold Voltage | Internal Switch(s) | Min Current Limit | Fault Protection | Programmable Features | Feature Pins | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2310IPWR Texas Instruments | 1520 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Hot Swap Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 3V~13V 3V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 4.5mm | - | - | - | TPS2310 | 20 | - | - | - | 21V | - | - | - | - | - | 3V | 2 | - | - | - | - | - | 200μA | - | - | - | YES | 500μA | - | - | - | - | - | - | 13V | - | No | - | - | Circuit Breaker, Fault Timeout, Slew Rate | ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG | Latched Fault, UVLO | - | - | 6.6mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM4210-2AUJZ-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 4 months ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | Hot Swap Controller | - | - | - | - | General Purpose | - | - | 2.7V~16.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 1.6mm | - | - | 40 | ADM4210 | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 650μA | - | - | - | 650μA | YES | - | 2.7V | - | 16.5V | - | - | - | - | - | No | - | - | Current Limit, Fault Timeout, Turn On Voltage | ON (ON-/CLR), TIMER | Latched Fault, UVLO | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LT1640HCS8#PBF Linear Technology/Analog Devices | 1900 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2001 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | - | -80V~-10V | DUAL | GULL WING | 260 | 1 | 48V | - | 3.99mm | - | - | 30 | LT1640 | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 5mA | YES | 1.3mA | - | - | - | - | - | -48V | - | - | No | - | - | Circuit Breaker, Fault Timeout, OVP, UVLO | DRAIN, PWRGD, OV, UV | Auto Retry | 1.5mm | - | 5mm | 3.99mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2301IPWR Texas Instruments | 12 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Hot Swap Controller | - | - | - | - | General Purpose | - | - | 3V~13V 3V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 4.5mm | - | - | - | TPS2301 | 20 | - | - | - | 21V | - | - | - | - | - | 3V | 2 | - | - | - | - | - | 200μA | - | - | - | YES | 5μA | - | 500A | - | - | 1mA | - | 13V | - | No | - | - | Circuit Breaker, Fault Timeout, Slew Rate | DISCH1, DISCH2, ENABLE, /FAULT, ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG | Latched Fault, UVLO | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2582-MYM-TR Microchip Technology | 150 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | - | 85°C | -40°C | General Purpose | - | - | 2.3V~13.2V | - | - | - | - | - | - | - | - | - | - | MIC2582 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 13.2V | - | - | 1.5mA | - | - | - | 2.5mA | - | 1.5mA | - | - | - | - | - | - | - | - | No | - | - | Slew Rate, UVLO | CPOR, FB, ON, /POR | Latched Fault | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4211CMS#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.5V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 3mm | - | - | 30 | LTC4211 | 10 | - | - | - | - | - | - | - | 5V | - | 2.5V | 1 | - | - | - | - | - | - | - | - | - | YES | 1mA | - | - | - | - | - | - | - | - | No | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP | /FAULT, FB, FILTER, ON, /RESET, TIMER | UVLO | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4236CUFD-1#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller, OR Controller | - | - | - | - | General Purpose | - | - | 2.9V~18V | - | - | - | - | - | - | - | - | - | - | LTC4236 | 28 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 2.7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Current Limit | - | Latched Fault | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() UCC3916DPTRG4 Texas Instruments | 31 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 74.389149mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Hot Swap Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SCSI | - | - | 4V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 4mm | - | - | - | UCC3916 | 8 | - | - | - | - | - | - | 6V | 5V | - | 4V | 1 | - | - | - | - | - | 2mA | - | - | 2mA | NO | 1mA | 4V | - | 6V | - | - | - | 6V | 1.5 | Yes | 1.65A | - | Fault Timeout | CT, /SHTDWN | Thermal Limit | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2563A-1BSM Micrel | 164 | - | - | - | - | - | - | - | - | YES | 28 | - | - | 28 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2563A-1BSM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP-28 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | 30 | 5.19 | Non-Compliant | 3.3 V | - | - | Bulk | - | e0 | No | - | - | - | - | - | 2.5 Ω | TIN LEAD | 85 °C | -40 °C | - | - | 800 mW | - | DUAL | GULL WING | 240 | 2 | - | 0.65 mm | - | unknown | 300 mA | - | - | 28 | R-PDSO-G28 | 4 | COMMERCIAL | - | 200 mA | 12 V | 6 V | - | INDUSTRIAL | 3 V | 1 | Logic | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | Low Side | 1 A | 100 µA | NO | - | - | - | 15 V | 2 mm | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | 10.2 mm | 5.3 mm | - | No | - | - | Contains Lead | ||
![]() ADM1272-1ACPZ-RL Analog Devices Inc. | 7663 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 48-WFQFN Exposed Pad, CSP | YES | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | no | Active | 3 (168 Hours) | 48 | - | Hot Swap Controller, Monitor | - | - | - | - | General Purpose | - | - | 16V~80V | QUAD | - | - | 1 | 54V | 0.5mm | - | - | - | - | ADM1272 | 48 | - | - | - | - | - | - | 80V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | YES | 6mA | - | - | - | - | - | - | - | - | No | - | - | Current Limit, Slew Rate, Thermal Limit | - | PMBus | - | 0.8mm | 8mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() LT1640HIS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2001 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | - | -80V~-10V | DUAL | GULL WING | 260 | 1 | 48V | - | 3.99mm | - | - | 30 | LT1640 | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | YES | 1.3mA | - | - | - | - | 5mA | -48V | - | - | No | - | - | Circuit Breaker, Fault Timeout, OVP, UVLO | DRAIN, PWRGD, OV, UV | Auto Retry | - | - | 5mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM5067MW-1/NOPB Texas Instruments | 340 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | e3 | yes | Active | 3 (168 Hours) | 14 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | THRESHOLD VOLTAGE IS 8.4 VOLT | - | -80V~-9V | DUAL | GULL WING | 260 | 1 | 13V | - | 7.6mm | - | - | - | LM5067 | 14 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2mA | - | - | - | - | YES | - | - | 500A | - | - | - | - | - | 7.7 | No | - | - | Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO | OVLO, PGD, PWR, TIMER, (UVLO, EN) | Latched Fault | 2.65mm | - | 8.992mm | 7.498mm | 2.301mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2590B-2YTQ Microchip Technology | 64 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TQFP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tray | 2002 | - | - | Active | 3 (168 Hours) | 48 | EAR99 | Hot Plug Controller | - | - | - | - | PCI | - | - | 3.3V 5V ±12V | QUAD | GULL WING | - | 2 | 3.3V | 0.5mm | - | - | - | - | MIC2590B | - | - | 8 | Not Qualified | - | 500mA | - | 3.6V | - | - | 3.1V | 10 | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | Both | - | - | Current Limit, Fault Timeout, Slew Rate | 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB | Latched Fault, SMBus, Thermal Limit, UVLO | - | 1.2mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS23523PWT Texas Instruments | 900 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | Hot Swap Controller, OR Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | -48V, Network Routers and Switches | - | - | 0V~20V | DUAL | GULL WING | - | 1 | 10V | - | - | - | - | - | TPS23523 | - | - | - | - | - | - | - | 20V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | YES | 1.1mA | - | 500A | - | - | - | - | - | - | No | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | Auto Retry, Fault Timeout | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4212IMS#PBF Linear Technology/Analog Devices | 600 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.5V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 3mm | - | - | 30 | LTC4212 | 10 | - | - | - | - | - | - | - | 5V | - | 2.5V | 1 | - | - | - | - | - | - | - | - | - | NO | 1mA | - | - | - | - | - | - | - | - | No | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | /FAULT, ON, PGF, PGI, PGT, TIMER | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4215CUFD-2#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 months ago) | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1999 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller, Monitor | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.9V~15V | QUAD | - | 260 | 1 | 12V | - | 4mm | - | - | 30 | LTC4215 | 24 | - | - | - | - | - | - | - | - | - | 2.9V | 1 | - | - | - | - | - | - | - | - | - | YES | 3mA | - | - | - | - | 5mA | - | - | - | No | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault | /ALERT, FB, OV, SOURCE, SS | I2C, OVP, UVLO | - | 0.8mm | 5mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LTC4222IG#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 36-SSOP (0.209, 5.30mm Width) | - | 36 | 36-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller, Monitor | - | - | 85°C | -40°C | General Purpose | - | - | 2.9V~29V | - | - | - | - | - | - | 5.6mm | - | - | - | LTC4222 | - | - | - | - | 15V | - | - | - | - | - | - | 2 | - | 29V | 2.9V | - | - | - | - | - | - | - | 3mA | - | - | - | - | - | - | 35V | - | No | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 | I2C | - | - | 13.1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4281IUFD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | - | - | - | General Purpose | - | - | 2.9V~33V | - | - | - | - | - | - | - | - | - | - | LTC4281 | 28 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | No | - | - | Current Limit | - | OVP, UVLO | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4215CUFD#PBF Linear Technology/Analog Devices | 2500 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller, Monitor | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.9V~15V | QUAD | - | 260 | 1 | 12V | 0.5mm | - | - | - | 30 | LTC4215 | 24 | R-PQCC-N24 | - | - | - | - | - | - | - | - | 2.9V | 1 | - | - | - | - | - | - | - | - | - | YES | 3mA | - | - | - | - | 5mA | - | - | - | No | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault | /ALERT, FB, OV, SOURCE, SS | I2C, OVP, UVLO | - | 0.8mm | 5mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2583-JYQS Microchip Technology | 24 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | - | 85°C | -40°C | General Purpose | - | - | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | - | - | MIC2583 | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | 13.2V | 2.3V | - | 1.5mA | 1.5mA | - | - | 2.5mA | - | 1.5mA | - | - | - | - | - | - | - | - | No | - | - | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | - | - | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free |