- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-on Time | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Max Supply Current | Current - Output | Adjustable Threshold | Min Input Voltage | Max Input Voltage | Halogen Free | Output Current per Channel | Seated Height-Max | Interface IC Type | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1422CS8 Analog Devices, Inc. | 2306 | - | Datasheet | - | - | SOIC N | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 3.99mm | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() MIC2549A-2BTS Micrel | In Stock | - | - | - | - | - | YES | - | - | 14 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2549A-2BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-14 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 30 | 5.58 | Compliant | 5.5 V | 2.7 V | 5 V | 5000 µs | - | - | e0 | No | - | - | - | - | - | - | TIN LEAD | 85 °C | -40 °C | - | - | DUAL | GULL WING | 240 | 1 | - | 0.65 mm | - | unknown | - | 14 | R-PDSO-G14 | 1 | COMMERCIAL | 3 A | - | - | - | INDUSTRIAL | - | - | On/Off | - | - | - | - | High Side | - | - | - | - | - | - | - | - | 1.2 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Over Temperature, Reverse Current | - | 0.5 A | - | - | - | OVER CURRENT; THERMAL | SINK | - | - | - | 5 mm | 4.4 mm | - | - | Contains Lead | ||
![]() IRSF3011L International Rectifier | In Stock | - | Datasheet | - | Surface Mount | TO-261-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | e0 | - | - | 1 (Unlimited) | 4 | EAR99 | - | 200mOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | DUAL | GULL WING | 245 | 1 | 14V | 2.3mm | - | - | 30 | 3 | R-PDSO-G4 | - | Not Qualified | 16A | 50V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | REGISTER BASED PERIPHERAL DRIVER | - | - | 0.25 µs | 16A | - | 200mOhm | 0.35 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | 6.5mm | 3.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TCK104G,LF(S Toshiba | 50 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | General Purpose | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 800mA | - | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISL61851KCBZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 30 | 10, 8, 8 | R-PDSO-G8 | - | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | 2.3V | 2 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() IRSF3010 International Rectifier | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1996 | e0 | - | - | - | 3 | EAR99 | - | 70mOhm | Tin/Lead (Sn/Pb) | 155°C | -55°C | - | - | SINGLE | - | 225 | 1 | 14V | - | - | - | 30 | 3 | R-PSFM-T3 | - | Not Qualified | 20A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 14A | - | REGISTER BASED PERIPHERAL DRIVER | - | - | 0.65 μs | 20A | - | 80mOhm | - | OVER CURRENT; OVER VOLTAGE; THERMAL; ZENER CLAMP | SINK | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL61853DIRZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | DFN | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | e3 | - | Active | 2 (1 Year) | 10 | EAR99 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | 30 | - | - | - | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 2.3V | 2 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | RoHS Compliant | - | ||
![]() IPS024G International Rectifier | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | e0 | - | - | 1 (Unlimited) | 16 | EAR99 | - | 135mOhm | Tin/Lead (Sn/Pb) | 150°C | -40°C | - | - | DUAL | GULL WING | 245 | 4 | 14V | 1.27mm | - | unknown | 30 | 16 | - | - | Not Qualified | 10A | - | - | - | AUTOMOTIVE | - | 4 | - | - | - | - | 700mA | - | 1W | - | - | - | - | - | - | 700mA | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 4 | - | 1 μs | 6A | - | 150mOhm | 3.5 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | 1.75mm | 9.9mm | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() NX5P2924BUK NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 2.5A | - | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HIP1012ACBZA-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1999 | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 40 | 14 | - | - | - | - | 12V | - | - | COMMERCIAL | - | 2 | - | 13.2V | 10.5V | POWER SUPPLY SUPPORT CIRCUIT | 10mA | - | - | 10mA | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() MIC2547-1BM Micrel | In Stock | - | - | - | - | - | YES | - | - | 16 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2547-1BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-16 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.58 | - | 5.5 V | 2.7 V | 5 V | 5000 µs | - | - | e0 | Yes | - | - | - | - | - | - | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 2 | - | 1.27 mm | - | unknown | - | 16 | R-PDSO-G16 | - | COMMERCIAL | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.895 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 0.1 A | - | - | - | OVER CURRENT; THERMAL | SINK | - | - | - | 9.9 mm | 3.9 mm | - | - | - | ||
![]() ISL61851ACBZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 15 Weeks | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 30 | 10, 8, 8 | R-PDSO-G8 | - | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | 2.3V | 2 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() MC10XS3435DPNAR2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | Surface Mount | - | - | 24 | 928.163387mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | no | - | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 6A | 20V | - | - | - | - | - | SPI, Serial | - | - | - | 6.5mA | High Side | - | - | - | - | 6V | 20V | - | - | - | - | - | Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MC33882DHR2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | YES | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 1 (Unlimited) | 30 | EAR99 | - | - | - | 150°C | -40°C | - | - | DUAL | GULL WING | 220 | 1 | 5V | - | - | - | 30 | 30 | R-PDSO-G30 | 8 | Not Qualified | - | - | 5.25V | 59/17V | AUTOMOTIVE | 4.75V | - | Parallel, SPI | - | - | - | - | Low Side | - | - | - | - | - | - | Not Halogen Free | - | - | - | 8 | Over Voltage | 10 µs | 1A | 13V | - | 10 µs | - | SINK | 8V | 25V | 3.404mm | 15.9mm | 11mm | - | RoHS Compliant | Lead Free | ||
![]() MC33882EPR2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | VQFN | YES | - | 142.853247mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | 32 | EAR99 | - | 400mOhm | Matte Tin (Sn) | 150°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | 40 | 32 | S-PQCC-N32 | 8 | Not Qualified | - | 25V | - | 59/17V | AUTOMOTIVE | - | - | Parallel, SPI | - | - | - | - | Low Side | - | 7.5mA | 3A | - | 8V | 25V | Halogen Free | - | - | - | 8 | Over Voltage | 10 µs | 1A | 13V | - | 10 µs | - | SINK | 8V | - | 1mm | 7mm | 7mm | - | RoHS Compliant | - | ||
![]() MC33580BAPNA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | QFN | YES | 24 | 937.603778mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 (168 Hours) | 24 | EAR99 | - | 15mOhm | - | 150°C | -40°C | - | - | QUAD | NO LEAD | 245 | 4 | 5V | 0.9mm | - | - | 30 | 24 | - | 4 | Not Qualified | - | 27V | 5.5V | - | AUTOMOTIVE | - | - | SPI | - | - | - | - | High Side | - | 20mA | - | - | 6V | 27V | - | - | - | - | - | Over Temperature, Over Voltage | 130 μs | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | - | - | 2.2mm | 12mm | 12mm | - | RoHS Compliant | - | ||
![]() MIC2545A-1BTS Micrel | In Stock | - | - | - | - | - | YES | - | - | 14 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2545A-1BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-14 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 30 | 5.58 | - | 5.5 V | 2.7 V | 5 V | 5000 µs | - | - | e0 | No | - | - | - | - | - | - | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | 0.65 mm | - | unknown | - | 14 | R-PDSO-G14 | - | COMMERCIAL | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 0.5 A | - | - | - | OVER CURRENT; THERMAL | SINK | - | - | - | 5 mm | 4.4 mm | - | - | - | ||
![]() HIP1011DCAZA-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SSOP | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | e3 | - | Active | 2 (1 Year) | 28 | - | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | ALSO REQUIRES 3.3V AND 5V SUPPLY | - | DUAL | GULL WING | 260 | 1 | 12V | 0.635mm | - | - | 40 | 28 | - | 4 | Not Qualified | - | 12V | - | - | COMMERCIAL | - | 2 | - | 13.2V | 10.8V | ANALOG CIRCUIT | 8mA | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.905mm | 3.895mm | - | RoHS Compliant | Lead Free | ||
![]() HIP1011BCBZA-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1999 | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 40 | 16 | - | 4 | Not Qualified | - | 12V | - | - | COMMERCIAL | - | 1 | - | 13.2V | 10.8V | POWER SUPPLY SUPPORT CIRCUIT | 5.8mA | - | - | 5.8mA | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() HIP1011ACBZA-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | - | - | 40 | 16 | - | - | Not Qualified | - | 12V | - | - | COMMERCIAL | - | 4 | - | 13.2V | 10.8V | POWER SUPPLY SUPPORT CIRCUIT | 5.8mA | - | - | 5.8mA | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | RoHS Compliant | Lead Free |