- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Current - Output | Adjustable Threshold | Turn On Delay Time | Current - Supply | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Neg Supply Voltage-Nom (Vsup) | Nominal Input Voltage | Continuous Drain Current (ID) | Interface IC Type | Driver Number of Bits | Internal Switch(s) | Dual Supply Voltage | Turn On Time | Load Current | Output Peak Current Limit-Nom | Drain to Source Resistance | Turn Off Time | Built-in Protections | Programmable Features | Output Current Flow Direction | Feature Pins | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5900LAETT T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Simple Swapper™ | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | - | - | - | -100V~-9V | DUAL | - | 260 | 1 | - | 0.95mm | - | - | MAX5900 | 6 | - | - | - | - | - | - | - | -48V | - | - | 1 | - | - | - | - | - | - | - | - | YES | - | 500μA | - | - | - | - | -48V | - | - | - | - | No | - | - | - | - | - | - | - | UVLO | - | DRAIN, (ON, /OFF), /PGOOD | Fault Timeout, Latched Fault, Thermal Limit | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5939FESA Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | - | - | - | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | - | MAX5939 | 8 | - | - | - | - | - | - | - | - | - | 20V | 1 | - | - | - | - | - | - | - | - | YES | - | 700μA | - | - | 2mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | OV, PWRGD, UV | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5960LECS Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 80-TQFP | - | 80 | 513.60831mg | - | - | -40°C~85°C | Tray | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | 80 | - | EAR99 | Hot Plug Controller | - | Matte Tin (Sn) | - | - | PCI Express® | - | 8542.31.00.01 | - | 1.86W | 3V~3.6V 10.8V~13.2V | QUAD | GULL WING | 260 | 1 | 12V | 0.5mm | - | NOT SPECIFIED | MAX5960 | 80 | - | - | Not Qualified | 800mV | - | 3.3V | - | - | - | 10.8V | 12 | - | - | - | 1mA | - | - | - | - | YES | - | - | - | - | 2.5mA | - | - | 13.2V | - | - | - | Both | - | - | - | - | - | - | - | Current Limit, Fault Timeout | - | - | Latched Fault, SMBus, Thermal Limit, UVLO | 1.2mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX5900LCETT T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Simple Swapper™ | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | - | - | - | -100V~-9V | DUAL | - | 260 | 1 | - | 0.95mm | - | - | MAX5900 | 6 | - | - | - | - | - | - | - | -48V | - | - | 1 | - | - | - | - | - | - | - | - | YES | - | 500μA | - | - | - | - | -48V | - | - | - | - | No | - | - | - | - | - | - | - | UVLO | - | DRAIN, (ON, /OFF), /PGOOD | Fault Timeout, Latched Fault, Thermal Limit | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5929BEEG Maxim Integrated | 1000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | -40°C~85°C | Tube | 2008 | VariableSpeed/BiLevel™ | - | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Hot Swap Controller, Sequencer | - | - | - | - | General Purpose | - | - | - | - | 1V~15V | DUAL | GULL WING | - | 1 | 3.3V | 0.635mm | - | - | MAX5929 | 24 | - | - | - | - | - | - | 15V | 1/15V | - | 1V | 4 | - | - | - | - | - | - | - | - | NO | - | 2.5mA | - | - | 5mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Circuit Breaker, Current Limit, UVLO | - | BIAS, IN1, IN2, IN3, IN4, MODE, ON1, ON2, ON3, ON4, STAT1, STAT2, STAT3, STAT4 | Fault Timeout, Latched Fault | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() BTS410E2 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | TO-220-5 | NO | 5 | - | 50W | 85 μs | - | - | - | - | e0 | - | - | - | 5 | Through Hole | EAR99 | - | 220mOhm | TIN LEAD | 150°C | -40°C | - | - | - | - | - | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | - | 1.8A | - | - | - | - | - | 1 | 42V | 4.7V | - | - | 1mA | 75W | 2.1mA | 1.8A | - | 125 μs | - | Not Halogen Free | 1.8A | - | 42V | - | - | 1.8A | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | 42V | - | 1.8A | 1.8A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() IPS0151 International Rectifier | In Stock | - | Datasheet | - | - | - | Through Hole | - | TO-220-3 | - | - | - | - | - | - | Bulk | 2002 | - | e0 | no | - | - | 3 | - | EAR99 | - | 20mOhm | Tin/Lead (Sn/Pb) | 150°C | -40°C | - | - | - | 50V | - | - | SINGLE | - | 225 | 1 | 14V | 2.54mm | - | 30 | - | 3 | R-PSFM-T3 | 1 | Not Qualified | - | 45A | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3A | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | 0.6 μs | - | 35A | 25mOhm | 2 μs | OVER CURRENT; THERMAL | - | SINK | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() LTC4211CS8 Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | - | - | SOIC N | - | 8 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.99mm | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 16.5V | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() LTC4211IMS#TR Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | - | - | MSOP | - | 10 | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 16.5V | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LTC4218IGN#TRPBF Linear Technology/Analog Devices | 1501 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Hot Swap Controller, Monitor | - | Matte Tin (Sn) | - | - | ATCA, MicroTCA™ | - | - | - | - | 2.9V~26.5V | DUAL | GULL WING | 260 | 1 | 12V | 0.635mm | - | 30 | LTC4218 | 16 | - | - | - | - | - | - | 26.5V | - | - | 2.9V | 1 | - | - | - | - | - | - | - | - | YES | - | 1.6mA | - | - | 5mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | - | FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV | - | - | 4.8895mm | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5903NNETT T Maxim Integrated | 2800 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Simple Swapper™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | ADJUSTABLE UNDERVOLTAGE LOCKOUT | - | - | - | 9V~72V | DUAL | - | 260 | 1 | 48V | 0.95mm | - | - | MAX5903 | 6 | - | - | - | - | - | - | 72V | 9/72V | - | 9V | 1 | - | - | - | 1mA | - | - | - | - | NO | - | - | - | - | 2mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | UVLO | - | DRAIN, (ON, /OFF), PGOOD | Thermal Limit | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5903LAETT T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | 6 | - | - | - | - | Strip | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | MATTE TIN | 85°C | -40°C | - | ADJUSTABLE UNDERVOLTAGE LOCKOUT | - | - | - | - | DUAL | - | 260 | 1 | 48V | 0.95mm | - | - | - | 6 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 1 | 72V | 9V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX34565ETB Maxim Integrated | 4800 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | -40°C~150°C | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Hot Swap Controller | - | - | - | - | PCI Express® | - | - | - | - | 9V~13.2V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.5mm | - | NOT SPECIFIED | MAX34565 | 10 | - | - | - | - | - | - | - | - | - | 9V | 1 | - | - | - | - | 2.25mA | 1.9512W | - | - | YES | - | 1.6mA | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Current Limit, Slew Rate | - | (EN, FAULT), ILIM, VRAMP | Latched Fault, OVP, Thermal Limit, UVLO | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX15096DGWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-WFBGA, WLBGA | - | 16 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | Hot Swap Controller | - | - | - | - | General Purpose | - | - | - | - | 2.7V~18V | - | - | - | - | - | - | - | - | MAX15096 | - | - | - | - | - | 6A | - | - | - | - | - | 1 | - | - | - | 580μA | - | - | 900μA | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, Slew Rate, UVLO | - | - | Auto Retry, Fault Timeout, Latched Fault | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS4560S-LO T Maxim Integrated | 1718 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~135°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | - | - | - | General Purpose | - | - | - | - | 9V~13.2V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | DS4560 | 8 | R-PDSO-G8 | 1 | Not Qualified | - | - | - | - | - | - | 9V | 1 | - | - | - | - | - | - | - | - | YES | - | 1.1mA | - | - | 2mA | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Circuit Breaker, Current Limit, Slew Rate | - | ILIM, TIMER, VRAMP | Latched Fault, OVP, Thermal Limit UVLO | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5976BETE T Maxim Integrated | 29008 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | Hot Swap Controller | - | - | - | - | General Purpose | - | - | - | - | 2.7V~18V | - | - | - | - | - | - | - | - | MAX5976 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Circuit Breaker, UVLO | - | CB, /FAULT, /ON1, /ON2, PG, /PRESDET, REG | Latched Fault, Thermal Limit | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5920BESA T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | - | - | - | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | - | MAX5920 | 8 | - | - | - | - | - | - | - | - | - | 20V | 1 | - | - | - | - | - | - | - | - | NO | - | 700μA | - | - | 2mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | DRAIN, PWRGD, OV, UV | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5939AESA T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | - | - | - | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | - | MAX5939 | 8 | - | - | - | - | - | - | - | - | - | 20V | 1 | - | - | - | - | - | - | - | - | YES | - | 700μA | - | - | 2mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | OV, /PWRGD, UV | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4273ESE T Maxim Integrated | 60 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | 2.7V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX4273 | 16 | - | - | - | - | - | - | - | - | - | 2.7V | 1 | - | - | - | - | - | - | - | - | YES | - | 600μA | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | - | AUXVCC, CEXT, CSPD, CTIM, CTON, LLMON, ON, OUTC, REF, RTH, STAT | OVP, UVLO | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5923EUP T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | Simple Swapper™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | 16V~60V | DUAL | GULL WING | 260 | 1 | 48V | 0.65mm | - | - | MAX5923 | 20 | - | - | - | - | - | - | 60V | - | - | - | 1 | - | - | - | - | 1mA | 879mW | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Auto Retry, Current Limit, Latched Fault, UVLO | - | DRAIN, /FAULT, POK, UVLO, /ZC | Fault Timeout, Thermal Limit | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | - |