- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Power Dissipation | Current - Output | Adjustable Threshold | Current - Supply | Input Voltage (Min) | Control Mode | Output Current-Max | Control Technique | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Switcher Configuration | Interface IC Type | Internal Switch(s) | Turn On Time | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Programmable Features | Output Current Flow Direction | Feature Pins | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5916UUI Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 0°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | PCI | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | NOT SPECIFIED | MAX5916 | 28 | - | - | Not Qualified | - | - | 13.2V | +-12V | 10.8V | 5 | - | 205mA 1A | - | - | - | YES | 2.5mA | - | - | - | - | - | -12V | - | - | Both | - | - | - | - | Circuit Breaker, Current Limit | - | AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB | Auto Retry, Fault Timeout, Thermal Limit, UVLO | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | ||
![]() ISL6119LIB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | Hot Swap Controller | - | - | - | USB | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | ISL6119 | - | R-PDSO-G8 | - | - | - | - | 5.5V | - | - | 2 | - | - | - | - | - | NO | 120μA | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Current Limit | - | /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2 | Latched Fault, Thermal Limit, UVLO | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | ||
![]() MAX5950ETJ T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 32 | EAR99 | Hot Swap Controller, Switching Regulator | Matte Tin (Sn) | - | - | PCI Express® | 8V~16V ±5V | QUAD | - | 260 | 1 | - | 0.5mm | 30 | MAX5950 | 32 | - | - | - | - | 12V | - | - | - | 1 | - | - | - | - | - | - | 2.3mA | 8V | VOLTAGE-MODE | 2A | PULSE WIDTH MODULATION | 3.7mA | - | PHASE-SHIFT | - | No | - | - | - | - | Current Limit, UVLO | - | COMP, DCENI, DCENO, FB, HUVLO, ILIM, /MPWRGD, PGI, PGOOD, PUVLO, /PWRFLT, /PWREN, RT, STARTUP, SYNCIN, SYNCOUT, THRESH | Auto Retry, Fault Timeout, Thermal Limit | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX5939FESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5939 | 8 | - | - | - | - | - | - | - | 20V | 1 | - | - | - | - | - | YES | 700μA | - | - | - | - | 2mA | - | - | - | No | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | OV, PWRGD, UV | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5939BESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5939 | 8 | - | - | - | - | - | - | - | 20V | 1 | - | - | - | - | - | YES | 700μA | - | - | - | - | 2mA | - | - | - | No | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | OV, PWRGD, UV | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5933BESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | MATTE TIN | - | - | General Purpose | 33V~80V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5933 | 8 | - | - | - | - | - | - | - | 33V | 1 | - | - | 1.4mA | - | - | YES | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | FB, ON, (PWRGD, /PWRGD), TIMER | Auto Retry, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5929LHEEG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | VariableSpeed/BiLevel™ | - | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller | - | - | - | General Purpose | 1V~13.2V | DUAL | GULL WING | - | 1 | 3.3V | 0.635mm | - | MAX5929 | 24 | - | - | - | - | - | 13.2V | - | 1V | 4 | 2.5mA | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Circuit Breaker, Current Limit, UVLO | - | BIAS, IN1, IN2, IN3, IN4, MODE, ON1, ON2, ON3, ON4, STAT1, STAT2, STAT3, STAT4 | Auto Retry, Fault Timeout | 1.73mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5936LBESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5936 | 8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | - | - | - | - | - | - | - | No | - | - | - | - | Slew Rate, UVLO | - | LP, /PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5920CESA T Maxim Integrated | 8361 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5920 | 8 | - | - | - | - | - | - | - | 20V | 1 | - | - | - | - | - | NO | 700μA | - | - | - | - | - | - | - | - | No | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | - | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5915AEUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | PCI | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | NOT SPECIFIED | MAX5915 | 28 | - | - | Not Qualified | - | - | 13.2V | +-12V | 10.8V | 5 | - | 205mA 1A | - | - | - | YES | 2.5mA | - | - | - | - | - | -12V | - | - | Both | - | - | - | - | Circuit Breaker, Current Limit | - | AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB | Fault Timeout, Latched Fault, Thermal Limit, UVLO | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX5939CESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5939 | 8 | - | - | - | - | - | - | - | 20V | 1 | - | - | - | - | - | YES | 700μA | - | - | - | - | - | - | - | - | No | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | - | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5915AUUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 0°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller | MATTE TIN | - | - | PCI | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | NOT SPECIFIED | MAX5915 | 28 | - | - | Not Qualified | - | - | 13.2V | - | 10.8V | 5 | - | 205mA 1A | - | - | - | YES | 2.5mA | - | - | - | - | - | - | - | - | Both | - | - | - | - | Circuit Breaker, Current Limit | - | AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB | Fault Timeout, Latched Fault, Thermal Limit, UVLO | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX5915UUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 0°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | PCI | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | NOT SPECIFIED | MAX5915 | 28 | - | - | Not Qualified | 12V | - | 13.2V | - | 10.8V | 5 | - | 205mA 1A | - | - | - | YES | 2.5mA | - | - | - | - | - | -12V | - | - | Both | - | - | - | - | Circuit Breaker, Current Limit | - | AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB | Fault Timeout, Latched Fault, Thermal Limit, UVLO | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX5915EUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | PCI | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | MAX5915 | 28 | - | - | - | 12V | - | 13.2V | - | 10.8V | 5 | - | - | - | - | - | YES | 2.5mA | - | - | - | - | - | -12V | - | - | Both | - | - | - | - | Circuit Breaker, Current Limit | - | AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB | Fault Timeout, Latched Fault, Thermal Limit, UVLO | 1.1mm | 9.7mm | 4.4mm | No | ROHS3 Compliant | ||
![]() MAX5929AHEEG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | VariableSpeed/BiLevel™ | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller | TIN | - | - | General Purpose | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | MAX5929 | 24 | - | - | - | - | - | 13.2V | 1/15V | 1V | 4 | 2.5mA | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Circuit Breaker, Current Limit, UVLO | - | BIAS, IN1, IN2, IN3, IN4, MODE, ON1, ON2, ON3, ON4, STAT1, STAT2, STAT3, STAT4 | Auto Retry, Fault Timeout | 1.73mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5929BEEG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | - | VariableSpeed/BiLevel™ | - | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller, Sequencer | - | - | - | General Purpose | 1V~15V | DUAL | GULL WING | - | 1 | 3.3V | 0.635mm | - | MAX5929 | - | - | - | - | - | - | 15V | - | 1V | 4 | - | - | - | - | - | NO | 2.5mA | - | - | - | - | - | - | - | - | No | - | - | - | - | Circuit Breaker, Current Limit, UVLO | - | BIAS, IN1, IN2, IN3, IN4, MODE, ON1, ON2, ON3, ON4, STAT1, STAT2, STAT3, STAT4 | Fault Timeout, Latched Fault | 1.75mm | - | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5936ANESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5936 | 8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | - | - | - | - | - | - | - | No | - | - | - | - | Slew Rate, UVLO | - | LP, /PGOOD, STEP_MON, UVLO | Auto Retry, Fault Timeout | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5930AEEG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | 2008 | VariableSpeed/BiLevel™ | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller, Sequencer | MATTE TIN | - | - | General Purpose | 1V~15V | DUAL | GULL WING | 225 | - | - | - | - | MAX5930 | - | - | - | - | - | - | - | 1/15V | - | 3 | - | - | - | - | - | - | 2.5mA | - | - | - | - | 5mA | - | - | - | No | - | - | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO | - | IN1, IN2, IN3, LATCH, LIM1, LIM2, LIM3, MODE, ON1, ON2, ON3, POL, STAT1, STAT2, STAT3, TIM | Fault Timeout | - | - | - | - | ROHS3 Compliant | ||
![]() BTS436L2GNTMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | - | TO-263 | - | - | 75W | - | Tape and Reel | - | - | e3 | - | - | - | 4 | EAR99 | - | TIN | 150°C | -40°C | - | - | SINGLE | GULL WING | - | 1 | 12V | - | - | - | - | R-PSSO-G4 | 1 | - | - | - | - | - | 4.75V | - | - | - | 800μA | 75W | 8.8A | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 200 µs | 9.8A | 250 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | 4.5mm | - | 9.25mm | No | RoHS Compliant | ||
![]() BTS426L1E3062ANTMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 5 | - | - | Tape and Reel | - | - | - | - | - | - | 4 | - | - | - | 150°C | -40°C | - | - | SINGLE | GULL WING | - | 1 | 5.6V | - | - | - | - | R-PSSO-G4 | 1 | - | - | - | 34V | - | 5V | - | - | - | 1.8mA | 75W | 5.8A | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 400 µs | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | - | - | 4.4mm | 9.2mm | 9.9mm | No | RoHS Compliant |