- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Current | Power Dissipation | Max Supply Current | Current - Output | Adjustable Threshold | Quiescent Current | Current - Supply | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Nominal Input Voltage | Interface IC Type | Driver Number of Bits | Internal Switch(s) | Screening Level | Turn On Time | Load Current | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Rds On Max | Programmable Features | Output Current Flow Direction | Feature Pins | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS50070-1TMB Infineon Technologies | In Stock | - | Datasheet | - | - | TO-220-7 | YES | 7 | - | Automotive grade | - | - | - | e3 | yes | - | 1 (Unlimited) | 7 | EAR99 | - | 7mOhm | Tin (Sn) | 150°C | -40°C | - | - | - | - | SINGLE | GULL WING | - | - | 12V | - | - | - | - | 3 | - | - | - | 90A | - | - | - | - | 1 | - | - | 30V | 5.5V | - | 1.4mA | - | - | - | - | - | - | - | Halogen Free | 12A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | - | - | 12A | - | - | - | - | - | SINK | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() BTS133E3045ANTMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 3 | EAR99 | - | - | - | - | - | - | - | 8542.39.00.01 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | R-PSFM-T3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 100 µs | - | 28A | - | 170 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | SINK | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ITS436L2S Infineon Technologies | 1688 | - | Datasheet | - | - | TO-220-5 | NO | 5 | 75W | - | - | - | - | e3 | yes | - | - | 5 | EAR99 | - | 35mOhm | TIN | 85°C | -30°C | - | - | - | - | SINGLE | THROUGH-HOLE | - | 1 | 12V | - | - | - | - | 3 | - | 1 | - | 40A | - | - | COMMERCIAL EXTENDED | - | - | 16V | - | - | - | - | 800μA | 9.8A | 75W | 800μA | 8.8A | - | - | - | Not Halogen Free | 9.8A | - | 41V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | 200 µs | 40A | 9.8A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | - | - | - | 4.4mm | - | 10mm | 9.25mm | No | No SVHC | RoHS Compliant | - | ||
![]() BTS436L2GNTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | TO-263 | - | - | 75W | - | - | Tape and Reel | - | e3 | - | - | - | 4 | EAR99 | - | - | TIN | 150°C | -40°C | - | - | - | - | SINGLE | GULL WING | - | 1 | 12V | - | - | - | - | - | R-PSSO-G4 | 1 | - | - | - | - | - | 4.75V | - | - | - | - | - | - | 800μA | - | 75W | - | 8.8A | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 200 µs | - | 9.8A | - | 250 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | SINK | - | - | - | - | - | 4.5mm | - | 9.25mm | No | - | RoHS Compliant | - | ||
![]() BTS736L2NTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | - | - | 20 | 3.8W | - | - | Tape and Reel | - | - | - | - | - | 20 | - | - | - | - | 150°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | - | - | 2 | - | - | 41V | - | - | 4.75V | - | - | - | - | - | - | 1.6mA | - | 3.8W | - | 4.4A | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 7.3A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | SINK | - | - | - | - | - | - | - | 7.6mm | - | - | RoHS Compliant | - | ||
![]() BTS5234G Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | SOIC | - | 14 | 1.4W | - | - | Tape & Reel (TR) | - | - | - | - | 3 (168 Hours) | 20 | EAR99 | - | 45mOhm | - | 150°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 2 | 13.5V | - | - | - | - | 20 | - | 2 | Not Qualified | 28A | - | 9/16V | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3A | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 2 | - | - | - | - | 23A | - | - | OVER VOLTAGE; THERMAL; TRANSIENT | - | - | SOURCE SINK | - | - | - | - | - | - | - | 7.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() BTS117E3044A Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | TO-263-3 | - | 3 | 50W | - | - | Tape & Reel (TR) | - | - | - | - | - | - | EAR99 | - | 80mOhm | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() TLE7234EM Infineon Technologies | 5200 | - | Datasheet | - | - | LSSOP | YES | 24 | - | Automotive grade | - | Tape & Reel | - | e3 | yes | - | 3 (168 Hours) | 24 | EAR99 | - | 1.6Ohm | Matte Tin (Sn) | 150°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | 24 | - | - | - | 1A | 5.5V | 3.3/5V | - | 3V | 8 | - | Serial | - | - | - | 15mA | - | - | - | - | - | 10μA | - | Halogen Free | 500mA | - | - | - | 8 | - | AEC-Q100 | 100 µs | - | 0.5A | 13.5V | 100 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | 1.9 Ω | - | SOURCE SINK | - | 5.5V | 16V | - | - | 1.7mm | - | 3.9mm | No | - | RoHS Compliant | - | ||
![]() BTS5434G Infineon Technologies | In Stock | - | Datasheet | Surface Mount | - | SOIC | - | 28 | 1.7W | - | - | Tape & Reel (TR) | - | - | - | - | 3 (168 Hours) | 28 | EAR99 | - | 45mOhm | - | 150°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 4 | 13.5V | 1.27mm | - | - | - | 28 | - | 4 | Not Qualified | 23A | - | 9/16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9A | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 4 | - | - | 250 µs | - | 23A | - | 250 µs | OVER VOLTAGE; THERMAL; TRANSIENT | - | - | SOURCE SINK | - | - | - | - | - | 2.65mm | 18.1mm | 7.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() BTS5240G Infineon Technologies | 3500 | - | Datasheet | Surface Mount | - | SOIC | - | 20 | 1.4W | - | - | Tape & Reel (TR) | - | - | - | - | 3 (168 Hours) | 20 | EAR99 | - | 21mOhm | - | 150°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | 20 | - | 2 | Not Qualified | 50A | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 50A | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | SOURCE | - | - | - | - | - | - | - | 7.6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() LTC1421CG Analog Devices, Inc. | 200 | - | Datasheet | - | - | G | YES | 24 | - | - | - | Bulk | - | e0 | - | - | 1 (Unlimited) | 24 | EAR99 | - | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | DUAL | - | 235 | 1 | 5V | 0.65mm | 5.6mm | - | 20 | - | - | 2 | - | - | - | - | COMMERCIAL | - | 1 | - | - | 12V | 3V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | - | - | 3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | 5.3mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MIC2583R-MBQS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Hot Swap Controller | - | TIN LEAD | - | - | General Purpose | UNDERVOLTAGE LOCKOUT PROTECTION, POWER ON RESET | - | 2.3V~13.2V | DUAL | GULL WING | 240 | 1 | 5V | 0.635mm | - | - | 30 | 16 | - | - | - | - | - | - | - | 2.3V | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 1.5mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Fault Timeout, Slew Rate, UVLO | - | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | - | - | Auto Retry | - | - | 4.89mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() ISL6150CB-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Hot Swap Controller | - | TIN LEAD | - | - | -48V, VoIP | - | - | 10V~80V | DUAL | GULL WING | 240 | 1 | 48V | - | - | - | - | 8 | R-PDSO-G8 | - | - | - | 80V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 900μA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Circuit Breaker, Fault Timeout, OVP, UVLO | - | DRAIN, PWRGD, OV, UV | - | - | Latched Fault | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() ISL6141CB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tube | IntelliTrip™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Hot Swap Controller | - | TIN LEAD | - | - | -48V, VoIP | - | - | 20V~80V | DUAL | GULL WING | 240 | 1 | 48V | - | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | 80V | - | - | 20V | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 2.4mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Current Limit, OVP, UVLO | - | DRAIN, /PWRGD, OV, UV | - | - | Auto Retry, Fault Timeout | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MIC2583R-KBQS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Hot Swap Controller | - | TIN LEAD | - | - | General Purpose | UNDERVOLTAGE LOCKOUT PROTECTION, POWER ON RESET | - | 2.3V~13.2V | DUAL | GULL WING | 240 | 1 | 5V | 0.635mm | - | - | 30 | 16 | - | - | - | - | - | - | - | 2.3V | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 1.5mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Fault Timeout, Slew Rate, UVLO | - | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | - | - | Auto Retry | - | - | 4.89mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() UCC3913N Rochester Electronics, LLC | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | Hot Swap Controller | - | NICKEL PALLADIUM GOLD | - | - | -48V | - | - | - | DUAL | - | - | 1 | 9.5V | 2.54mm | - | - | - | 8 | R-PDIP-T8 | - | - | - | - | - | - | 8.5V | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 1mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | CT, IMAX, PL, SD/FLT | - | - | Auto Retry, UVLO | - | 5.08mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() ISL6141IB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | IntelliTrip™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Hot Swap Controller | - | TIN LEAD | - | - | -48V, VoIP | - | - | 20V~80V | DUAL | GULL WING | 240 | 1 | 48V | - | - | - | - | 8 | R-PDSO-G8 | - | - | - | 80V | - | - | 20V | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 2.4mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Current Limit, OVP, UVLO | - | DRAIN, /PWRGD, OV, UV | - | - | Auto Retry, Fault Timeout | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() ISL6115CB-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | TIN LEAD | - | - | General Purpose | - | - | 10.2V~13.8V | DUAL | GULL WING | 240 | 1 | 12V | - | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 3mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Current Limit, Fault Timeout | - | CTIM, ISET, PGOOD, PWRON | - | - | Latched Fault | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX5900NNETT T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | Simple Swapper™ | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Hot Swap Controller | - | MATTE TIN | - | - | -48V | - | - | -100V~-9V | DUAL | - | 260 | 1 | - | 0.95mm | - | - | - | 6 | S-PDSO-N6 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 500μA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | UVLO | - | DRAIN, (ON, /OFF), /PGOOD | - | - | Fault Timeout, Thermal Limit | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2580A-1.6BTS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Hot Swap Controller, Switching Regulator | - | TIN LEAD | - | - | CompactPCI™, PCI | ALSO OPERATES ON +/-12V AND 5 VOLT SUPPLY | - | 3.3V 5V ±12V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | unknown | 30 | 24 | - | - | COMMERCIAL | - | 3.5V | - | - | 3.125V | 4 | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | Both | - | - | - | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG | - | - | Latched Fault, Thermal Limit | - | 1.1mm | 7.8mm | - | - | - | Non-RoHS Compliant | - |