- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Adjustable Threshold | Current - Supply | Supply Current-Max (Isup) | Internal Switch(s) | Programmable Features | Feature Pins | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5939QESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | TIN LEAD | - | - | -48V | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | 80V | - | 20V | 1 | - | - | 700μA | - | - | YES | - | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5939KESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | TIN LEAD | - | - | -48V | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | 80V | - | 20V | 1 | - | - | 700μA | - | - | YES | - | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5948AESA T Maxim Integrated | 969 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | MATTE TIN | - | - | -48V | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5948 | 8 | R-PDSO-G8 | - | 80V | 48V | 20V | 1 | - | - | - | 700μA | 471mW | YES | - | 2mA | No | Auto Retry, Fault Timeout, Latched Fault, OVP, UVLO | DRAIN, /PWRGD, OV, UV | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5936AAESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tube | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5936 | 8 | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | No | Slew Rate, UVLO | LP, /PGOOD, STEP_MON, UVLO | Fault Timeout | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5931LEEP Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | -40°C~85°C | Tube | 2004 | VariableSpeed/BiLevel™ | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller | TIN | - | - | General Purpose | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX5931 | 24 | R-PDSO-G24 | - | - | - | 1V | 3 | - | - | 2.5mA | - | - | YES | - | - | No | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO | IN1, IN2, IN3, LATCH MODE, ON1, ON2, ON3, STAT1, STAT2, STAT3, TIM | Fault Timeout | - | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5913AEMH TD Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-QFP | 44 | 44-MQFP (10x10) | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Swap Controller | - | 85°C | -40°C | IP Phones, Power over LAN, Network Routers and Switches | 35V~72V | - | - | - | - | - | - | - | MAX5913 | - | - | - | - | - | - | 4 | 72V | 35V | 2.7mA | - | - | - | 2.7mA | - | No | Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO | DC, OCEN, ON1, ON2, ON3, ON4, RLYD1, RLYD2, RLYD3, RLYD4, RLYON1, RLYON2, RYLON3, RLYON4, RTIM, RTRYEN, STATOUT | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX5937LBESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tube | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | No | Slew Rate, UVLO | LP, PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5939DESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5939 | 8 | - | - | - | - | 20V | 1 | - | - | - | - | - | YES | 700μA | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5937ANESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tube | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | No | Slew Rate, UVLO | LP, PGOOD, STEP_MON, UVLO | Auto Retry, Fault Timeout | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5933DESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | MATTE TIN | - | - | General Purpose | 33V~80V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5933 | 8 | - | - | - | - | 33V | 1 | - | - | - | 1.4mA | - | YES | - | - | No | Current Limit, Fault Timeout, OVP, UVLO | FB, ON, (PWRGD, /PWRGD), TIMER | Auto Retry, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5937ACESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | No | Slew Rate, UVLO | LP, PGOOD, STEP_MON, UVLO | Auto Retry, Fault Timeout | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5939DESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5939 | 8 | - | - | - | - | 20V | 1 | - | - | - | - | - | YES | 700μA | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5937LAESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | No | Slew Rate, UVLO | LP, PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5937LBESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | No | Slew Rate, UVLO | LP, PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5936LNESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5936 | 8 | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | No | Slew Rate, UVLO | LP, /PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5958LETN T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | 56 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 56 | - | Hot Plug Controller | Matte Tin (Sn) | - | - | PCI Express® | 3V~3.6V 10.8V~13.2V | QUAD | NO LEAD | NOT SPECIFIED | - | - | 0.4mm | NOT SPECIFIED | MAX5958 | - | - | Not Qualified | - | 3.312V | - | 9 | - | - | 2.5mA | 1mA | 3.2W | - | - | - | Both | Current Limit, Fault Timeout | - | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5905USA T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 0°C~85°C | Tape & Reel (TR) | 2006 | VariableSpeed/BiLevel™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller, Sequencer | TIN | - | - | PCI Express® | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX5905 | 8 | - | - | - | - | 1V | 2 | - | - | - | 1.2mA | - | NO | - | - | No | Circuit Breaker, Current Limit, Fault Timeout | ON | Latched Fault, UVLO | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5937AAESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | No | Slew Rate, UVLO | LP, PGOOD, STEP_MON, UVLO | Auto Retry, Fault Timeout | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5937LCESA T Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | MATTE TIN | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | No | Slew Rate, UVLO | LP, PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5936ACESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5936 | 8 | - | - | - | - | - | 1 | - | - | - | - | - | NO | 950μA | - | No | Slew Rate, UVLO | LP, /PGOOD, STEP_MON, UVLO | Auto Retry, Fault Timeout | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - |