- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Configuration | Power Dissipation | Current - Output | Adjustable Threshold | Current - Supply | Input Voltage (Min) | Control Mode | Input Voltage (Max) | Output Current per Channel | Supply Current-Max (Isup) | Switcher Configuration | Interface IC Type | Driver Number of Bits | Internal Switch(s) | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Built-in Protections | Programmable Features | Output Current Flow Direction | Feature Pins | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC4219CDHC-12 Linear Technology/Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WFDFN Exposed Pad | YES | - | - | - | - | 0°C~70°C | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Monitor | - | Matte Tin (Sn) | - | - | General Purpose | - | 2.9V~15V | DUAL | NO LEAD | 260 | 1 | 12V | 0.5mm | - | 30 | - | 16 | - | - | Not Qualified | - | - | - | - | 2.9V | 1 | - | - | 5.6A | - | - | - | - | YES | 1.6mA | - | - | - | - | 3mA | - | - | - | Yes | - | - | - | - | Current Limit, Fault Timeout | - | - | Thermal Limit, UVLO | 0.8mm | 5mm | 3mm | - | Non-RoHS Compliant | - | ||
![]() MIC2586R-1YM Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | -40°C~85°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | - | - | - | General Purpose | - | 10V~80V | - | - | - | - | - | - | - | - | MIC2586 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | No | - | - | - | - | Current Limit, Fault Timeout, Slew Rate, UVLO | - | FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER | Auto Retry | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2586R-2YM Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | -40°C~85°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | - | - | - | General Purpose | - | 10V~80V | - | - | - | - | - | - | - | - | MIC2586 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | No | - | - | - | - | Current Limit, Fault Timeout, Slew Rate, UVLO | - | FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER | Auto Retry | - | - | - | - | ROHS3 Compliant | - | ||
![]() HIP1013CBZA-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | 14 | - | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 10.5V~16V | DUAL | GULL WING | - | 1 | - | - | - | - | HIP1013 | 14 | R-PDSO-G14 | - | - | 5V | - | 12V | - | - | 2 | - | - | - | - | - | - | - | - | 8mA | 10.5V | VOLTAGE-MODE | 16V | - | - | SINGLE | - | - | No | - | - | - | - | Circuit Breaker | - | CPUMP, (MODE, /PWRON1), PGOOD, /PWRON2, RILIM | Fault Timeout, Latched Fault, UVLO | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() HIP1011ACBZA-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1998 | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Hot Plug Controller | - | Matte Tin (Sn) | - | - | CompactPCI™ | - | 10.8V~13.2V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1.27mm | - | NOT SPECIFIED | HIP1011A | - | R-PDSO-G16 | - | - | - | - | - | 13.2V | 10.8V | 4 | - | - | - | - | - | - | - | YES | 5mA | - | - | - | - | - | - | - | - | Both | - | - | - | - | Circuit Breaker, Fault Timeout, Slew Rate | - | FLTN, OCSET, PWRON | Latched Fault, UVLO | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5933DESA Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 33V~80V | DUAL | GULL WING | 260 | 1 | 48V | - | - | - | MAX5933 | 8 | R-PDSO-G8 | - | - | - | - | - | 80V | 33V | 1 | - | - | - | - | - | - | - | YES | 1.4mA | - | - | - | - | - | - | - | - | No | - | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | FB, ON, (PWRGD, /PWRGD), TIMER | Auto Retry, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5930EEG Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | -40°C~85°C | Tube | 2004 | VariableSpeed/BiLevel™ | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | MAX5930 | 24 | - | - | - | - | - | - | - | 1V | 3 | - | 2.5mA | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO | - | IN1, IN2, IN3, LATCH, LIM1, LIM2, LIM3, MODE, ON1, ON2, ON3, POL, STAT1, STAT2, STAT3, TIM | Fault Timeout | - | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5907UEE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~85°C | Tube | 2006 | VariableSpeed/BiLevel™ | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Sequencer | - | Matte Tin (Sn) | - | - | PCI Express® | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | MAX5907 | 16 | R-PDSO-G16 | - | - | - | - | - | - | 1V | 2 | - | - | - | - | - | - | - | YES | 1.2mA | - | - | - | - | - | - | - | - | No | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | INC+, LIM1, LIM2, MON1, MON2, ON, OUTC, PGOOD, TIM | Latched Fault, UVLO | 1.75mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() ISL6151IBZA-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | IntelliTrip™ | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V, VoIP | - | 20V~80V | - | - | - | - | - | - | - | - | ISL6151 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2.4mA | - | - | - | - | - | - | - | - | No | - | - | - | - | Current Limit, OVP, UVLO | - | DRAIN, PWRGD, OV, UV | Auto Retry, Fault Timeout | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5954LETX T Maxim Integrated | 5000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 36 | EAR99 | Hot Plug Controller | - | - | - | - | PCI Express® | ALSO REQUIRES 12V SUPPLY | 3V~3.6V 10.8V~13.2V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | MAX5954 | 36 | - | - | - | - | - | - | - | 3V | 3 | - | - | - | 5.5A | - | 2.105W | - | NO | - | - | - | - | - | - | - | - | - | Both | - | - | - | - | Current Limit, Fault Timeout | - | AUXON, /FAULT, /FON, ON, /PRES-DET, /PWRGD | Latched Fault, OVP, SMBus, Thermal Limit, UVLO | 0.8mm | 6mm | 6mm | No | ROHS3 Compliant | - | ||
![]() MAX5937LNESA Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | - | MAX5937 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | NO | 950μA | - | - | - | - | - | - | - | - | No | - | - | - | - | Slew Rate, UVLO | - | LP, PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5927ETJ T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | VariableSpeed/BiLevel™ | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 1V~13.2V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | MAX5927 | 32 | S-XQCC-N32 | - | - | - | - | - | 13.2V | 1V | 4 | - | 2.5mA | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO | - | BIAS, IN1, IN2, IN3, IN4, LATCH, LIM1, LIM2, LIM3, LIM4, MODE, ON1, ON2, ON3, ON4, POL, STAT1, STAT2, STAT3, STAT4 | Fault Timeout | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() DS4560LS-LO T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~135°C | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | - | - | - | - | General Purpose | - | 9V~13.2V | - | - | - | - | - | - | - | - | DS4560 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mA | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Circuit Breaker, Current Limit, Slew Rate | - | ILIM, TIMER, VRAMP | Latched Fault, OVP, Thermal Limit UVLO | - | - | - | No | ROHS3 Compliant | - | ||
![]() DS4560LS-AR T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~135°C | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | - | - | - | - | General Purpose | - | 9V~13.2V | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | DS4560 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.1mA | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Circuit Breaker, Current Limit, Slew Rate | - | ILIM, TIMER, VRAMP | Auto Retry, OVP, Thermal Limit, UVLO | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS4560LS-AR Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~135°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | - | - | - | - | General Purpose | - | 9V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | DS4560 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.1mA | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Circuit Breaker, Current Limit, Slew Rate | - | ILIM, TIMER, VRAMP | Auto Retry, OVP, Thermal Limit, UVLO | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5939EESA T Maxim Integrated | 200 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | - | MAX5939 | 8 | - | - | - | - | - | - | - | 20V | 1 | - | - | - | - | - | - | - | YES | 700μA | - | - | - | - | 2mA | - | - | - | No | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | OV, /PWRGD, UV | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() BTS441T Infineon Technologies | 8862 | - | Datasheet | - | - | Through Hole | - | TO-220-5 | - | 5 | - | 125W | Automotive grade | - | - | - | - | e3 | - | - | - | 4 | EAR99 | - | 15mOhm | Matte Tin (Sn) | 150°C | -40°C | - | - | - | SINGLE | GULL WING | - | 1 | 5V | - | - | - | - | 4 | R-PSSO-G4 | 1 | - | - | 65A | - | - | - | - | - | - | - | 2mA | - | 125W | 17A | - | - | - | - | - | 21A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | 200 µs | 21A | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() MIC25481BMTR Micrel | In Stock | - | - | - | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1.5A | - | - | - | - | On/Off | - | - | - | High Side | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() T6816-TIQ19 Atmel (Microchip Technology) | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | 28 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5Ohm | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | 950mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC94061YMLTR Micrel | In Stock | - | - | - | - | Surface Mount | - | - | - | 4 | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 2A | - | - | - | - | On/Off | - | - | 2A | High Side | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |