- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Number of Channels | Adjustable Threshold | Current - Supply | Internal Switch(s) | Programmable Features | Feature Pins | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1646CGN#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | CompactPCI™ | ALSO REQUIRES A 5 V SUPPLY | 3.3V 5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 30 | LTC1646 | 16 | R-PDSO-G16 | - | 2 | NO | 1.5mA | No | Circuit Breaker, Current Limit, Fault Timeout, Slew Rate | DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER | Latched Fault, UVLO | 1.75mm | 4.8895mm | 3.899mm | ROHS3 Compliant | ||
![]() MIC2580A-1.0YTS Microchip Technology | 5000 | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Switching Regulator | - | CompactPCI™, PCI | - | 3.3V 5V ±12V | - | - | - | - | - | - | - | MIC2580A | - | - | - | 4 | - | - | Both | Current Limit, Fault Timeout, Slew Rate | CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG | Latched Fault, Thermal Limit | - | - | - | ROHS3 Compliant | ||
![]() MIC2586-2BM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~85°C | Tube | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | General Purpose | - | 10V~80V | - | - | - | - | - | - | - | MIC2586 | - | - | - | 1 | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER | Latched Fault | - | - | - | Non-RoHS Compliant | ||
![]() MIC2592B-2BTQ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | 0°C~70°C | Tube | 2005 | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Plug Controller | - | PCI Express® | - | 3V~3.6V 11V~13V | - | - | - | - | - | - | - | MIC2592B | - | - | - | 6 | - | - | Both | Current Limit, Fault Timeout, Slew Rate | - | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - | Non-RoHS Compliant | ||
![]() ISL6119HIBZA Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 8 | - | Hot Swap Controller | Matte Tin (Sn) | USB | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | ISL6119 | 8 | R-PDSO-G8 | 5.5V | 2 | NO | 120μA | Yes | Current Limit | ENABLE_1, ENABLE_2, /FAULT_1, /FAULT_2 | Latched Fault, Thermal Limit, UVLO | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MIC2584-JBTS-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | Discontinued | 3 (168 Hours) | - | - | Hot Swap Controller | - | General Purpose | - | 1V~13.2V | - | - | - | - | - | - | - | MIC2584 | - | - | - | 2 | - | 1.7mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR | Latched Fault | - | - | - | Non-RoHS Compliant | ||
![]() MIC2585-2JBTS-TR Microchip Technology | 22 | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | Discontinued | 3 (168 Hours) | - | - | Hot Swap Controller, Sequencer | - | General Purpose | - | 1V~13.2V | - | - | - | - | - | - | - | MIC2585 | - | - | - | 2 | - | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | - | - | - | Non-RoHS Compliant | ||
![]() MIC2586-2YM TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | General Purpose | - | 10V~80V | - | - | - | - | - | - | - | MIC2586 | - | - | - | 1 | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER | Latched Fault | - | - | - | ROHS3 Compliant | ||
![]() MIC2586-1YM TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | General Purpose | - | 10V~80V | - | - | - | - | - | - | - | MIC2586 | - | - | - | 1 | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER | Latched Fault | - | - | - | ROHS3 Compliant | ||
![]() MIC2591B-2BTQ-TR Microchip Technology | 32 | - | Datasheet | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | 0°C~70°C | Tape & Reel (TR) | 2005 | - | - | Discontinued | 3 (168 Hours) | - | - | Hot Plug Controller | - | PCI Express® | - | 3V~3.6V 11V~13V | - | - | - | - | - | - | - | MIC2591B | - | - | - | 6 | - | - | Both | Current Limit, Fault Timeout, Slew Rate | - | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - | Non-RoHS Compliant | ||
![]() MIC2590B-2BTQ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | 0°C~70°C | Tube | 2008 | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Plug Controller | - | PCI | - | 3.3V 5V ±12V | - | - | - | - | - | - | - | MIC2590B | - | - | - | 10 | - | - | Both | Current Limit, Fault Timeout, Slew Rate | 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - | Non-RoHS Compliant | ||
![]() MIC2590B-5BTQ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | 0°C~70°C | Tube | 2008 | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Plug Controller | - | PCI | - | 3.3V 5V ±12V | - | - | - | - | - | - | - | MIC2590B | - | - | - | 10 | - | - | Both | Current Limit, Fault Timeout, Slew Rate | 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - | Non-RoHS Compliant | ||
![]() MIC2586R-2BM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~85°C | Tube | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | General Purpose | - | 10V~80V | - | - | - | - | - | - | - | MIC2586 | - | - | - | 1 | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER | Auto Retry | - | - | - | Non-RoHS Compliant | ||
![]() MIC2593-2BTQ-TR Microchip Technology | 25 | - | Datasheet | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | 0°C~70°C | Tape & Reel (TR) | 2008 | - | - | Discontinued | 3 (168 Hours) | - | - | Hot Plug Controller | - | PCI, PCI-X | - | 3.3V 5V ±12V | - | - | - | - | - | - | - | MIC2593 | - | - | - | 10 | - | - | Both | Current Limit, Fault Timeout, Slew Rate | 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB, VSTBYA, VSTBYB | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - | Non-RoHS Compliant | ||
![]() ISL6142CBZA-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C | Tape & Reel (TR) | 2001 | IntelliTrip™ | e3 | Obsolete | 3 (168 Hours) | - | - | Hot Swap Controller | Matte Tin (Sn) | -48V, VoIP | - | 20V~80V | - | - | - | - | - | - | - | ISL6142 | - | - | - | 1 | - | 2.6mA | No | Current Limit, Fault Timeout, OVP, UVLO | CT, DIS, DRAIN, /FAULT, OV, /PWRGD, UV | Auto Retry | - | - | - | ROHS3 Compliant | ||
![]() ISL6142IBZA Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | 2001 | IntelliTrip™ | e3 | Obsolete | 3 (168 Hours) | - | - | Hot Swap Controller | Matte Tin (Sn) | -48V, VoIP | - | 20V~80V | - | - | - | - | - | - | - | ISL6142 | - | - | - | 1 | - | 2.6mA | No | Current Limit, Fault Timeout, OVP, UVLO | CT, DIS, DRAIN, /FAULT, OV, /PWRGD, UV | Auto Retry | - | - | - | ROHS3 Compliant | ||
![]() MIC2592B-2BTQ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | 0°C~70°C | Tape & Reel (TR) | 2005 | - | - | Discontinued | 3 (168 Hours) | - | - | Hot Plug Controller | - | PCI Express® | - | 3V~3.6V 11V~13V | - | - | - | - | - | - | - | MIC2592B | - | - | - | 6 | - | - | Both | Current Limit, Fault Timeout, Slew Rate | - | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - | Non-RoHS Compliant | ||
![]() MIC2586-2BM TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | General Purpose | - | 10V~80V | - | - | - | - | - | - | - | MIC2586 | - | - | - | 1 | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER | Latched Fault | - | - | - | Non-RoHS Compliant | ||
![]() HIP1011DCAZA-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | e3 | Obsolete | 2 (1 Year) | - | - | Hot Plug Controller | Matte Tin (Sn) | CompactPCI™ | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | HIP1011D | - | - | - | 8 | - | 5.3mA | Both | Circuit Breaker, Fault Timeout, Slew Rate | FLTN, OCSET, PWRON | Latched Fault, UVLO | - | - | - | ROHS3 Compliant | ||
![]() HIP1011ECAZA-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | e3 | Obsolete | 3 (168 Hours) | - | - | Hot Plug Controller | Matte Tin (Sn) | CompactPCI™ | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | HIP1011E | - | - | - | 8 | - | 5.3mA | Both | Circuit Breaker, Fault Timeout, Slew Rate | FLTN, OCSET, PWRON | Latched Fault | - | - | - | ROHS3 Compliant |