- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Voltage - Supply | Base Part Number | Number of Channels | Current - Supply | Internal Switch(s) | Programmable Features | Feature Pins | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2585-1LBTS-TR Microchip Technology | 32 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | General Purpose | 1V~13.2V | MIC2585 | 2 | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2583-KBQS Microchip Technology | 867 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | -40°C~85°C | Tube | - | Discontinued | 1 (Unlimited) | Hot Swap Controller | General Purpose | 2.3V~13.2V | MIC2583 | 1 | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2585-2LBTS Microchip Technology | 25 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tube | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | General Purpose | 1V~13.2V | MIC2585 | 2 | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2583-LBQS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | -40°C~85°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | Hot Swap Controller | General Purpose | 2.3V~13.2V | MIC2583 | 1 | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2585-1KBTS-TR Microchip Technology | 32 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | General Purpose | 1V~13.2V | MIC2585 | 2 | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2587-2BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | Hot Swap Controller | General Purpose | 10V~80V | MIC2587 | 1 | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PWRGD, TIMER | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2588-2BM Microchip Technology | 25 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tube | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller | -48V | -80V~-19V | MIC2588 | 1 | 3mA | No | Current Limit, OVP, Slew Rate, UVLO | DRAIN, OV, /PWRGD, UV | Fault Timeout, Latched Fault | Non-RoHS Compliant | ||
![]() MIC2585-2LBTS-TR Microchip Technology | 25 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | General Purpose | 1V~13.2V | MIC2585 | 2 | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2589-1BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C | Tape & Reel (TR) | 2006 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | -48V | -80V~-19V | MIC2589 | 1 | 4mA | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2594-1BM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tube | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller | -48V | -80V~-19V | MIC2594 | 1 | 3mA | No | Current Limit, Slew Rate, UVLO | DRAIN, OFF, ON, PWRGD | Fault Timeout, Latched Fault | Non-RoHS Compliant | ||
![]() MIC2589R-1BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C | Tape & Reel (TR) | 2006 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | -48V | -80V~-19V | MIC2589 | 1 | 4mA | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV | Auto Retry | Non-RoHS Compliant | ||
![]() MIC2587R-2BM Microchip Technology | 32 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tube | 2004 | Discontinued | 1 (Unlimited) | Hot Swap Controller | General Purpose | 10V~80V | MIC2587 | 1 | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PWRGD, TIMER | Auto Retry | Non-RoHS Compliant | ||
![]() MIC2594-1BM-TR Microchip Technology | 36 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller | -48V | -80V~-19V | MIC2594 | 1 | 3mA | No | Current Limit, Slew Rate, UVLO | DRAIN, OFF, ON, PWRGD | Fault Timeout, Latched Fault | Non-RoHS Compliant | ||
![]() MIC2595-1BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C | Tape & Reel (TR) | 2006 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | -48V | -80V~-19V | MIC2595 | 1 | 4mA | No | Current Limit, Fault Timeout, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3 | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2589R-2BM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C | Tube | - | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | -48V | -80V~-19V | MIC2589 | 1 | 4mA | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV | Auto Retry | Non-RoHS Compliant | ||
![]() MIC2589-2BM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C | Tube | 2006 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | -48V | -80V~-19V | MIC2589 | 1 | 4mA | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2587R-1BM-TR Microchip Technology | 25 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | Hot Swap Controller | General Purpose | 10V~80V | MIC2587 | 1 | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, PWRGD, TIMER | Auto Retry | Non-RoHS Compliant | ||
![]() MIC2595-1BM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C | Tube | - | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | -48V | -80V~-19V | MIC2595 | 1 | 4mA | No | Current Limit, Fault Timeout, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3 | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2597-1BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2002 | Discontinued | 1 (Unlimited) | Hot Swap Controller | -48V | -70V~-15V | MIC2597 | 2 | 3.3mA | Yes | Circuit Breaker, Fault Timeout | CGATE1, CGATE2, COL1, COL2, CTIMER1, CTIMER2, FAULT1#, FAULT2#, ILIMIT1, ILIMIT2, ON1, ON2 | Latched Fault, Thermal Limit, UVLO | Non-RoHS Compliant | ||
![]() MIC2588-1BM-TR Microchip Technology | 36 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller | -48V | -80V~-19V | MIC2588 | 1 | 3mA | No | Current Limit, OVP, Slew Rate, UVLO | DRAIN, OV, PWRGD, UV | Fault Timeout, Latched Fault | Non-RoHS Compliant |