- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Turn-off Time | Turn-on Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Adjustable Threshold | Current - Supply | Min Input Voltage | Output Current-Max | Max Input Voltage | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Nominal Input Voltage | Threshold Voltage | Interface IC Type | Driver Number of Bits | Internal Switch(s) | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Programmable Features | Output Current Flow Direction | Feature Pins | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2350D Texas Instruments | 50 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 129.387224mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Hot Swap Controller | - | - | - | -48V | - | - | - | 750mW | - | -80V~-12V | DUAL | GULL WING | 260 | 1 | - | - | 4mm | - | - | TPS2350 | 14 | - | 1 | - | 80V | - | - | -48V | - | - | 3 | - | - | 2mA | - | 2mA | YES | - | -80V | 500A | -12V | - | - | -48V | -12V | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | - | /FLT, FLTTIM, OV, PG, RAMP, UV | Auto Retry | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2921DTR Texas Instruments | 59 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Hot Swap Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | - | - | -48V | DUAL | GULL WING | 260 | 1 | 9.5V | - | 4mm | - | - | UCC2921 | 8 | - | - | - | 10V | - | - | - | - | 9V | 1 | - | - | 1mA | 2mA | 2mA | YES | - | - | - | - | - | - | - | -10.5V | 2.45 | - | - | No | - | - | - | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | - | CT, IMAX, PL, SDFLTCH | UVLO | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2330IPW Texas Instruments | 40 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Hot Swap Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | REQUIRES 3V TO 5.5V SUPPLY FOR CHANNEL 2 | - | - | 755mW | - | 3V~13V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 4.5mm | - | - | TPS2330 | 14 | - | - | - | 21V | - | - | - | - | 3V | 1 | - | - | 5μA | - | 1mA | YES | - | - | 500A | - | - | - | - | 13V | - | - | - | No | - | - | - | - | - | Circuit Breaker, Fault Timeout, Slew Rate | - | - | Latched Fault, UVLO | 1.2mm | - | 5mm | 4.4mm | 1mm | - | ROHS3 Compliant | Lead Free | ||
![]() LM5069MMX-2 Texas Instruments | 4572 | - | - | - | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | Hot Swap Controller | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | - | - | - | - | 9V~80V | DUAL | GULL WING | 260 | 1 | 48V | 0.5mm | 3.1mm | - | - | LM5069 | 10 | - | - | - | - | - | 80V | 48V | - | 9V | 1 | - | - | - | - | - | YES | 1.3mA | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | OUT, PGD, PWR, OVLO, TIMER, UVLO | Auto Retry | - | - | 3.1mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADM1073ARUZ-REEL7 Analog Devices Inc. | 354 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | Hot Swap Controller | - | - | - | -48V | - | - | - | - | - | -80V~-35V | DUAL | GULL WING | 260 | 1 | - | - | 4.4mm | - | 30 | ADM1073 | 14 | - | - | - | - | - | - | -48V | - | - | 1 | - | - | 300μA | - | - | NO | - | -18V | - | -80V | - | 0.5mA | -48V | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | /LATCHED, OV, /PWRGD, /RESTART, /SHDN, /SPLYGD, SS, TIMER, UV | Auto Retry | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() UCC3918DPG4 Texas Instruments | 38 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 156.489368mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Hot Swap Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | - | - | 3V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 4mm | - | - | UCC3918 | 16 | - | - | - | - | 5V | 6V | 5V | - | 3V | 1 | - | - | 2mA | - | 2mA | NO | - | 3V | - | 6V | - | - | - | 6V | 1.3 | - | - | Yes | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | CT, FAULT, IFAULT, IMAX, /SHTDWN | Thermal Limit, UVLO | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | ROHS3 Compliant | Lead Free | ||
![]() LTC4261IGN#PBF Linear Technology/Analog Devices | 343 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | YES | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller, Monitor | Matte Tin (Sn) | - | - | -48V | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 11V | 0.635mm | 3.99mm | - | 30 | LTC4261 | 28 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | YES | 2mA | - | - | - | - | 5mA | - | - | - | - | - | No | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | - | ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL | I2C | - | - | 9.893mm | 3.899mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4260CUH#TRPBF Linear Technology/Analog Devices | 20 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | 32 | EAR99 | Hot Swap Controller, Monitor | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | 8.5V~80V | QUAD | - | 260 | 1 | 48V | - | 5mm | - | 30 | LTC4260 | 32 | - | - | - | - | - | 80V | 48V | - | 8.5V | 1 | - | - | - | - | - | NO | 2mA | - | - | - | - | 5mA | - | - | - | - | - | No | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | - | ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV | I2C | - | 0.8mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5891BWM Micrel | 7 | - | - | - | - | - | - | - | - | YES | - | - | - | 16 | MICREL INC | Microchip Technology Inc | MIC5891BWM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 5.28 | No | 12 V | 5 V | 10 µs | 2 µs | - | - | - | - | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | Peripheral Drivers | - | BIMOS | - | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | - | unknown | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 12/16 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 2.64 mm | - | - | - | - | SIPO BASED PERIPHERAL DRIVER | 8 | - | - | - | 50 V | - | TRANSIENT | - | SOURCE | - | - | - | - | 10.34 mm | 7.52 mm | - | - | - | - | ||
![]() MIC2595-2YM Microchip Technology | 12 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | - | - | - | - | - | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | - | MIC2595 | - | - | 1 | - | - | - | - | - | - | - | 1 | -80V | -19V | 4mA | - | 6mA | - | 4mA | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, UVLO | - | CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 | Latched Fault | - | - | 8.64mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2342-2YTQ Microchip Technology | 38 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 48-TQFP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tray | 2008 | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Hot Plug Controller | Matte Tin (Sn) - annealed | - | - | PCI Express® | IT ALSO OPERATE ON 12V SUPPLY | 8542.39.00.01 | - | - | - | 3V~3.6V 11V~13V | QUAD | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | - | 40 | MIC2342 | - | - | - | - | - | - | - | - | - | 3V | 6 | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | Both | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout, Slew Rate | - | - | Latched Fault, Thermal Limit, UVLO | - | 1.2mm | 7mm | 7mm | - | No | ROHS3 Compliant | - | ||
![]() ADM1278-1ACPZ Analog Devices Inc. | 2 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | e3 | no | Active | 3 (168 Hours) | 32 | - | Hot Swap Controller, Monitor | Tin (Sn) | - | - | General Purpose | - | - | - | - | - | 4.5V~20V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | ADM1278 | 32 | - | - | - | - | - | 20V | - | - | 4.5V | 1 | - | - | 5.5mA | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | - | - | PMBus | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TPS2350PWRG4 Texas Instruments | 258 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | 57.209338mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Hot Swap Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | -48V | - | - | - | - | - | -80V~-12V | DUAL | GULL WING | 260 | 1 | - | - | 4.4mm | - | - | TPS2350 | 14 | - | 1 | - | 80V | - | - | -48V | - | - | 3 | - | - | - | 2mA | 2mA | YES | - | -80V | 500A | -12V | - | - | -48V | -12V | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | - | /FLT, FLTTIM, OV, PG, RAMP, UV | Auto Retry | 1.2mm | - | 5mm | 4.4mm | 1mm | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4222CUH#PBF Linear Technology/Analog Devices | 31 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | 32 | EAR99 | Hot Swap Controller, Monitor | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | 2.9V~29V | QUAD | - | 260 | 1 | 12V | - | 5mm | - | 30 | LTC4222 | 32 | - | - | - | 15V | - | - | - | - | - | 2 | - | - | - | - | - | YES | 3mA | - | - | - | - | 4mA | - | 35V | - | - | - | No | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | - | /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2 | I2C | - | 0.8mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2358RGZR Texas Instruments | 15 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | 138.005479mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Hot Swap Controller, OR Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ATCA, MicroTCA™ | - | - | - | - | - | 3V~4V 8.5V~15V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | TPS2358 | 48 | - | - | Not Qualified | - | - | 4V | 3.312V | - | 3V | 4 | - | - | 3.1mA | 3.1mA | - | NO | - | - | - | - | - | - | - | - | +10.8 | - | - | Both | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | - | Latched Fault, Thermal Limit, UVLO | 1mm | - | 7mm | 7mm | 900μm | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4224IDDB-1#TRMPBF Linear Technology/Analog Devices | 988 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | 1V~6V | DUAL | - | 250 | 1 | 3.3V | 0.5mm | 2mm | - | - | LTC4224 | 10 | - | - | - | - | - | 6V | 3.35V | - | - | 2 | - | - | - | - | - | YES | 1.4mA | - | - | - | - | 3mA | - | - | - | - | - | No | - | - | - | - | - | Current Limit, Slew Rate | - | /FAULT, /ON1, /ON2 | Fault Timeout, Latched Fault, UVLO | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2399DGK Texas Instruments | 29 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 25.996513mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Hot Swap Controller | - | - | - | -48V | - | - | - | 420mW | - | -80V~-36V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 3.1mm | - | - | TPS2399 | 8 | - | - | - | 65V | - | - | - | - | - | 1 | - | - | - | - | 1.5mA | YES | 700μA | - | 500A | - | - | - | -48V | -36V | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | EN, /PG, FLTTIME, IRAMP | Auto Retry, UVLO | 1.07mm | - | 3mm | 3mm | 970μm | - | ROHS3 Compliant | Lead Free | ||
![]() ADM1073ARUZ-REEL Analog Devices Inc. | 2500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | Hot Swap Controller | - | - | - | -48V | - | - | - | - | - | -80V~-35V | DUAL | GULL WING | 260 | 1 | - | - | 4.4mm | - | 30 | ADM1073 | 14 | - | - | - | - | - | - | -48V | - | - | 1 | - | - | 300μA | - | - | NO | - | -18V | - | -80V | - | 0.5mA | -48V | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | /LATCHED, OV, /PWRGD, /RESTART, /SHDN, /SPLYGD, SS, TIMER, UV | Auto Retry | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TPS2023DRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | SOIC | YES | 8 | - | 72.603129mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e4 | - | - | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | 8 | - | 1 | - | - | - | - | 3/5V | INDUSTRIAL | - | - | 5.5V | 2.7V | - | - | - | - | - | 2.7V | - | 5.5V | - | - | - | 5.5V | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | 20000 µs | 2.2A | - | 40000 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SOURCE | - | - | - | - | 4.9mm | 3.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() TPS24750RUVR Texas Instruments | 6000 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 36-VFQFN Exposed Pad | YES | 36 | - | 105.687022mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 36 | - | Hot Swap Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | - | - | 2.5V~18V | QUAD | - | 260 | 1 | 12V | 0.5mm | - | - | - | TPS24750 | - | - | - | - | - | - | - | - | - | 2.5V | 1 | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | - | EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER | Latched Fault, Thermal Limit | 1mm | - | 7mm | 3.5mm | 900μm | No | ROHS3 Compliant | Lead Free |