- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Limit | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Power Fail Detection | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Applications | Voltage - Supply | Number of Channels | Operating Supply Current | Current - Output (Max) | Current - Supply | Internal Switch(s) | Programmable Features | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5958LETN T Analog Devices | In Stock | - | - | Surface Mount | 56-WFQFN Exposed Pad | 56-TQFN (7x7) | MAX5958 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | - | Hot Plug Controller | PCI Express® | 3V ~ 3.6V, 10.8V ~ 13.2V | 9 | - | - | - | Both | Current Limit, Fault Timeout | - | Latched Fault, SMBus, Thermal Limit, UVLO | ||
![]() MAX5939RESA Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5939 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C | - | Hot Swap Controller | -48V | -80V ~ -20V | 1 | - | - | 700 µA | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | ||
![]() MAX5906EEE Analog Devices | 34 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX5906 | Adjustable | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Yes | Active | 13.2 V | 1 V | -40°C ~ 85°C | VariableSpeed/BiLevel™ | Hot Swap Controller, Sequencer | PCI Express® | 1V ~ 13.2V | 2 | 2.9 mA | - | 1.2 mA | No | Circuit Breaker, Current Limit, Fault Timeout | Controllers & Switches | Auto Retry, UVLO | ||
![]() MAX34565ETB T Analog Devices | 1111 |
| Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | MAX34565 | Adjustable | + 150 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | No | Active | 13.2 V | 9 V | -40°C ~ 150°C | - | Hot Swap Controller | PCI Express® | 9V ~ 13.2V | 1 | 2.25 mA | 3.6A | 1.6 mA | Yes | Current Limit, Slew Rate | Controllers & Switches | Latched Fault, OVP, Thermal Limit, UVLO | ||
![]() UCC2913D Unitrode | 41 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | UCC2913 | - | - | Unitrode | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | Hot Swap Controller | -48V | - | 1 | - | - | 1 mA | No | Circuit Breaker, Current Limit, Fault Timeout | - | Auto Retry, UVLO | ||
![]() MAX5916AUUI T Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | MAX5916 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | 0°C ~ 85°C | - | Hot Swap Controller | PCI | 10.8V ~ 13.2V | 5 | - | 205mA, 1A | 2.5 mA | Both | Circuit Breaker, Current Limit | - | Auto Retry, Fault Timeout, Thermal Limit, UVLO | ||
![]() MAX5903LBETT T Analog Devices | 2008 |
| Datasheet | - | - | - | MAX590 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Strip | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5902LBEUT T Analog Devices | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | SOT-6 | MAX5902 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | Simple Swapper™ | Hot Swap Controller | General Purpose | 9V ~ 72V | 1 | - | - | 1 mA | No | UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | ||
![]() MAX5956AUEE Analog Devices | 33 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX5956 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | 0°C ~ 85°C | VariableSpeed/BiLevel™ | Hot Swap Controller, Monitor | General Purpose | 1V ~ 13.2V | 2 | - | - | 1.2 mA | No | Circuit Breaker, Current Limit, Fault Timeout | - | Auto Retry | ||
![]() MAX15090EWI TW Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-WFBGA, WLBGA | 28-WLP (2.07x3.53) | MAX15090 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | Hot Swap Controller | General Purpose | 2.7V ~ 18V | 1 | - | 12A | 500 µA | Yes | Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | - | Latched Fault, Thermal Limit | ||
![]() MAX5970ETX Analog Devices | In Stock | - | Datasheet | Surface Mount | 36-WFQFN Exposed Pad | 36-TQFN (6x6) | MAX5970 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Active | - | - | -40°C ~ 85°C | VariableSpeed/BiLevel™ | Hot Swap Controller, Monitor | PCI Express® | 2.7V ~ 16V | 2 | - | - | 2.5 mA | No | Auto Retry, Circuit Breaker, Latched Fault, OVP, Slew Rate, UVLO | - | I²C | ||
![]() MAX5937LCESA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5937 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | Load Probe™ | Hot Swap Controller | -48V | -80V ~ -10V | 1 | - | - | 950 µA | No | Slew Rate, UVLO | - | Fault Timeout, Latched Fault | ||
![]() MAX4272ESA TG077 Analog Devices | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX427 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | - | Obsolete | - | - | -40°C ~ 85°C | DualSpeed/BiLevel™ | Hot Swap Controller | General Purpose | 2.7V ~ 13.2V | 1 | - | - | 600 µA | No | Circuit Breaker, Current Limit, Fault Timeout | - | Auto Retry, OVP, UVLO | ||
![]() MAX5903ABEUT T Analog Devices | 15 |
| Datasheet | Surface Mount | SOT-23-6 | SOT-6 | MAX5903 | Adjustable | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Yes | Active | 72 V | 9 V | -40°C ~ 85°C | Simple Swapper™ | Hot Swap Controller | General Purpose | 9V ~ 72V | 1 | 1 mA | - | 1 mA | No | UVLO | Controllers & Switches | Auto Retry, Fault Timeout, Thermal Limit | ||
![]() MAX5901NNETT Analog Devices | In Stock | - | Datasheet | Surface Mount | 6-WDFN Exposed Pad | 6-TDFN-EP (3x3) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C (TA) | Simple Swapper™ | Hot Swap Controller | Networking | -9V ~ -100V | 1 | - | - | 500 µA | Yes | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO | - | Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO | ||
![]() MAX5939IESA Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5939 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C | - | Hot Swap Controller | -48V | -80V ~ -20V | 1 | - | - | 700 µA | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | ||
![]() MAX5957AETN T Analog Devices | In Stock | - | Datasheet | Surface Mount | 56-WFQFN Exposed Pad | 56-TQFN (7x7) | MAX5957 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | - | Hot Plug Controller | PCI Express® | 3V ~ 3.6V, 10.8V ~ 13.2V | 9 | - | - | - | Both | Current Limit, Fault Timeout | - | Auto Retry, SMBus, Thermal Limit, UVLO | ||
![]() MAX5916UUI Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | MAX5916 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | 0°C ~ 85°C | - | Hot Swap Controller | PCI | 10.8V ~ 13.2V | 5 | - | 205mA, 1A | 2.5 mA | Both | Circuit Breaker, Current Limit | - | Auto Retry, Fault Timeout, Thermal Limit, UVLO | ||
![]() MAX5936LCESA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX5936 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C | Load Probe™ | Hot Swap Controller | -48V | -80V ~ -10V | 1 | - | - | 950 µA | No | Slew Rate, UVLO | - | Fault Timeout, Latched Fault | ||
![]() MD5021T-7062 Shindengen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |