- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current Limit | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Power Fail Detection | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Technology | Voltage - Supply | Number of Channels | Number of Circuits | Operating Supply Current | Current - Output (Max) | Power - Max | Current - Supply | Clamping Voltage | Internal Switch(s) | Standards | Programmable Features | Voltage - Clamping | Product | Features | Auxiliary Sense | Input Voltage | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX366ESA T Analog Devices | 42 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX366 | 2.5 A | PRODUCTION (Last Updated: 3 weeks ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | No | Active | Compliant | 36 V | 4.5 V | - | Tape & Reel | - | - | 85 °C | -40 °C | General Purpose | 471 mW | Mixed Technology | - | 3 Channel | 3 | 1 uA | - | - | - | 40 V | - | - | - | ±40V | Controllers & Switches | - | - | - | No | ||
![]() MAX5947AESA Analog Devices | 116 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX5947 | Programmable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Yes | Active | - | 80 V | 9 V | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | General Purpose | - | - | 9V ~ 80V | 1 | - | 1.4 mA | - | - | 1.4 mA | - | No | - | Current Limit, Fault Timeout, OVP, UVLO | - | Controllers & Switches | Latched Fault, Thermal Limit | - | - | - | ||
![]() MAX5903NNEUT T Analog Devices | 2500 |
| Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX5903 | Adjustable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | No | Active | - | 72 V | 9 V | -40°C ~ 85°C | - | Simple Swapper™ | Hot Swap Controller | - | - | General Purpose | - | - | 9V ~ 72V | 1 | - | 1 mA | - | - | 1 mA | - | No | - | UVLO | - | Controllers & Switches | Thermal Limit | - | - | - | ||
![]() MAX5977BETP Analog Devices | 161 |
| Datasheet | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x4) | MAX5977 | Programmable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Yes | Active | - | 16 V | 1 V | -40°C ~ 85°C | - | VariableSpeed/BiLevel™ | Hot Swap Controller | - | - | General Purpose | - | - | 2.7V ~ 16V | 1 | - | 734 uA | - | - | 734 µA | - | No | - | Circuit Breaker, OVP, UVLO | - | Controllers & Switches | Latched Fault | - | - | - | ||
![]() MAX5900NNEUT T Analog Devices | 1876 |
| Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX5900 | Adjustable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | Yes | Active | - | - 9 V | - 100 V | -40°C ~ 85°C | - | Simple Swapper™ | Hot Swap Controller | - | - | -48V | - | - | -100V ~ -9V | 1 | - | 500 uA | - | - | 500 µA | - | No | - | UVLO | - | Controllers & Switches | Fault Timeout, Thermal Limit | - | - | - | ||
![]() MAX5982BETE Analog Devices | 42 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX5982 | 1.7 A to 2.1 A | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Box | Yes | Active | - | 60 V | 31 V | -40°C ~ 85°C | - | - | Controller (PD) | - | - | - | - | - | 36.6V ~ 60V | 1 | - | 550 uA | - | 70 W | 250µA | - | Yes | 802.3at (PoE+), 802.3af (PoE) | - | - | Power Distribution | - | Yes | - | - | ||
![]() MAX5981BETE Analog Devices | 12 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX5981 | 720 mA to 880 mA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | - | Active | - | 60 V | 31 V | -40°C ~ 85°C | - | - | Controller (PD) | - | - | - | - | - | 36.6V ~ 60V | 1 | - | 270 uA | - | 25.5 W | 270µA | - | Yes | 802.3at (PoE+), 802.3af (PoE) | - | - | PoE / LAN Solutions | - | Yes | - | - | ||
![]() MAX5971AETI Analog Devices | 1094 |
| Datasheet | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | MAX5971 | Programmable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Yes | Active | - | 60 V | 32 V | -40°C ~ 85°C | - | - | Controller (PSE) | - | - | - | - | - | 32V ~ 60V | 1 | - | 2.5 mA | - | 40 W | 2.5mA | - | Yes | 802.3at (PoE+), 802.3af (PoE) | - | - | PoE / LAN Solutions | - | No | - | - | ||
![]() MAX5924DEUB Analog Devices | 33 |
| Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX5924 | 37 uA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Yes | Active | - | 13.2 V | 2.7 V | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | General Purpose | - | - | 1V ~ 13.2V | 1 | - | 1.5 mA | - | - | 1.5 mA | - | No | - | Circuit Breaker, Slew Rate, Turn On Voltage | - | Controllers & Switches | Auto Retry, Fault Timeout, UVLO | - | - | - | ||
![]() MAX5921FESA T Analog Devices | 3012 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX5921 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | Tape & Reel (TR) | - | Active | - | 80 V | 20 V | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | -48V | - | - | -80V ~ -20V | 1 | - | 700 uA | - | - | 700 µA | - | No | - | Circuit Breaker, Current Limit, OVP, UVLO | - | Controllers & Switches | Auto Retry, Fault Timeout, Thermal Limit | - | - | - | ||
![]() MAX4370ESA T Analog Devices | 12 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX4370 | Programmable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | 13.2 V | 2.7 V | -40°C ~ 85°C | - | DualSpeed/BiLevel™ | Hot Swap Controller | - | - | General Purpose | - | - | 2.7V ~ 13.2V | 1 | - | 600 uA | - | - | 600 µA | - | No | - | Circuit Breaker, Current Limit, Fault Timeout | - | Controllers & Switches | Latched Fault, OVP, UVLO | - | - | - | ||
![]() MAX5958AETN T Analog Devices | In Stock | - | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | 56-TQFN (7x7) | MAX5958 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | Hot Plug Controller | - | - | PCI Express® | - | - | 3V ~ 3.6V, 10.8V ~ 13.2V | 9 | - | - | - | - | - | - | Both | - | Current Limit, Fault Timeout | - | - | Auto Retry, SMBus, Thermal Limit, UVLO | - | - | - | ||
![]() UCC2921N Unitrode | 2931 |
| - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | UCC292 | - | - | - | Unitrode | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | General Purpose | - | - | -48V | 1 | - | - | - | - | 1 mA | - | No | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | - | - | UVLO | - | - | - | ||
![]() MAX5932ESA T Analog Devices | 2178 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX5932 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | - | Active | - | 80 V | 9 V | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | General Purpose | - | - | 9V ~ 80V | 1 | - | - | - | - | 1.4 mA | - | No | - | Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | - | Controllers & Switches | Latched Fault | - | - | - | ||
![]() L-ASC10-1SG48IES Lattice Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5905USA T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX5905 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | 0°C ~ 85°C | - | VariableSpeed/BiLevel™ | Hot Swap Controller, Sequencer | - | - | PCI Express® | - | - | 1V ~ 13.2V | 2 | - | - | - | - | 1.2 mA | - | No | - | Circuit Breaker, Current Limit, Fault Timeout | - | - | Latched Fault, UVLO | - | - | - | ||
![]() MAX5900NNETT Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-TDFN (3x3) | MAX590 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 85°C | - | Simple Swapper™ | Hot Swap Controller | - | - | -48V | - | - | -100V ~ -9V | 1 | - | - | - | - | 500 µA | - | No | - | UVLO | - | - | Fault Timeout, Thermal Limit | - | - | - | ||
![]() MAX5915AEUI T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | MAX5915 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | PCI | - | - | 10.8V ~ 13.2V | 5 | - | - | 205mA, 1A | - | 2.5 mA | - | Both | - | Circuit Breaker, Current Limit | - | - | Fault Timeout, Latched Fault, Thermal Limit, UVLO | - | - | - | ||
![]() MAX15090AEWI T Analog Devices | 32 |
| Datasheet | - | Surface Mount | 28-WFBGA, WLBGA | - | 28-WLP (2.07x3.53) | MAX15090 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | -40°C ~ 85°C | - | VariableSpeed/BiLevel™ | Hot Swap Controller | - | - | General Purpose | - | - | 2.7V ~ 18V | 1 | - | - | 12A | - | 500 µA | - | Yes | - | Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | - | - | Auto Retry, Thermal Limit | - | - | - | ||
![]() MAX5959LECS T Analog Devices | In Stock | - | - | - | Surface Mount | 80-TQFP | - | 80-TQFP (12x12) | MAX5959 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | Hot Plug Controller | - | - | PCI Express® | - | - | 3V ~ 3.6V, 10.8V ~ 13.2V | 12 | - | - | - | - | - | - | Both | - | Current Limit, Fault Timeout | - | - | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - |