- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Case | Certificates | Collector-emitter voltage | CTR@If | Gross weight | Insulation voltage | Kind of output | Manufacturer series | Max. off-state voltage | Mounting | Transfer rate | Turn-off time | Turn-on time | Type of optocoupler | Operating Temperature | Packaging | Part Status | Type | Applications | Frequency | Number of Outputs | Number of channels | Voltage - Output | Topology | Slew rate | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS92201DRVR Texas Instruments | 27 |
| - | Surface Mount | 6-WDFN Exposed Pad | 6-WSON (2x2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | DC DC Regulator | Camera Flash | 1.5MHz | 1 | - | 0.6V ~ 5.5V | Step-Down (Buck) | - | 1.5A | Yes | PWM | 5.5V | 2.5V | ||
![]() TCET1108G VISHAY | 30 | - | - | - | - | - | DIP4 | RoHS compliant | 70V | 130-260%@5mA | 0.3g | 5kV | transistor | TCET1100 | 6V | THT | - | 4.7µs | 3µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() CNY17G-2 VISHAY | 200000 | - | - | - | - | - | DIP6 | RoHS compliant | 70V | 63-125%@10mA | 0.369g | 5.3kV | transistor | - | - | THT | - | 23µs | 4.2µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() CNY17F-4X007T VISHAY | 1600 |
| - | - | - | - | Gull wing 6 | RoHS compliant | 70V | 160-320%@10mA | 0.485g | 5.3kV | transistor | CNY17F | - | SMD | - | 25µs | 6µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() VOL628A-3X001T VISHAY | 1213 |
| - | - | - | - | SOP4L | RoHS compliant | 80V | 100-200%@1mA | 0.156g | 5kV | transistor | - | - | SMD | - | 4µs | 6µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() VOD217T VISHAY | 19603 |
| - | - | - | - | SO8 | RoHS compliant | 80V | 100-120%@1mA | 0.214g | 5.3kV | transistor | - | - | SMD | - | 2.3µs | 3µs | optocoupler | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | ||
![]() SFH691AT VISHAY | 6978 |
| - | - | - | - | SOP4 | RoHS compliant | 70V | 50-300%@5mA | 0.136g | 3.75kV | transistor | - | - | SMD | - | 3µs | 5µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() SFH6106-5T VISHAY | 1995 |
| - | - | - | - | Gull wing 4 | RoHS compliant | 70V | 250-500%@10mA | 8.068g | 5.3kV | transistor | - | - | SMD | - | 2.3µs | 3µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() SFH610A-2X001 VISHAY | 18 |
| - | - | - | - | DIP4 | RoHS compliant | 70V | 63-125%@5mA | 0.239g | 5.3kV | transistor | - | - | THT | - | 2.3µs | 4.2µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() SFH6156-4 VISHAY | 500000 |
| - | - | - | - | Gull wing 4 | RoHS compliant | 70V | 160-320%@10mA | 0.226g | 5.3kV | transistor | - | - | SMD | - | 2.3µs | 3µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() SFH615A-3X008T VISHAY | 1710 |
| - | - | - | - | Gull wing 4 | RoHS compliant | 70V | 100-200%@10mA | 0.322g | 5.3kV | transistor | - | - | SMD | - | 2.3µs | 4.2µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() SFH6345-X007 VISHAY | 15 |
| - | - | - | - | Gull wing 8 | RoHS compliant | 25V | 19-30%@16mA | 0.492g | 5.3kV | transistor | - | - | SMD | 1Mbps | 0.3µs | 0.3µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | 15kV/μs | - | - | - | - | - | ||
![]() SFH615A-3X016 VISHAY | 12000 | - | - | - | - | - | DIP4 | RoHS compliant | 70V | 100-200%@10mA | 0.228g | 5.3kV | transistor | - | - | THT | - | 2.3µs | 4.2µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() SFH615AA-X007 VISHAY | 500 | - | - | - | - | - | Gull wing 4 | RoHS compliant | 70V | 50-600%@5mA | 0.23g | 5.3kV | transistor | - | - | SMD | - | 2.3µs | 3µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() VO610A-3X007T VISHAY | 33630 | - | - | - | - | - | Gull wing 4 | RoHS compliant | - | 100-200%@10mA | 0.5g | 5kV | transistor | - | - | SMD | - | - | - | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() SFH6345-X009T VISHAY | 13667 | - | - | - | - | - | Gull wing 8 | RoHS compliant | 25V | 30%@16mA | 0.56g | 5.3kV | transistor | - | - | SMD | 1Mbps | 0.3µs | 0.3µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | 15kV/μs | - | - | - | - | - | ||
![]() VO617A-1 VISHAY | 8750 | - | - | - | - | - | DIP4 | RoHS compliant | 80V | 40-80%@5mA | 0.241g | 5.3kV | transistor | - | - | THT | - | 25µs | 6µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() VOS615A-3X001T VISHAY | 15526 |
| - | - | - | - | SSOP4 | RoHS compliant | 80V | 100-200%@10mA | 0.114g | 3.75kV | transistor | VOS615A | - | SMD | - | 18µs | 4µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() VOS615A-X001T VISHAY | 45 |
| - | - | - | - | SSOP4 | RoHS compliant | 80V | 40-600%@10mA | 0.101g | 3.75kV | transistor | VOS615A | - | SMD | - | 18µs | 4µs | optocoupler | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() SFH6319T VISHAY | 8570 | - | - | - | - | - | SO8 | RoHS compliant | - | 400-3500%@0.5mA | 0.5g | 4kV | Darlington | - | - | SMD | - | - | - | optocoupler | - | - | - | - | - | - | - | 1 | - | - | 1kV/μs | - | - | - | - | - |