- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Case | Certificates | Collector current | Collector-emitter voltage | CTR@If | Gross weight | Insulation voltage | Kind of output | Max. off-state voltage | Mounting | Trigger current | Turn-off time | Turn-on time | Type of optocoupler | Output voltage | Number of channels | Slew rate |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH6106-2T VISHAY | 6519 | - | - | - | Gull wing 4 | RoHS compliant | - | 70V | 63-125%@10mA | 0.325g | 5.3kV | transistor | - | SMD | - | 2.3µs | 3µs | optocoupler | - | 1 | - | ||
![]() SFH615A-3X001 VISHAY | In Stock | - | - | - | DIP4 | RoHS compliant | - | 70V | 100-200%@10mA | 0.23g | 5.3kV | transistor | - | THT | - | 23µs | 4.2µs | optocoupler | - | 1 | - | ||
![]() SFH615A-2 VISHAY | 5 |
| - | - | DIP4 | RoHS compliant | - | 70V | 63-125%@5mA | 0.228g | 5.3kV | transistor | - | THT | - | 2.3µs | 4.2µs | optocoupler | - | 1 | - | ||
![]() SFH617A-2X006 VISHAY | 12000 | - | - | - | DIP4 | RoHS compliant | - | 70V | 63-125%@5mA | 0.235g | 5.3kV | transistor | - | THT | - | 2.3µs | 4.2µs | optocoupler | - | 1 | - | ||
![]() TCDT1100G VISHAY | 20000 | - | - | - | DIP6 | RoHS compliant | - | 32V | 40%@10mA | 0.366g | 3.75kV | transistor | - | THT | - | 7µs | 11µs | optocoupler | - | 1 | - | ||
![]() SFH618A-2 VISHAY | 5500 | - | - | - | DIP4 | RoHS compliant | - | 55V | 63-125%@1mA | 0.249g | 5.3kV | transistor | - | THT | - | 5.5µs | 6µs | optocoupler | - | 1 | - | ||
![]() SFH6186-4T VISHAY | 20 |
| - | - | Gull wing 4 | - | - | 55V | 160-320%@1mA | 0.307g | 5.3kV | transistor | - | SMD | - | 5.5µs | 6µs | optocoupler | - | 1 | - | ||
![]() TLP292-4(4LGBTPE(T TOSHIBA | In Stock | - | - | - | SO16 | RoHS compliant | 50mA | 80V | - | 0.273g | 3.75kV | - | - | SMD | - | 3µs | 3µs | optocoupler | - | 4 | - | ||
![]() TLP293-4(4LGBTRE(T TOSHIBA | In Stock | - | - | - | SO16 | RoHS compliant | 50mA | 80V | - | 0.1g | 3.75kV | - | - | SMD | - | 3µs | 3µs | optocoupler | - | 4 | - | ||
![]() TLP388(GB-TPR.E(T TOSHIBA | In Stock | - | - | - | SO6L | RoHS compliant | 50mA | 350V | - | 0.1g | 5kV | - | - | SMD | - | 3µs | 3µs | optocoupler | - | 1 | - | ||
![]() TLP293-4(4LGBTPE(T TOSHIBA | In Stock | - | - | - | SO16 | RoHS compliant | 50mA | 80V | - | 0.304g | 3.75kV | - | - | SMD | - | 3µs | 3µs | optocoupler | - | 4 | - | ||
![]() TLP183(GR-TPR.E(T TOSHIBA | In Stock | - | - | - | SO6 | RoHS compliant | 50mA | 80V | - | 0.1g | 3.75kV | transistor | 5V | SMD | - | 3µs | 3µs | optocoupler | - | 1 | - | ||
![]() TLP2719(D4-TP4.E(O TOSHIBA | In Stock | - | - | - | SO6 | RoHS compliant | - | - | - | 0.1g | 5kV | open collector | 800mV | SMD | - | 850ns | 2µs | optocoupler | -0.5...20V | 1 | - | ||
![]() TLP188(TPR.E(T TOSHIBA | In Stock | - | - | - | SO6 | RoHS compliant | 50mA | 350V | - | 0.1g | 3.75kV | transistor | - | SMD | - | 3µs | 3µs | optocoupler | - | 1 | - | ||
![]() TLP5231(E(O TOSHIBA | In Stock | - | - | - | SO16L | RoHS compliant | - | - | - | 0.1g | 5kV | IGBT driver | - | SMD | 3.5mA | - | - | optocoupler | - | 1 | 25kV/μs | ||
![]() TLP5774(D4-TP4.E(O TOSHIBA | In Stock | - | - | - | SO6L | RoHS compliant | 2mA | - | - | 0.1g | 5kV | totem pole | - | SMD | - | 8ns | 15ns | optocoupler | - | 1 | 35kV/μs | ||
![]() TLP5754H(TP.E(T TOSHIBA | 242 | - | - | 6 | SO6L | RoHS compliant | - | - | - | 0.1g | 5kV | totem pole | - | SMD | - | 8ns | 15ns | optocoupler | - | 1 | 35kV/μs | ||
![]() TLP5702H(D4TP4.E(T TOSHIBA | In Stock | - | - | - | SO6L | RoHS compliant | - | - | - | 0.1g | 5kV | totem pole | - | SMD | - | 50ns | 37ns | optocoupler | - | 1 | 50kV/μs | ||
![]() TLP620M(GB.E(O TOSHIBA | In Stock | - | - | - | DIP4 | RoHS compliant | - | 80V | 50-600%@5mA | 0.1g | 5kV | transistor | - | THT | - | - | - | optocoupler | - | 1 | - | ||
![]() TLP5705H(D4-TP.E(T TOSHIBA | In Stock | - | - | - | SO6L | RoHS compliant | - | - | - | 0.1g | 5kV | totem pole | - | SMD | - | 50ns | 37ns | optocoupler | - | 1 | 50kV/μs |