- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Collector-emitter voltage | Conform to the norm | Conform to the norm1 | CTR@If | Gross weight | Insulation voltage | Integrated circuit features | Kind of integrated circuit | Kind of output | Kind of package | Kind of package1 | Manufacturer series | Max. off-state voltage | Mounting | Turn-off time | Turn-on time | Type of integrated circuit | Type of optocoupler | Operating temperature | Supply voltage | Number of channels | Output current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K827PH VISHAY | 500 | - | - | DIP8 | RoHS compliant | 70V | - | - | 50-600%@60mA | 0.511g | 5kV | - | - | transistor | - | - | - | - | THT | 5µs | 6µs | - | optocoupler | - | - | 2 | - | ||
![]() TCMD1000 VISHAY | 3268 |
| - | SOP4 | RoHS compliant | 35V | - | - | 600%@60mA | 0.104g | 3.75kV | - | - | Darlington | - | - | - | - | SMD | 0.25ms | 0.3ms | - | optocoupler | - | - | 1 | - | ||
![]() SFH620A-2 VISHAY | 285 |
| - | DIP4 | RoHS compliant | 70V | - | - | 63-200%@10mA | 0.239g | 5.3kV | - | - | transistor | - | - | - | - | THT | 2.3µs | 3µs | - | optocoupler | - | - | 1 | - | ||
![]() SFH6186-2 VISHAY | 90000 | - | - | Gull wing 4 | RoHS compliant | 55V | - | - | 63-120%@1mA | 0.228g | 5.3kV | - | - | transistor | - | - | - | - | SMD | 5.5µs | 6µs | - | optocoupler | - | - | 1 | - | ||
![]() SFH615A-4X017T VISHAY | 50 |
| - | Gull wing 4 | RoHS compliant | 70V | - | - | 160-320%@60mA | 0.349g | 5.3kV | - | - | transistor | - | - | - | - | SMD | 2.3µs | 3µs | - | optocoupler | - | - | 1 | - | ||
![]() TCET1100G VISHAY | 4000 | - | - | DIP4 | RoHS compliant | 70V | - | - | 50-600%@5mA | 0.224g | 5kV | - | - | transistor | - | - | TCET1100G | - | THT | 4.7µs | 3µs | - | optocoupler | - | - | 1 | - | ||
![]() WS2811M MSOP8 WORLDSEMI | In Stock | - | - | MSOP8 | RoHS compliant | - | - | - | - | 0.065g | - | PWM | LED controller | - | reel | tape | WS28XX | - | SMD | - | - | driver | - | -40...85°C | 6...7V DC | 3 | 18.5mA | ||
![]() CNY17-3X006 VISHAY | 12420 | - | - | DIP6 | RoHS compliant | 70V | - | - | 100-200%@10mA | 0.357g | 5.3kV | - | - | transistor | - | - | CNY17 | - | THT | 23µs | 4.2µs | - | optocoupler | - | - | 1 | - | ||
![]() SFH6286-2T VISHAY | 1215 |
| - | Gull wing 4 | RoHS compliant | 55V | - | - | 63-200%@1mA | 0.33g | 5.3kV | - | - | transistor | - | - | - | - | SMD | 5.5µs | 6µs | - | optocoupler | - | - | 1 | - | ||
![]() SFH1690AT VISHAY | 2000 |
| - | SOP4 | RoHS compliant | 70V | - | - | 50-150%@5mA | 0.137g | 3.75kV | - | - | transistor | - | - | SFH1690 | - | SMD | 4µs | 3µs | - | optocoupler | - | - | 1 | - | ||
![]() SFH6186-3X001T VISHAY | 7500 | - | - | Gull wing 4 | RoHS compliant | 55V | - | - | 100-200%@1mA | 0.355g | 5.3kV | - | - | transistor | - | - | - | - | SMD | 5.5µs | 6µs | - | optocoupler | - | - | 1 | - | ||
![]() SFH6206-3T VISHAY | 1050 |
| - | Gull wing 4 | RoHS compliant | 70V | - | - | 100-320%@10mA | 0.249g | 5.3kV | - | - | transistor | - | - | - | - | SMD | 2.3µs | 3µs | - | optocoupler | - | - | 1 | - | ||
![]() SFH6156-4X001T VISHAY | 160 | - | - | Gull wing 4 | RoHS compliant | 70V | - | - | 160-320%@10mA | 0.323g | 5.3kV | - | - | transistor | - | - | - | - | SMD | 2.3µs | 3µs | - | optocoupler | - | - | 1 | - | ||
![]() CNY65ABST VISHAY | 459 | - | - | 4pin | RoHS compliant | 32V | - | - | 80-240%@5mA | 1.969g | 13.9kV | - | - | transistor | - | - | - | - | THT | 3µs | 5µs | - | optocoupler | - | - | 1 | - | ||
![]() CNY66B VISHAY | 6748 |
| - | 4pin | RoHS compliant | 32V | - | - | 100-200%@5mA | 1.467g | 13.9kV | - | - | transistor | - | - | - | - | THT | 3µs | 5µs | - | optocoupler | - | - | 1 | - | ||
![]() SFH6286-3T VISHAY | In Stock |
| - | Gull wing 4 | RoHS compliant | 55V | - | - | 100-320%@1mA | 0.314g | 5.3kV | - | - | transistor | - | - | - | - | SMD | 5.5µs | 6µs | - | optocoupler | - | - | 1 | - | ||
![]() VOMA618A-3X001T VISHAY | 1970 |
| - | SOP4 | RoHS compliant | 80V | UL | VDE | 100-200%@1mA | 0.1g | 3.75kV | - | - | transistor | - | - | VOMA618A | 5V | SMD | 6.6µs | 10µs | - | optocoupler | - | - | 1 | - | ||
![]() SFH6106-1X001T VISHAY | 38 |
| - | SMD4 | RoHS compliant | 70V | UL | VDE | 40-80%@10mA | 0.1g | 5.3kV | - | - | transistor | - | - | SFH6106 | 6V | SMD | 18µs | 3µs | - | optocoupler | - | - | 1 | - | ||
![]() SFH610A-3X016 VISHAY | In Stock | - | - | DIP4 | RoHS compliant | 70V | UL | VDE | 100-200%@10mA | 0.1g | 5.3kV | - | - | transistor | - | - | SFH610A | 6V | THT | 23µs | 4.2µs | - | optocoupler | - | - | 1 | - | ||
![]() VOM618A-X001T VISHAY | 6520 |
| - | SOP4 | RoHS compliant | 80V | UL | VDE | 50-600%@1mA | 0.1g | 3.75kV | - | - | transistor | - | - | VOM618A | 6V | SMD | 35µs | 8µs | - | optocoupler | - | - | 1 | - |