- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Collector-emitter voltage | Conform to the norm | Conform to the norm1 | CTR@If | Gross weight | Insulation voltage | Kind of output | Manufacturer series | Max. off-state voltage | Mounting | Transfer rate | Turn-off time | Turn-on time | Type of optocoupler | Output voltage | Number of channels |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VOS618A-8T VISHAY | 23567 |
| - | SSOP4 | RoHS compliant | 80V | UL | - | 130-260%@1mA | 0.117g | 3.75kV | transistor | VOS618A | 6V | SMD | - | 12µs | 14µs | optocoupler | - | 1 | ||
![]() VOS627A-3X001T VISHAY | 19984 |
| - | SSOP4 | RoHS compliant | 80V | UL | VDE | 100-200%@5mA | 0.1g | 3.75kV | transistor | VOS627A | 6V | SMD | - | 18µs | 4µs | optocoupler | - | 1 | ||
![]() SFH6345-X019T VISHAY | 87120 | - | - | SMD8 | RoHS compliant | - | UL | VDE | 19-30%@16mA | 0.1g | 5.3kV | transistor | SFH6345 | 3V | SMD | 1Mbps | 0.3µs | 0.3µs | optocoupler | -500mV...25V | 1 | ||
![]() VOS615A-4X001T VISHAY | 7540 | - | - | SSOP4 | RoHS compliant | 80V | UL | VDE | 160-320%@10mA | 0.1g | 3.75kV | transistor | VOS615A | 6V | SMD | - | 18µs | 4µs | optocoupler | - | 1 | ||
![]() ILD620GB-X009T VISHAY | 1574 |
| - | SMD8 | RoHS compliant | 70V | UL | - | 100-600%@5mA | 0.1g | 4.42kV | transistor | ILD620GB | 6V | SMD | - | 2.5µs | 4.3µs | optocoupler | - | 2 | ||
![]() VOS627A-2X001T VISHAY | 7500 |
| - | SSOP4 | RoHS compliant | 80V | UL | VDE | 63-125%@5mA | 0.1g | 3.75kV | transistor | VOS627A | 6V | SMD | - | 18µs | 4µs | optocoupler | - | 1 | ||
![]() MCT62H VISHAY | 801 |
| - | DIP8 | RoHS compliant | 70V | - | - | 100-200%@5mA | 0.1g | 5.3kV | transistor | MCT62H | 6V | THT | - | 5µs | 6µs | optocoupler | - | 2 | ||
![]() LH1262CACTR VISHAY | 13862 |
| - | SMD8 | RoHS compliant | - | UL | VDE | - | 0.1g | 5.3kV | SSR | LH1262CACTR | - | SMD | - | 90µs | 35µs | optocoupler | - | 2 | ||
![]() 4N25-X007T VISHAY | In Stock | - | - | SMD6 | RoHS compliant | 30V | UL | - | 20-50%@10mA | 0.1g | 5kV | transistor | 4N25 | 6V | SMD | - | 2µs | 2µs | optocoupler | - | 1 | ||
![]() MOC8102-X009 VISHAY | 11 |
| - | SMD6 | RoHS compliant | 30V | UL | - | 73-117%@10mA | 0.1g | 5.3kV | transistor | MOC8102 | 6V | SMD | - | 2.3µs | 3µs | optocoupler | - | 1 | ||
![]() SFH6156-3X001 VISHAY | 131 | - | - | SMD4 | RoHS compliant | 70V | UL | VDE | 100-200%@10mA | 0.1g | 5.3kV | transistor | SFH6156 | 6V | SMD | - | 23µs | 4.2µs | optocoupler | - | 1 | ||
![]() SFH618A-3X017T VISHAY | 6520 | - | - | SMD4 | RoHS compliant | 55V | UL | VDE | 100-200%@1mA | 0.1g | 5.3kV | transistor | SFH618A | 6V | SMD | - | 5.5µs | 6µs | optocoupler | - | 1 | ||
![]() SFH6106-4X001T VISHAY | 2045 |
| - | SMD4 | RoHS compliant | 70V | UL | VDE | 160-320%@10mA | 0.1g | 5.3kV | transistor | SFH6106 | 6V | SMD | - | 25µs | 6µs | optocoupler | - | 1 | ||
![]() SFH6286-2X001T VISHAY | 7540 | - | - | SFH6286 | RoHS compliant | 55V | UL | VDE | 63-200%@1mA | 0.1g | 4.42kV | transistor | SFH6286 | - | SMD | - | 5.5µs | 6µs | optocoupler | - | 1 | ||
![]() SFH615A-3X009T VISHAY | 14865 |
| - | SMD4 | RoHS compliant | 70V | UL | - | 100-200%@10mA | 0.1g | 5.3kV | transistor | SFH615A | 6V | SMD | - | 23µs | 4.2µs | optocoupler | - | 1 | ||
![]() SFH620A-2X007T VISHAY | 7540 |
| - | SMD4 | RoHS compliant | 70V | UL | - | 63-200%@10mA | 0.1g | 5.3kV | transistor | SFH620A | - | SMD | - | 2.3µs | 3µs | optocoupler | - | 1 | ||
![]() SFH620A-2X007 VISHAY | In Stock | - | - | SMD4 | RoHS compliant | 70V | UL | - | 63-200%@10mA | 0.1g | 5.3kV | transistor | SFH620A | - | SMD | - | 2.3µs | 3µs | optocoupler | - | 1 | ||
![]() SFH618A-5X016 VISHAY | 1462 |
| - | DIP4 | RoHS compliant | 55V | UL | VDE | 250-500%@1mA | 0.1g | 5.3kV | transistor | SFH618A | 6V | THT | - | 5.5µs | 6µs | optocoupler | - | 1 | ||
![]() SFH618A-3X006 VISHAY | 3543 | - | - | DIP4 | RoHS compliant | 55V | UL | - | 100-200%@1mA | 0.1g | 5.3kV | transistor | SFH618A | 6V | THT | - | 5.5µs | 6µs | optocoupler | - | 1 | ||
![]() SFH620A-2X017T VISHAY | 6520 | - | - | SMD4 | RoHS compliant | 70V | UL | VDE | 63-200%@10mA | 0.1g | 5.3kV | transistor | SFH620A | - | SMD | - | 2.3µs | 3µs | optocoupler | - | 1 |