- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Collector-emitter voltage | Conform to the norm | Conform to the norm1 | CTR@If | Gross weight | Insulation voltage | Kind of output | Manufacturer series | Max. off-state voltage | Mounting | Transfer rate | Turn-off time | Turn-on time | Type of optocoupler | Output voltage | Number of channels |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH6345-X001 VISHAY | 26000 |
| - | DIP8 | RoHS compliant | - | UL | VDE | 19-30%@16mA | 0.1g | 5.3kV | transistor | SFH6345 | 3V | THT | 1Mbps | 0.3µs | 0.3µs | optocoupler | -500mV...25V | 1 | ||
![]() SFH6206-2 VISHAY | 2352 |
| - | SMD4 | RoHS compliant | 70V | UL | - | 63-200%@10mA | 0.1g | 5.3kV | transistor | SFH6206 | - | SMD | - | 2.3µs | 3µs | optocoupler | - | 1 | ||
![]() SFH628A-3X001 VISHAY | 4000 | - | - | DIP4 | RoHS compliant | 55V | UL | VDE | 100-320%@1mA | 0.1g | 4.42kV | transistor | SFH628A | - | THT | - | 5.5µs | 6µs | optocoupler | - | 1 | ||
![]() SFH6186-4X001T VISHAY | 17466 |
| - | SMD4 | RoHS compliant | 55V | UL | VDE | 160-320%@1mA | 0.1g | 5.3kV | transistor | SFH6186 | 6V | SMD | - | 5.5µs | 6µs | optocoupler | - | 1 | ||
![]() TCLT1106 VISHAY | 5320 |
| - | SOP6-L5 | RoHS compliant | 70V | UL | VDE | 100-300%@5mA | 0.1g | 5kV | transistor | TCLT110. | 6V | SMD | - | 10µs | 9µs | optocoupler | - | 1 | ||
![]() SFH617A-2X019T VISHAY | 28866 |
| - | SMD4 | RoHS compliant | 70V | UL | VDE | 63-125%@10mA | 0.1g | 5.3kV | transistor | SFH617A | 6V | SMD | - | 23µs | 4.2µs | optocoupler | - | 1 | ||
![]() SFH628A-3X016 VISHAY | 3471 | - | - | DIP4 | RoHS compliant | 55V | UL | VDE | 100-320%@1mA | 0.1g | 4.42kV | transistor | SFH628A | - | THT | - | 5.5µs | 6µs | optocoupler | - | 1 | ||
![]() TCDT1101 VISHAY | In Stock | - | - | DIP6 | RoHS compliant | 32V | - | - | 40-80%@10mA | 0.1g | 5kV | transistor | TCDT110X | 5V | THT | - | 42.5µs | 25µs | optocoupler | - | 1 | ||
![]() TCMT1119 VISHAY | In Stock | - | - | SSOP4 | RoHS compliant | 70V | UL | VDE | 200-400%@5mA | 0.1g | 3.75kV | transistor | TCMT111. | 6V | SMD | - | 20µs | 3µs | optocoupler | - | 1 | ||
![]() TCLT1104 VISHAY | 5320 | - | - | SOP6-L5 | RoHS compliant | 70V | UL | VDE | 160-320%@10mA | 0.1g | 5kV | transistor | TCLT110. | 6V | SMD | - | 10µs | 9µs | optocoupler | - | 1 | ||
![]() SFH640-3X019T VISHAY | 42255 | - | - | SMD6 | RoHS compliant | 300V | UL | VDE | 100-200%@10mA | 0.1g | 5kV | transistor | SFH640 | 6V | SMD | - | 5µs | 4µs | optocoupler | - | 1 | ||
![]() TCMT4106 VISHAY | 90000 | - | - | SSOP16 | RoHS compliant | 70V | UL | VDE | 100-300%@5mA | 0.281g | 3.75kV | transistor | TCMT410. | 6V | SMD | - | 20µs | 3µs | optocoupler | - | 4 | ||
![]() SFH6286-4X001T VISHAY | 7540 |
| - | SFH6286 | RoHS compliant | 55V | UL | VDE | 160-500%@1mA | 0.1g | 4.42kV | transistor | SFH6286 | - | SMD | - | 5.5µs | 6µs | optocoupler | - | 1 | ||
![]() TCLT1102 VISHAY | 30000 |
| - | SOP6-L5 | RoHS compliant | 70V | UL | VDE | 63-125%@10mA | 0.1g | 5kV | transistor | TCLT110. | 6V | SMD | - | 10µs | 9µs | optocoupler | - | 1 | ||
![]() TCMT1600T3 VISHAY | 3000 |
| - | SOP4 | RoHS compliant | 70V | UL | VDE | 80-300%@5mA | 0.1g | 3.75kV | transistor | TCMT1600 | - | SMD | - | 18µs | 9µs | optocoupler | - | 1 | ||
![]() TCMT1113 VISHAY | 8570 | - | - | SSOP4 | RoHS compliant | 70V | UL | VDE | 100-200%@10mA | 0.1g | 3.75kV | transistor | TCMT111. | 6V | SMD | - | 20µs | 3µs | optocoupler | - | 1 | ||
![]() SFH618A-5X007T VISHAY | 1417 |
| - | SMD4 | RoHS compliant | 55V | UL | - | 250-500%@1mA | 0.1g | 5.3kV | transistor | SFH618A | 6V | SMD | - | 5.5µs | 6µs | optocoupler | - | 1 | ||
![]() TCET1113G VISHAY | 12000 | - | - | DIP4 | RoHS compliant | 70V | UL | VDE | 100-200%@10mA | 0.1g | 5kV | transistor | TCET1113 | 6V | THT | - | 10µs | 9µs | optocoupler | - | 1 | ||
![]() VO615A-3X006 VISHAY | 4000 |
| - | DIP4 | RoHS compliant | 70V | UL | - | 100-200%@10mA | 0.1g | 5kV | transistor | VO615A | 6V | THT | - | 10µs | 3µs | optocoupler | - | 1 | ||
![]() TCMT4606 VISHAY | 29 | - | - | SOP16 | RoHS compliant | 70V | UL | VDE | 100-300%@5mA | 0.1g | 3.75kV | transistor | TCMT4606 | - | SMD | - | 18µs | 9µs | optocoupler | - | 4 |