- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Power Supplies | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Max Output Voltage | Voltage - Output | Topology | Min Input Voltage | Control Mode | Output Current-Max | Max Input Voltage | Output Characteristics | Output Current per Channel | Control Technique | Min Output Voltage | Output Polarity | Input Characteristics | Max Output Power | Internal Switch(s) | High Level Output Current | fmax-Min | Dimming | Max Input Voltage (DC) | Min Input Voltage (DC) | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Data Input Mode | Nominal Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6268KLPTR-T Allegro MicroSystems | 4000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | DC DC Controller | Matte Tin (Sn) | Automotive, Backlight | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 100kHz~700kHz | 40 | A6268 | - | - | 1 | - | - | - | - | - | - | - | 5/40V | 50V | - | - | - | - | - | - | - | - | Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | No | - | - | PWM | - | - | 15 | - | 5V | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS92690Q1PWPR/NOPB Texas Instruments | 37 |
| - | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | DC DC Controller | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 350kHz~490kHz | - | TPS92690 | - | - | 1 | - | - | - | - | 5A | - | - | - | 75V | 4.5V | - | - | -1mA | 1mA | 2mA | 72V | - | Flyback, SEPIC, Step-Up (Boost) | 4.5V | CURRENT-MODE | - | 75V | - | - | FREQUENCY MODULATION | 3V | - | - | - | No | - | - | PWM | 75V | 4.5V | - | - | - | - | - | 12V | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS92210D Texas Instruments | 352 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 133kHz | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | AC DC Offline Switcher | Nickel/Palladium/Gold (Ni/Pd/Au) | Lighting | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 133kHz | - | TPS92210 | 8 | - | 1 | - | - | 60V | - | - | 20V | - | - | - | - | - | - | 3A | 3.7mA | 3mA | - | - | Flyback | 9V | - | - | 20V | - | - | - | - | - | STANDARD | - | No | - | - | Triac | - | - | 10 | - | - | NO | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM3555TLE/NOPB Texas Instruments | 40 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 12-WFBGA | - | 12 | - | 2MHz | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | DC DC Regulator | Tin/Silver/Copper (Sn/Ag/Cu) | Camera Flash | NO OF SEGMENTS CONSIDERED FOR 400 MILLI AMP | - | - | BOTTOM | BALL | 260 | 1 | 3.6V | 0.5mm | - | - | NOT SPECIFIED | LM3555 | - | - | 1 | Not Qualified | - | - | - | 400mA | - | - | 3.6V | - | - | 3.5mA | - | 500mA | 3.5mA | 3.5mA | - | 9.96V | Step-Up (Boost) | 2.5V | - | - | 5.5V | - | - | - | - | - | STANDARD | - | Yes | - | 0.4 MHz | I2C | - | - | 2 | - | - | NO | - | - | OVP | 675μm | - | 2mm | 1.8mm | 675μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LT3797EUKG#PBF Linear Technology/Analog Devices | 405 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 52-WFQFN Exposed Pad | - | 52 | - | - | - | -40°C~125°C TA | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 52 | - | EAR99 | DC DC Controller | Matte Tin (Sn) | Automotive, Lighting | - | - | - | QUAD | - | - | 1 | 24V | 0.5mm | - | 100kHz~1MHz | - | LT3797 | 52 | R-PQCCN-N47 | 3 | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | TRUE | STANDARD | - | No | - | - | Analog, PWM | - | - | 10 | - | 2.5V | NO | - | - | - | - | 0.8mm | 8mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() HV9961NG-G Microchip Technology | 25 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | - | - | -40°C~125°C TA | Tube | 2001 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | DC DC Controller | Matte Tin (Sn) - annealed | Backlight, Lighting, Signage | - | - | 1W | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 40 | HV9961 | - | - | - | - | - | - | - | - | - | - | - | 450V | 8V | - | 1W | - | - | - | - | - | Step-Down (Buck) | 8V | - | - | 450V | - | - | - | - | - | - | 1W | No | 165mA | - | Analog, PWM | - | - | 1 | - | - | NO | - | 12V | - | - | - | 9.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS92641PWPT/NOPB Texas Instruments | 165 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | DC DC Controller | Matte Tin (Sn) | Automotive | - | - | - | DUAL | GULL WING | 260 | 1 | 24V | - | - | 1MHz | - | TPS92641 | - | - | 1 | - | - | - | - | - | 12V | - | 24V | 85V | 7V | 100μA | - | - | 3mA | 2mA | - | - | Step-Down (Buck) | - | - | - | - | CONSTANT-CURRENT | - | - | - | - | STANDARD | - | No | - | - | Analog, PWM | - | - | 2 | - | 7V | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM3530UMX-40/NOPB Texas Instruments | 90 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 12-XFBGA | - | 12 | - | 500kHz | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | DC DC Regulator | Tin/Silver/Copper (Sn/Ag/Cu) | Backlight | - | - | - | BOTTOM | BALL | 260 | 1 | 3.6V | 0.4mm | - | - | - | LM3530 | - | - | 1 | - | - | - | - | - | - | - | 3/5V | 5.5V | 2.7V | 1.35mA | - | - | 1.35mA | 1.35mA | - | 40V | Step-Up (Boost) | - | - | - | - | - | - | - | - | - | STANDARD | - | Yes | - | - | PWM | - | - | 11 | - | 2.7V | NO | SERIAL | - | I2C | 470μm | - | 0m | 0m | 400μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ZXLD1356ET5TA Diodes Incorporated | 24000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | 6.293594mg | 500kHz | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | DC DC Regulator | Matte Tin (Sn) | Automotive, Lighting, Signage | - | - | 1W | DUAL | GULL WING | 260 | - | 24V | - | - | - | 40 | ZXLD1356 | 5 | - | 1 | - | 97 % | - | - | - | - | - | 24V | 60V | 6V | - | 1W | 550mA | 550mA | - | 60V | - | Step-Down (Buck) | 6V | - | - | 60V | - | 550mA | - | -300mV | - | - | - | Yes | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CL520N3-G Microchip Technology | 446 |
| Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | 453.59237mg | - | - | -40°C~125°C TJ | Bulk | 2005 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Linear | - | Lighting, Signage | - | - | - | SINGLE | FLAT | NOT APPLICABLE | 1 | - | - | 20mA | - | NOT APPLICABLE | CL520 | - | - | 1 | Not Qualified | - | - | - | 22mA | - | - | - | 90V | 4.75V | - | - | 20mA | - | - | 90V | 1V~90V | - | 4.75V | - | - | 90V | - | 20mA | - | 1V | - | - | - | - | - | - | - | - | - | 1 | - | - | NO | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS61181ARTER Texas Instruments | 24000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | DC DC Regulator | - | Backlight | - | 8542.39.00.01 | - | QUAD | - | 260 | 1 | 10.8V | 0.5mm | - | 1MHz | - | TPS61181 | 16 | - | 6 | - | - | - | - | 1.5A | - | - | 10.8V | 24V | 4.5V | - | - | - | 30mA | 2mA | - | 38V | Step-Up (Boost) | 5V | - | - | 24V | - | 30mA | - | - | - | STANDARD | - | Yes | - | 0.005 MHz | PWM | - | - | 60 | - | - | NO | - | - | - | 800μm | - | 3mm | 3mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LP5524TMX-5/NOPB Texas Instruments | 44474 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 9-WFBGA | - | 9 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | Linear | Tin/Silver/Copper (Sn/Ag/Cu) | Backlight | - | - | - | BOTTOM | BALL | 260 | 1 | 3.6V | - | - | - | - | LP5524 | - | - | - | - | - | - | - | - | - | - | 3.6V | 5.5V | 2.7V | - | - | 25.5mA | 210μA | 170μA | - | - | - | - | - | - | - | CONSTANT-CURRENT | - | - | - | - | STANDARD | - | Yes | - | - | PWM | - | - | 4 | - | 2.7V | NO | - | - | - | 675μm | - | 0m | 0m | 420μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LP8860HQVFPRQ1 Texas Instruments | 1 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 32-PowerLQFP | YES | 32 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 32 | - | EAR99 | DC DC Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive, Backlight, Lighting | - | - | - | QUAD | GULL WING | - | 1 | 3.3V | 0.8mm | - | 100kHz~2.2MHz | - | LP8860 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | No | - | - | PWM | - | - | 8 | 48V | 3V | NO | SERIAL | - | - | 1.6mm | - | 7mm | 7mm | 1.4mm | - | - | ROHS3 Compliant | - | ||
![]() NCV7691D10R2G ON Semiconductor | 4455 | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | - | - | Power Switch | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | PWM | - | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9624PW,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | - | - | Active | 1 (Unlimited) | 24 | - | - | Linear | - | Backlight | - | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 100kHz~1MHz | NOT SPECIFIED | PCA9624 | 24 | R-PDSO-G24 | 8 | Not Qualified | - | - | - | - | - | - | 2.5/5V | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 1 MHz | PWM | - | - | 8 | 5.5V | 2.3V | NO | SERIAL | - | - | - | 1.1mm | - | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCL30288BSNT1G ON Semiconductor | 2920 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 16 hours ago) | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 6 | - | - | AC DC Offline Switcher | Tin (Sn) | Lighting | - | - | - | DUAL | GULL WING | - | 1 | 12V | 0.95mm | - | - | - | - | - | R-PDSO-G6 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 4 | 26V | 8.8V | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2703MFX-ADJ/NOPB Texas Instruments | 30000 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | LM2703 | 5 | - | 1 | - | 80 % | - | Adjustable | - | 7V | 2.2V | - | - | - | 235μA | - | - | - | 235μA | - | 21V | Step-Up (Boost) | 2.2V | VOLTAGE-MODE | 0.4A | 7V | - | - | CONSTANT OFF TIME | - | - | - | - | Yes | - | - | - | - | - | - | - | 2.2V | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM3402MR/NOPB Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 16 hours ago) | - | Surface Mount | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | - | 8 | - | 1MHz | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | DC DC Regulator | Matte Tin (Sn) | Lighting | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | LM3402 | 8 | - | 1 | - | 96 % | - | Adjustable | 500mA | - | 24V | - | - | - | - | - | 500mA | 900μA | 600μA | 40V | - | Step-Down (Buck) | 6V | CURRENT-MODE | - | 42V | - | - | HYSTERETIC CURRENT MODE | 200mV | - | - | - | Yes | - | - | PWM | - | - | - | - | - | - | - | - | - | 1.7mm | - | 4.89mm | 3.9mm | 1.48mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM3559TLE/NOPB Texas Instruments | 50 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-WFBGA | - | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | DC DC Regulator | Tin/Silver/Copper (Sn/Ag/Cu) | Camera Flash | - | - | - | BOTTOM | BALL | 260 | 1 | 3.6V | 0.5mm | - | 2MHz | - | LM3559 | 16 | - | 2 | - | - | - | - | - | 5.5V | - | 3.6V | - | - | - | - | 1.8mA | 750μA | 650μA | - | 5V | Step-Up (Boost) | - | - | - | - | CONSTANT-CURRENT | - | - | - | - | STANDARD | - | Yes | - | - | I2C | - | - | 2 | - | 2.5V | NO | SERIAL | - | I2C, OVP | 675μm | - | 2.5mm | 2.3mm | 675μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2289C-34YD6-TR Microchip Technology | 5000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 23 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | 6 | - | - | DC DC Regulator | - | Backlight | - | - | - | DUAL | GULL WING | - | 1 | 3.6V | 0.95mm | - | 1.2MHz | - | MIC2289 | - | - | 1 | - | - | - | - | - | - | - | - | 10V | 2.5V | - | - | - | - | - | - | 34V | Step-Up (Boost) | - | - | - | - | - | 750mA | - | - | - | - | - | Yes | - | - | Analog, PWM | - | - | 6 | - | 2.5V | NO | - | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free |