- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Max Power Dissipation | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Number of Channels | Power Dissipation | Output Current | Max Supply Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | High Level Output Current | Low Level Output Current | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Features | Input Voltage | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6948BGWA T Analog Devices | 3021 |
| Datasheet | - | - | - | - | - | MAX694 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Strip | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16833DAUE/V T Analog Devices | 24 |
| Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP-EP | MAX16833 | - | 65 V | 5 V | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | Tape & Reel (TR) | 2.089 W | Active | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive, Lighting | Driver ICs | - | 100kHz ~ 1MHz | 1 | - | - | - | 1 Channel | - | - | - | 4 mA | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | No | - | - | Analog, PWM | - | 65V | 5V | - | 5 V to 65 V | - | ||
![]() LT3596EUHG Analog Devices | In Stock | - | - | - | Surface Mount | 52-WFQFN, 39 Leads, Exposed Pad | - | 52-QFN (5x8) | - | - | - | - | - | Analog Devices Inc. | - | - | Tube | - | Obsolete | - | -40°C ~ 125°C (TJ) | - | True Color PWM™ | DC DC Regulator | - | - | Backlight, Signage | - | - | 200kHz ~ 1MHz | 3 | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | 100mA | Yes | - | - | PWM | - | 55V | 6V | - | - | - | ||
![]() MAX16840ATE Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX16840 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | -40°C ~ 125°C (TA) | - | - | AC DC Offline Switcher | - | - | - | - | - | 300kHz | 1 | - | - | - | - | - | - | - | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | - | 800mA | Yes | - | - | Analog | - | 48V | 6.5V | - | - | - | ||
![]() MAX20090ATP/V TW Analog Devices | In Stock | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x4) | MAX200 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | - | Obsolete | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | DC DC Controller | - | - | - | - | - | 200kHz ~ 2.2MHz | 1 | - | - | - | - | - | - | - | - | 65V | SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | No | - | - | Analog, PWM | - | 65V | 5V | - | - | - | ||
![]() LM2759SDX/NOPB National Semiconductor | In Stock | - | - | - | Surface Mount | 12-WFDFN Exposed Pad | - | 12-WSON (3x3) | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | Active | - | -30°C ~ 85°C (TA) | - | - | DC DC Regulator | - | - | Camera Flash | - | - | 1MHz | 1 | - | - | - | - | - | - | - | - | 2V ~ 4V | Switched Capacitor (Charge Pump) | - | 1A (Flash) | Yes | - | - | I²C | - | 5.5V | 2.7V | - | - | - | ||
![]() MAX20050ATC/V TCMS Analog Devices | In Stock | - | - | - | Surface Mount | 12-WFDFN Exposed Pad | - | 12-TDFN (3x3) | MAX20050 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C | - | - | DC DC Regulator | - | - | Commercial & Industrial Lighting | - | - | 400kHz | 1 | - | - | - | - | - | - | - | - | 4.875V ~ 5.125V | Step-Down (Buck) | - | 2A | Yes | - | - | PWM | - | 65V | 4.5V | - | - | - | ||
![]() LM3502SQ-25/NOPB National Semiconductor | 2034 |
| - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16816ATJ T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | 32 | 32-TQFN (5x5) | MAX16816 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | -40°C ~ 125°C (TA) | - | - | DC DC Controller | 125 °C | -40 °C | Lighting, Signage | - | 2.758 W | 500 kHz | 1 | - | - | 76 V | - | 2.758 W | - | 4.5 mA | - | - | SEPIC | - | - | No | 67 mA | 76 mA | Analog, PWM | - | 76V | 5.9V | - | - | No | ||
![]() MAX8901AETA T Analog Devices | 2101 |
| Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN-EP (2x2) | MAX8901 | White LEDs | 5.5 V | 2.6 V | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 953 mW | Active | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | - | - | Backlight | Driver ICs | - | 750kHz | 1 | 750 kHz | 26 V | - | 1 Channel | - | 25 mA | - | 185 uA | 26V | Step-Up (Boost) | LED Lighting Drivers | 25mA | Yes | - | - | PWM | - | 5.5V | 2.6V | PWM Dimming, Constant Current | 2.6 V to 5.5 V | - | ||
![]() LP39542RL/NOPB National Semiconductor | 365 |
| - | - | Surface Mount | 36-WFBGA, DSBGA | - | 36-DSBGA (3.5x3.24) | LP39542 | - | - | - | - | National Semiconductor | - | - | Bulk | - | Active | - | -30°C ~ 85°C (TA) | - | - | DC DC Regulator | - | - | Backlight, Camera Flash | - | - | 2MHz | 13 | - | - | - | - | - | - | - | - | 4V ~ 5.3V | Step-Up (Boost) | - | 900mA (Switch) | Yes | - | - | PWM | - | 5.5V | 3V | - | - | - | ||
![]() MAX17061ETI TG05 Analog Devices | In Stock | - | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (4x4) | MAX170 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | - | - | Backlight | - | - | 1MHz | 8 | - | - | - | - | - | - | - | - | 5V | Step-Up (Boost) | - | 30mA | Yes | - | - | PWM | - | 26V | 4.5V | - | - | - | ||
![]() MAX8879ETG T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | MAX8879 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | - | - | Backlight, Camera Flash | - | - | 1MHz | 11 | - | - | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | 30mA, 100mA (Flash) | Yes | - | - | I²C | - | 5.5V | 2.7V | - | - | - | ||
![]() MAX1574ETB TGA8 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX157 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3405AXMKX/NOPB National Semiconductor | 3333 | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | Active | - | -40°C ~ 125°C (TJ) | - | - | DC DC Regulator | - | - | Lighting | - | - | 1.6MHz | 1 | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | 1A | Yes | - | - | PWM | - | 22V | 3V | - | - | - | ||
![]() MAX16812ATI/V Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-WFQFN Exposed Pad | 28 | 28-TQFN (5x5) | MAX16812 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | Compliant | -40°C ~ 125°C (TA) | Bulk | Automotive, AEC-Q100 | DC DC Regulator | 125 °C | -40 °C | Lighting | - | 2.759 W | 125kHz ~ 500kHz | 1 | - | - | 76 V | - | 2.759 W | - | 2.5 mA | - | - | SEPIC | - | 2A (Switch) | Yes | 300 µA | 80 µA | Analog, PWM | 2 | 76V | 5.5V | - | - | No | ||
![]() MAX17105ETG T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | MAX17105 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | - | - | Backlight | - | - | 500kHz ~ 2MHz | 8 | - | - | - | - | - | - | - | - | - | Step-Up (Boost) | - | 30mA | Yes | - | - | PWM | - | 28V | 6V | - | - | - | ||
![]() AS3691A-ZQFT OSRAM | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | AS3691 | - | - | - | - | ams OSRAM | - | - | Tray | - | Obsolete | - | -20°C ~ 85°C (TA) | - | - | Linear | - | - | Backlight, Lighting | - | - | - | 4 | - | - | - | - | - | - | - | - | 15V | - | - | 400mA | Yes | - | - | - | - | - | - | - | - | - | ||
![]() MAX17139ETL TC51 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX171 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1111-BSOU OSRAM | In Stock | - | - | - | Surface Mount | 6-UFBGA, WLCSP | - | 6-WLCSP (1.17x0.77) | - | - | - | - | - | ams OSRAM | - | - | Bulk | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | Linear | - | - | Backlight, Lighting | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.15V ~ 3.6V | - | - | - | Yes | - | - | Analog, PWM | - | 5V | - | - | - | - |