- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Voltage - Output | Input Voltage (Min) | Topology | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Current - Output / Channel | Interface IC Type | Switching Frequency-Max | Internal Switch(s) | fmax-Min | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Data Input Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP5009RUKR Texas Instruments | 10000 | - | Datasheet | 16 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | Linear | Nickel/Palladium/Gold (Ni/Pd/Au) | LED Lighting | - | QUAD | - | - | 1 | 3.3V | 0.4mm | 29kHz | - | LP5009 | - | S-PQCC-N20 | 12 | - | - | - | - | - | - | - | 0V~5.5V | - | Constant Current | - | - | - | - | - | - | - | No | 0.4 MHz | Analog, PWM | 9 | 5.5V | 2.7V | NO | SERIAL | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LP5012RUKR Texas Instruments | 10000 | - | - | 12 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | Linear | Nickel/Palladium/Gold (Ni/Pd/Au) | LED Lighting | - | QUAD | - | - | 1 | 3.3V | 0.4mm | 29kHz | - | LP5012 | - | S-PQCC-N20 | 12 | - | - | - | - | - | - | - | 0V~5.5V | - | Constant Current | - | - | - | - | - | - | - | No | 0.4 MHz | Analog, PWM | 12 | 5.5V | 2.7V | NO | SERIAL | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LP5018RSMR Texas Instruments | 10000 | - | Datasheet | 12 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 32 | - | Linear | Nickel/Palladium/Gold (Ni/Pd/Au) | Lighting | - | QUAD | - | - | 1 | 3.3V | 0.4mm | 15MHz | - | LP5018 | - | S-PQCC-N32 | 18 | - | - | - | - | - | - | - | 0V~5.5V | - | - | - | - | - | - | - | - | - | No | 0.4 MHz | I2C | 24 | 5.5V | 2.7V | NO | SERIAL | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() MAX8607ETD Maxim Integrated | 30 | - | Datasheet | 14 Weeks | - | - | YES | 85°C | -40°C | - | Strip | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 5V | 0.4mm | - | NOT SPECIFIED | - | 14 | S-XDSO-N14 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | SWITCHING CONTROLLER | - | 2.7V | - | 1.5A | 5.5V | PULSE WIDTH MODULATION | SINGLE | - | - | 1200kHz | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX8595XETA Maxim Integrated | 2550 | - | Datasheet | 14 Weeks | - | - | YES | 85°C | -40°C | - | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | - | 8 | S-XDSO-N8 | - | Not Qualified | - | 5.5V | - | INDUSTRIAL | 2.6V | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | 1 | - | - | NO | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC3490ES8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | DC DC Regulator | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | 1.3MHz | 30 | LTC3490 | 8 | R-PDSO-G8 | 1 | Not Qualified | - | - | 2.5V | - | - | - | 2.8V~4V | - | Step-Up (Boost) | - | - | - | - | - | - | - | Yes | - | Analog | 1 | 3.2V | 1V | NO | - | - | 4.9025mm | 3.9mm | ROHS3 Compliant | ||
![]() AL5892SP-13 Diodes Incorporated | 996 | - | Datasheet | 17 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Linear | - | Lighting | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | No | - | Triac | - | 11V | 7.5V | - | - | - | - | - | RoHS Compliant | ||
![]() AL8863SP-13 Diodes Incorporated | 20000 | - | Datasheet | 15 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | DC DC Controller | - | Commercial & Industrial Lighting | - | - | - | - | - | - | - | 50kHz~1MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | - | - | - | - | - | - | No | - | PWM | - | 60V | 4.5V | - | - | - | - | - | - | ||
![]() NCR320UX Nexperia USA Inc. | 6000 |
| Datasheet | 4 Weeks | Surface Mount | SC-74, SOT-457 | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | Linear | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | - | - | - | - | Yes | - | PWM | - | 16V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AL1698-20CS7-13 Diodes Incorporated | 2930 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~105°C TA | Digi-Reel® | - | - | - | - | Active | 1 (Unlimited) | - | - | AC DC Offline Switcher | - | Lighting | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | No | - | Triac | - | 10.5V | 7.1V | - | - | - | - | - | - | ||
![]() AL5814QMP-13 Diodes Incorporated | 658 |
| Datasheet | 17 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Linear | Matte Tin (Sn) | Lighting | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 4V | - | - | - | - | - | - | - | - | - | No | - | PWM | - | 60V | 4.5V | - | - | - | - | - | RoHS Compliant | ||
![]() AL8860QMP-13 Diodes Incorporated | 5000 | - | Datasheet | 17 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | DC DC Regulator | Matte Tin (Sn) | Lighting, Signage | - | - | - | - | - | - | - | 1MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | 36V | - | Step-Down (Buck) | - | - | - | - | - | - | - | Yes | - | Analog, PWM | - | 40V | 4.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AL3644CH12-7 Diodes Incorporated | 32 |
| Datasheet | 19 Weeks | Surface Mount | 12-UFBGA, WLBGA | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | DC DC Regulator | Matte Tin (Sn) | Camera Flash | - | - | - | - | - | - | - | 4MHz | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Step-Up (Boost) | - | - | - | - | - | - | - | Yes | - | I2C, PWM | - | 5V | 2.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AB-EZDC American Bright Optoelectronics Corporation | 1425 |
| Datasheet | 10 Weeks | Surface Mount | 6-WDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | AB-EZDC | - | - | Active | 3 (168 Hours) | - | - | Linear | - | LED Lighting | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1.6V~15V | - | Constant Current | - | - | - | - | - | - | - | No | - | PWM | - | 18V | 1.6V | - | - | - | - | - | RoHS Compliant | ||
![]() AL8843QSP-13 Diodes Incorporated | 22896 |
| Datasheet | 24 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | DC DC Regulator | - | Automotive | - | - | - | - | - | - | - | 1MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | - | - | - | - | - | - | Yes | - | Analog, PWM | - | 40V | 4.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() SLG7NT4082VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 12-WFDFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 12 | - | Power Switch | - | - | - | DUAL | - | - | 1 | 3.3V | 0.4mm | - | - | - | - | S-PDSO-N12 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 5 | 3.6V | 3V | NO | PARALLEL | 0.8mm | - | - | RoHS Compliant | ||
![]() LTC3218EDDB#TRPBF Linear Technology/Analog Devices | 29 |
| Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | DC DC Regulator | Matte Tin (Sn) | - | - | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | 1MHz | 30 | LTC3218 | 10 | - | 1 | Not Qualified | 3.6V | - | - | - | - | - | 5.3V | 2.9V | Switched Capacitor (Charge Pump) | - | 4.5V | - | DOUBLER INVERTER | - | - | - | Yes | - | - | - | 4.5V | 2.9V | - | - | 0.8mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() LTC3210EUD-2#TRPBF Linear Technology/Analog Devices | 42 |
| Datasheet | 16 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight | - | QUAD | NO LEAD | 260 | 1 | 3.6V | - | 800kHz | 30 | LTC3210 | 16 | S-PQCC-N16 | 5 | Not Qualified | - | - | 3.6V | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | - | - | - | - | - | - | Yes | - | - | 5 | 4.5V | 2.9V | NO | SERIAL | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC3210EUD#PBF Linear Technology/Analog Devices | 22 |
| Datasheet | 16 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight | - | QUAD | NO LEAD | 260 | 1 | 3.6V | - | 800kHz | 30 | LTC3210 | 16 | S-PQCC-N16 | 5 | Not Qualified | - | - | 3.6V | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | - | - | - | - | - | - | Yes | - | - | 1 | 4.5V | 2.9V | NO | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC3214EDD#TRPBF Linear Technology/Analog Devices | 29 |
| Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight, Lighting | - | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | 900kHz | 30 | LTC3214 | 10 | - | 1 | Not Qualified | 3.6V | - | - | - | - | - | - | 2.9V | Switched Capacitor (Charge Pump) | 0.6A | 4.5V | - | DOUBLER INVERTER | 500mA | - | - | Yes | - | - | - | 4.5V | 2.9V | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant |