- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | Temperature Grade | Voltage - Output | Topology | Input Characteristics | Current - Output / Channel | Interface IC Type | Internal Switch(s) | fmax-Min | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Data Input Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL78171ARZ Renesas Electronics America Inc. | 22 |
| Datasheet | 5 Weeks | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | Automotive grade | -40°C~105°C TA | Tube | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Automotive, Backlight | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.5mm | - | 600kHz 1.2MHz | NOT SPECIFIED | - | 20 | R-PQCC-N20 | 6 | - | - | - | 40V | Step-Up (Boost) | - | - | - | Yes | 0.4 MHz | Analog, I2C, PWM | 54 | 26.5V | 4.5V | NO | SERIAL | 1mm | 4mm | 3mm | ROHS3 Compliant | ||
![]() TPS92663QPWPTQ1 Texas Instruments | 13 | - | Datasheet | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 24 | - | DC DC Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive, Lighting | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | TPS92663 | - | R-PDSO-G24 | 6 | - | - | - | 62V | Step-Down (Buck), Step-Up (Boost) | - | - | - | No | - | PWM | 6 | 60V | 4.5V | NO | SERIAL | 1.2mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() LTC3207EUF-1#TRPBF Linear Technology/Analog Devices | 22 |
| Datasheet | 8 Weeks | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | DC DC Regulator | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 3.6V | 0.5mm | - | 850kHz | 30 | LTC3207 | 24 | S-PQCC-N24 | 13 | Not Qualified | 3V | - | - | Switched Capacitor (Charge Pump) | - | - | - | Yes | 1.05 MHz | Analog | 13 | 5.5V | 2.9V | NO | SERIAL | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() LT3592IDDB#TRMPBF Linear Technology/Analog Devices | 3000 |
| Datasheet | 8 Weeks | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | DC DC Regulator | - | Lighting | - | - | - | - | - | - | - | - | 400kHz~2.2MHz | - | LT3592 | 10 | - | 1 | - | - | - | 30V | Step-Down (Buck) | - | - | - | Yes | - | - | - | 36V | 3.6V | - | - | - | - | - | ROHS3 Compliant | ||
![]() LTC3206EUF#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight | 8542.39.00.01 | BOTTOM | BUTT | 260 | 1 | 3.6V | 0.5mm | - | 960kHz | 30 | LTC3206 | 24 | S-XBCC-B24 | 11 | Not Qualified | 3V | - | - | Switched Capacitor (Charge Pump) | - | - | - | Yes | 0.4 MHz | - | 5 | 4.5V | 2.7V | NO | SERIAL | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() LTC3209EUF-2#PBF Linear Technology/Analog Devices | 22 |
| Datasheet | 16 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | DC DC Regulator | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 850kHz | 30 | LTC3209 | 20 | S-PQCC-N20 | 8 | Not Qualified | 3V | - | - | Switched Capacitor (Charge Pump) | - | - | - | Yes | - | I2C | - | 4.5V | 2.9V | NO | SERIAL | - | 4mm | 4mm | ROHS3 Compliant | ||
![]() LTC3208EUH#TRPBF Linear Technology/Analog Devices | 22 |
| Datasheet | 16 Weeks | Surface Mount | 32-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | 32 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 900kHz | 30 | LTC3208 | 32 | S-XQCC-N32 | 17 | Not Qualified | 3V | - | - | Switched Capacitor (Charge Pump) | - | - | - | Yes | 1.2 MHz | I2C | 1 | 4.5V | 2.9V | NO | SERIAL | 0.8mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() LT3518IFE#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 250kHz~2.5MHz | 30 | LT3518 | 16 | - | 1 | Not Qualified | 5V | - | - | Step-Down (Buck), Step-Up (Boost) | - | - | - | Yes | - | Analog, PWM | 3 | 30V | 3V | NO | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() LT3596EUHG#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 52-WFQFN, 39 Leads, Exposed Pad | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 52 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight, Signage | - | QUAD | NO LEAD | 225 | 1 | 24V | 0.8mm | - | 200kHz~1MHz | NOT SPECIFIED | LT3596 | 52 | R-PQCC-N52 | 3 | Not Qualified | 24V | - | - | Step-Down (Buck) | - | - | - | Yes | 1 MHz | PWM | 3 | 55V | 6V | NO | - | 0.8mm | 8mm | 5mm | ROHS3 Compliant | ||
![]() LT3475EFE-1#TRPBF Linear Technology/Analog Devices | 22 |
| Datasheet | 16 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Automotive, Backlight, Lighting | - | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | - | 200kHz~2MHz | 30 | LT3475 | 20 | - | 2 | Not Qualified | - | - | - | Step-Down (Buck) | - | - | - | Yes | - | PWM | 1 | 36V | 3.7V | NO | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() LTC3220EPF-1#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 28-UFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 3.6V | 0.4mm | - | 850kMz | 30 | LTC3220 | 28 | S-XQCC-N28 | 18 | Not Qualified | 3V | - | - | Switched Capacitor (Charge Pump) | - | - | - | - | 1.05 MHz | - | 18 | 5.5V | 2.9V | NO | SERIAL | 0.6mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() IS31FL3237-QFLS4-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | 6 Weeks | Surface Mount | 44-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 44 | - | Linear | - | - | - | QUAD | - | - | 1 | 3.6V | 0.4mm | - | 31.5kHz | - | - | - | S-XQCC-N44 | 36 | - | - | - | - | - | STANDARD | 38mA | - | No | 1 MHz | PWM | 36 | 5.5V | 2.7V | NO | SERIAL | 0.8mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() NUD4011DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | - | Linear | TIN LEAD | Automotive, Lighting | - | DUAL | GULL WING | 240 | 1 | - | - | - | - | 30 | - | 8 | R-PDSO-G8 | 1 | COMMERCIAL | - | - | 198V | - | - | 70mA | - | - | - | PWM | 4 | 200V | - | NO | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCL30081BSNT1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6-TSOP | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | AC DC Offline Switcher | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Flyback | - | - | - | No | - | - | - | 20V | 8.8V | - | - | - | - | - | ROHS3 Compliant | ||
![]() NLSF595MNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | e0 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | TIN LEAD | - | - | QUAD | NO LEAD | 240 | 1 | 3.3V | 0.5mm | - | 150MHz | 30 | - | 16 | S-XQCC-N16 | 8 | COMMERCIAL | - | MILITARY | - | - | - | 12mA | LED DISPLAY DRIVER | - | 135 MHz | - | 8 | 5.5V | 2V | NO | SERIAL | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() FAN5611MPX Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Linear | NICKEL PALLADIUM GOLD | Backlight | - | DUAL | NO LEAD | 260 | 1 | - | 0.65mm | unknown | - | NOT SPECIFIED | - | 6 | S-XDSO-N6 | 4 | COMMERCIAL | - | - | - | - | - | 40mA | - | Yes | - | Analog, PWM | 4 | 5.5V | 3.3V | - | - | 0.8mm | 2mm | 2mm | ROHS3 Compliant | ||
![]() TLED2043IPWR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Obsolete | 3 (168 Hours) | 20 | - | Linear | NICKEL PALLADIUM GOLD | Backlight | - | DUAL | GULL WING | 250 | 1 | 3.6V | 0.65mm | - | - | NOT SPECIFIED | - | 20 | R-PDSO-G20 | 4 | COMMERCIAL | - | - | - | - | - | 50mA | - | Yes | - | - | 4 | 5.5V | 2.7V | NO | - | 1.2mm | 6.5mm | - | Non-RoHS Compliant | ||
![]() NCP5008DMR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | e0 | yes | Obsolete | 3 (168 Hours) | 10 | - | DC DC Regulator | TIN LEAD | Backlight | - | DUAL | GULL WING | 240 | 1 | 3.6V | 0.5mm | - | 5MHz | 30 | - | 10 | - | 1 | COMMERCIAL | - | - | 15V | Step-Up (Boost) | - | 75mA | - | Yes | 5 MHz | - | 1 | 6V | 2.7V | NO | SERIAL | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() FAN5611S7X Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Linear | MATTE TIN | Backlight | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | NOT SPECIFIED | - | 6 | R-PDSO-G6 | 4 | COMMERCIAL | - | - | - | - | - | 40mA | - | Yes | - | Analog, PWM | 4 | 5.5V | 3.3V | NO | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() FAN5701UC15X Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-UFBGA, WLCSP | - | 16-WLCSP (1.71x1.71) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | DC DC Regulator | - | Backlight | - | - | - | - | - | - | - | - | 1.2MHz | - | - | - | - | 6 | - | - | - | - | Switched Capacitor (Charge Pump) | - | 15mA | - | Yes | - | PWM | - | 5.5V | 2.7V | - | - | - | - | - | ROHS3 Compliant |