- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Frequency | Number of Outputs | Voltage - Output | Topology | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAN5345S20X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | SuperSOT™-6 | -40°C~85°C TA | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | DC DC Regulator | Backlight | 1.2MHz | 1 | 6.2V~18.5V | Step-Up (Boost) | 25mA | Yes | Single-Wire | 5.5V | 2.5V | ROHS3 Compliant | ||
![]() FAN5701UMP20X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-UFQFN Exposed Pad | 16-UMLP (3x3) | -40°C~85°C TA | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | DC DC Regulator | Backlight | 1.2MHz | 6 | - | Switched Capacitor (Charge Pump) | 20mA | Yes | PWM | 5.5V | 2.7V | ROHS3 Compliant | ||
![]() CAT37TDI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | DC DC Regulator | Backlight | 1.2MHz | 1 | 20V | Step-Up (Boost) | 40mA | Yes | Analog, PWM | 7V | 2.5V | ROHS3 Compliant | ||
![]() CAT4240TD-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | DC DC Regulator | - | 1MHz | 1 | 38V | Step-Up (Boost) | 750mA Switch | Yes | Analog, PWM | 5.5V | 2.8V | ROHS3 Compliant | ||
![]() FL6300AMY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | DC DC Controller | Lighting | - | 1 | - | Flyback | - | No | PWM | 25V | 10V | ROHS3 Compliant | ||
![]() TPS61055DRCR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | 10-VSON (3x3) | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 2 (1 Year) | DC DC Regulator | Camera Flash, Lighting | 2MHz | 1 | 5.5V | Step-Up (Boost) | 500mA Flash | Yes | PWM | 6V | 2.5V | ROHS3 Compliant | ||
![]() FL7701M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~125°C TA | Tube | Obsolete | 1 (Unlimited) | AC DC Offline Switcher | Lighting | 20kHz~250kHz | 1 | - | Step-Down (Buck) | - | No | Analog | 20V | 9V | ROHS3 Compliant | ||
![]() ICL8105XUMA2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | PG-DSO-8 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | AC DC Offline Switcher | Lighting | - | 1 | - | Flyback | - | No | Analog, PWM | 24V | 6V | ROHS3 Compliant | ||
![]() TLC5942PWPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | 28-HTSSOP | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 2 (1 Year) | Linear | Backlight | 30MHz | 16 | 17V | Shift Register | 50mA | Yes | - | 5.5V | 3V | ROHS3 Compliant | ||
![]() CAT4008V-T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | Linear | Signage | 25MHz | 8 | 5.5V | Shift Register | 80mA | Yes | - | 5.5V | 3V | ROHS3 Compliant | ||
![]() LM3502SQ-25/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-WQFN (4x4) | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | DC DC Regulator | Backlight | 1MHz | 2 | 25V | Step-Up (Boost) | 600mA Switch | Yes | PWM | 5.5V | 2.5V | ROHS3 Compliant | ||
![]() LV5012MD-AH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | 14-SOIC | -30°C~125°C TJ | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | AC DC Offline Switcher | - | 70kHz | 1 | - | - | - | No | Analog, PWM, TRIAC | 24V | 8.5V | ROHS3 Compliant | ||
![]() LV5234VZ-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | 30-SSOP | -25°C~75°C TA | Tube | Obsolete | 3 (168 Hours) | Linear | - | 1MHz | 9 | 42V | - | 100mA | Yes | PWM | 5.5V | 4.5V | ROHS3 Compliant | ||
![]() LM3503SQ-35 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-WQFN (4x4) | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | DC DC Regulator | Backlight | 1MHz | 2 | 35V | Step-Up (Boost) | 750mA Switch | Yes | Analog, PWM | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() ISL1902FAZ-TK Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-QSOP | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 2 (1 Year) | AC DC Offline Switcher | Lighting | - | 1 | - | Flyback, Forward, SEPIC, Step-Up (Boost) | - | No | Analog, PWM | 20V | 9V | ROHS3 Compliant | ||
![]() LV5232VH-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LSOP (0.220, 5.60mm Width) + 2 Heat Tabs | 28-HSOP | -25°C~75°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | Linear | - | - | 16 | 42V | Shift Register | 100mA | Yes | - | 5.5V | 3V | ROHS3 Compliant | ||
![]() LM3503ITL-25/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFBGA, DSBGA | 10-TμSMD (1.9x2.07) | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | DC DC Regulator | Backlight | 1MHz | 2 | 25V | Step-Up (Boost) | 600mA Switch | Yes | Analog, PWM | 5.5V | 2.5V | ROHS3 Compliant | ||
![]() LV5011MD-AH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-SOP (0.154, 3.90mm Width) | 10-SOIC | -30°C~125°C TJ | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | AC DC Offline Switcher | - | 70kHz | 1 | - | - | - | Yes | Analog, TRIAC | 24V | 8.5V | ROHS3 Compliant | ||
![]() LP3931ISQ/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-WFQFN Exposed Pad | 24-WQFN (4x4) | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | DC DC Regulator | Camera Flash, Lighting | 1MHz | 6 | 5V | Step-Up (Boost) | 120mA Flash | Yes | PWM | 2.9V | 2.65V | ROHS3 Compliant | ||
![]() MC34844EPR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN-EP (5x5) | -40°C~105°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | DC DC Regulator | Backlight | - | 10 | 8V~60V | Step-Up (Boost) | 50mA | Yes | Analog, PWM | 28V | 7V | ROHS3 Compliant |