- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Power Supplies | Temperature Grade | Max Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Current - Output | Quiescent Current | Voltage - Output | Topology | Min Input Voltage | Control Mode | Max Input Voltage | Output Current per Channel | Control Technique | Interface IC Type | Dimming | Number of Segments | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB62757FPG(O,EL) Toshiba | In Stock | - | - | Surface Mount | SOT-23-6 | - | - | - | - | - | - | Digi-Reel® | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 1.1MHz | - | - | 1 | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | Boost | - | - | - | 20mA | - | - | PWM | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AMEPR30-24140AZ Aimtec | In Stock | - | - | - | - | - | - | 530g | - | - | - | - | - | yes | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V | - | 1.4A | 430V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 40.386mm | 134.62mm | 57.658mm | - | - | RoHS Compliant | - | IP67 | ||
![]() TPS61058DRCRG4 Texas Instruments | In Stock | - | - | - | - | YES | 10 | 26.109911mg | - | - | - | Tape & Reel (TR) | e4 | yes | 2 (1 Year) | 10 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | DUAL | - | 260 | 1 | - | 0.5mm | 750kHz | - | 10 | 1 | - | 80 % | - | Adjustable | 500mA | - | 3.6V | - | INDUSTRIAL | - | SWITCHING REGULATOR | - | - | 500mA | 5.5mA | 5.5V | Boost | 2.7V | CURRENT-MODE | 5.5V | - | PULSE WIDTH MODULATION | - | - | - | - | - | 3mm | No | - | RoHS Compliant | Contains Lead | - | ||
![]() AMEPR60-12500AZ Aimtec | In Stock | - | - | - | - | - | - | 530g | - | - | - | - | - | yes | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V | - | 5A | 430V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 40.386mm | 134.62mm | 57.658mm | - | - | RoHS Compliant | - | IP67 | ||
![]() BD6082GULE2 ROHM Semiconductor | 7500 | - | - | - | - | YES | 48 | - | 85°C | -30°C | 1.55W | - | - | - | - | 48 | EAR99 | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 3.6V | 0.5mm | - | NOT SPECIFIED | - | - | Not Qualified | - | - | - | - | 5.5V | - | 3.6V | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | 7 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FL7730MY ON Semiconductor | 757 | - | Datasheet | Surface Mount | SOP | - | 8 | - | - | - | 633mW | - | - | - | 1 (Unlimited) | - | EAR99 | - | 125°C | -40°C | - | - | - | - | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | 5mA | 633mW | 5mA | - | 5V | - | - | - | - | 5mA | - | LED DISPLAY DRIVER | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AMEPR30-12250AZ Aimtec | In Stock | - | - | - | - | - | - | 530g | - | - | - | - | - | yes | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V | - | 2.5A | 430V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | 40.386mm | 134.62mm | 57.658mm | - | - | RoHS Compliant | - | IP67 |


Product
Brand
Articles
Tools