- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Dimming
- Operating Supply Current
Attribute column
Categories
PMIC - Lighting, Ballast Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Input Voltage-Nom | Current - Supply | Input Voltage (Min) | Control Mode | Input Voltage (Max) | Control Technique | Switcher Configuration | Dimming | Current - Output Source/Sink | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS3991Z PP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | CCFL Controller | - | - | 4.5V~5.5V | - | - | - | - | - | - | 40kHz~80kHz | - | - | - | 5mA | - | - | - | - | - | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() UCC3972N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | 0°C~70°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | CCFL Controller | - | - | 4.5V~20V | - | - | - | - | - | - | 80kHz~160kHz | - | - | - | 7mA | - | - | - | - | - | No | - | - | - | - | ROHS3 Compliant | ||
![]() UC2871DW Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | -25°C~85°C | Tube | e4 | yes | Last Time Buy | 2 (1 Year) | 18 | Fluorescent Lamp Controller | NICKEL PALLADIUM GOLD | - | 4.5V~20V | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 57kHz~78kHz | 18 | R-PDSO-G18 | 5V | 8mA | 4.5V | CURRENT-MODE | 20V | RESONANT CONTROL | PUSH-PULL | No | - | 2.65mm | 11.55mm | 7.5mm | ROHS3 Compliant | ||
![]() DS3988T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | - | 48-LQFP/48-TQFP (7x7) | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | CCFL Controller | - | - | 4.5V~5.5V | - | - | - | - | - | - | 40kHz~80kHz | - | - | - | 15mA | - | - | - | - | - | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2211BP/N1,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -40°C~150°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | CFL/TL Driver | - | - | 10.7V~13.8V | - | - | - | - | - | - | 40.05kHz~42.68kHz | - | - | - | - | - | - | - | - | - | No | 1.35A | - | - | - | ROHS3 Compliant | ||
![]() UBA2024AT/N1,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | -40°C~150°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | CFL/TL Driver | - | - | 11.4V~13.3V | - | - | - | - | - | - | 40.05kHz~42.68kHz | - | - | - | 5mA | - | - | - | - | - | No | 1.2A | - | - | - | ROHS3 Compliant | ||
![]() UBA2015AT/1,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | -40°C~125°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | CFL/TL Controller | - | - | 11.9V~13.8V | - | - | - | - | - | - | - | - | - | - | 1.7mA | - | - | - | - | - | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2014P/N1,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | -25°C~80°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | Ballast Controller | - | - | 9.1V~13V | - | - | - | - | - | - | 40.5kHz~100kHz | - | - | - | 1.5mA | - | - | - | - | - | No | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2025T/N1,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SO | -40°C~150°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | CFL/TL Driver | - | - | 10.15V~11.95V | - | - | - | - | - | - | 42.21kHz~44.59kHz | - | - | - | 1.6mA | - | - | - | - | - | No | 1.5A | - | - | - | ROHS3 Compliant | ||
![]() UBA2211CP/N1,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -40°C~150°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | CFL/TL Driver | - | - | 10.7V~13.8V | - | - | - | - | - | - | 40.05kHz~42.68kHz | - | - | - | - | - | - | - | - | - | No | 1.85A | - | - | - | ROHS3 Compliant | ||
![]() UBA2016AT/1,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | -40°C~125°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | CFL/TL Controller | - | - | 11.9V~13.8V | - | - | - | - | - | - | - | - | - | - | 1.7mA | - | - | - | - | - | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2071AT/N1,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | -25°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | CCFL/EEFL Controller | - | - | 14V | - | - | - | - | - | - | 38kHz~42kHz | - | - | - | 1.5mA | - | - | - | - | - | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2037TS/N1,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | -40°C~125°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | HID Lamp Controller | - | - | 10.5V~13.5V | - | - | - | - | - | - | 100kHz | - | - | - | 500μA | - | - | - | - | - | No | - | - | - | - | ROHS3 Compliant | ||
![]() UBA2028T/N1,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | -25°C~80°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | CFL/TL Driver | - | - | 9.1V~13V | - | - | - | - | - | - | 40.5kHz~100kHz | - | - | - | 1.5mA | - | - | - | - | - | Yes | 280mA | - | - | - | ROHS3 Compliant | ||
![]() UBA20271T/1,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | CFL/TL Driver | - | - | 11.9V~13.8V | - | - | - | - | - | - | 22kHz~100kHz | - | - | - | 1.6mA | - | - | - | - | - | Yes | 540mA | - | - | - | ROHS3 Compliant | ||
![]() MAX4990ETD TG05 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4990ETD TG47 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX6523AID Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Bulk | - | yes | Obsolete | 1 (Unlimited) | - | CCFL Controller | - | - | 6V~27V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() LX6523ID Microsemi Corporation | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | CCFL Controller | - | 8542.39.00.01 | 6V~27V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() MAX98709AENI Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |