- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Turn On Delay Time | Min Input Voltage | Logic Function | Output Current-Max | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Max Duty Cycle | Number of Drivers | Input Current | Motor Type | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC3625DW Texas Instruments | 1020 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | 792.000628mg | - | - | 0°C~70°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 8542.39.00.01 | 10V~18V | DUAL | GULL WING | 260 | 12V | 1.27mm | - | - | UC3625 | Controller - Commutation, Direction Management | 6 | - | 50V | 500mA | - | - | 12V | 10V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 14.5mA | Pre-Driver - Half Bridge (3) | - | 200mA | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | 18V | 200mA | - | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6230Q STMicroelectronics | 367 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | -25°C~125°C TJ | Bulk | - | STSPIN L62 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | General Purpose | - | - | 8V~52V | QUAD | - | - | 48V | 0.5mm | - | - | L6230 | Driver - Fully Integrated, Control and Power Stage | 1 | - | 52V | - | - | - | - | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 10mA | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52V | 1.4A | 8V~52V | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 950μm | - | 5.15mm | 5.15mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AMIS30623C6238RG ON Semiconductor | 1728 |
| Datasheet | 24 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~165°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Not For New Designs | 2 (1 Year) | 20 | EAR99 | - | Tin (Sn) | General Purpose | ALSO NEEDS 4.75V TO 5.5V VDD SUPPLY | - | 6.5V~29V | DUAL | GULL WING | - | 8V | - | - | - | AMIS-30623 | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 29V | 56.5/29V | 6.5V | - | LIN | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | 6.5V~29V | - | - | - | - | - | - | Bipolar | 1/2, 1/4, 1/8, 1/16 | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8728MR-AH ON Semiconductor | 71280 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 30-SOP (0.311, 7.90mm Width) Exposed Pad | - | 30 | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | Printer | - | - | 0V~5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | - | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~32V | - | - | - | Stepper | - | - | Bipolar | 1 ~ 1/128 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB11867FV-TLM-H ON Semiconductor | 6000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -30°C~95°C TA | Tape & Reel (TR) | 2001 | - | e6 | yes | Active | 3 (168 Hours) | 16 | - | - | Tin/Bismuth (Sn/Bi) | Fan Controller | - | - | 5.5V~16V | DUAL | GULL WING | - | 12V | 0.65mm | - | - | LB11867 | Controller - Commutation, Direction Management | 1 | - | - | 20mA | - | - | - | 5.5V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 7.5mA | Pre-Driver - Half Bridge (2) | - | 20mA | - | - | - | - | - | - | - | Halogen Free | - | - | 9.5mA | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 5.2mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8301DCA Texas Instruments | 3000 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 56 | - | 581kHz | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 56 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 6V~60V | DUAL | GULL WING | 260 | 8V | 0.5mm | - | - | DRV8301 | Controller - Commutation, Direction Management | 1 | - | - | - | - | - | - | 6V | - | SPI | BRUSHLESS DC MOTOR CONTROLLER | 15mA | Pre-Driver - Half Bridge (3) | - | 1.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | 1.7A | - | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L297D013TR STMicroelectronics | 13000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | General Purpose | - | - | 4.75V~7V | DUAL | GULL WING | - | 5V | 1.27mm | - | - | L297 | Controller - Commutation, Direction Management | 4 | - | 800mV | - | 5V | 7V | 5V | - | - | Parallel | - | 80mA | Pre-Driver - Half Bridge (4) | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stepper | - | - | Bipolar, Unipolar | 1, 1/2 | - | 2.65mm | 12.8mm | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6227PDTR STMicroelectronics | 600 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | STSPIN L62 | e3 | - | Active | 3 (168 Hours) | 36 | EAR99 | 730mOhm | Matte Tin (Sn) - annealed | General Purpose | - | - | 8V~52V | DUAL | GULL WING | 245 | 48V | 0.65mm | - | - | L6227 | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | 2.8A | 48V | 52V | - | 8V | - | Parallel | STEPPER MOTOR CONTROLLER | 1.4A | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 1.4A | - | 10mA | - | - | - | - | 8V~52V | - | - | - | - | - | Brushed DC | Bipolar | - | - | 3.6mm | 15.9mm | 11mm | - | No | - | ROHS3 Compliant | - | ||
![]() L9958SB STMicroelectronics | 52 | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-PowerBSOP (0.370, 9.40mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | - | - | 4.5V~5.5V | DUAL | GULL WING | 250 | - | - | - | - | L9958 | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | - | - | SPI | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V~28V | - | - | - | - | SOURCE SINK | Brushed DC | Bipolar | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() L6226QTR STMicroelectronics | 3060 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | 1 μs | -25°C~125°C TJ | Tape & Reel (TR) | - | STSPIN L62 | e4 | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8V~52V | QUAD | - | - | 48V | 0.5mm | 100kHz | - | L6226 | Driver - Fully Integrated, Control and Power Stage | 4 | - | 52V | 2.8A | - | - | - | 8V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | 1.9 μs | - | AND | - | - | - | - | 250ns | 10mA | 250 ns | - | - | - | 8V~52V | - | 2 | - | - | - | Brushed DC | Bipolar | - | - | 0.95mm | 5mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6225PDTR STMicroelectronics | 1 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | STSPIN L62 | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 730mOhm | Matte Tin (Sn) - annealed | General Purpose | - | - | 8V~52V | DUAL | GULL WING | - | 48V | 1.27mm | - | - | L6225 | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | 2.8A | 48V | 52V | - | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 10mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 1.4A | - | - | - | - | - | - | 8V~52V | - | - | - | - | - | Brushed DC | Bipolar | - | - | 3.6mm | 15.9mm | 11mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB11961-TLM-H ON Semiconductor | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 14-LSSOP (0.173, 4.40mm Width) + 2 Heat Tabs | - | 14 | - | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2011 | - | e6 | yes | Active | 3 (168 Hours) | 14 | - | - | Tin/Bismuth (Sn/Bi) | Fan Motor Driver | - | - | 4.5V~16V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.65mm | - | NOT SPECIFIED | LB11961 | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | 16V | - | 16V | - | - | 4.5V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 24mA | Half Bridge (2) | 1.1W | - | - | - | - | - | AND | - | - | Halogen Free | - | - | - | - | - | - | - | 4.5V~16V | - | - | - | - | - | Brushed DC | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8601ZQVR Texas Instruments | 1973 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-VFBGA | YES | 8 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e1 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Haptic Feedback | - | - | 2.5V~5.5V | BOTTOM | BALL | 260 | 3.3V | 0.5mm | - | - | DRV8601 | Driver - Fully Integrated, Control and Power Stage | 1 | - | 4.55V | - | - | - | - | - | - | Parallel | BRUSH DC MOTOR CONTROLLER | 1.7mA | Differential | - | - | - | 1.7mA | - | 1.15V | AND | - | 500mV | - | - | - | 2mA | - | - | 5V | 400mA | 2.5V~5.5V | - | - | - | - | - | ERM, LRA | - | - | 1mm | - | 2mm | 2mm | 790μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8313PWPR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8V~60V | DUAL | GULL WING | 260 | 24V | 0.65mm | - | NOT SPECIFIED | DRV8313 | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | 60V | 8/60V | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | 1.75A | - | - | - | - | AND | - | - | - | - | - | 5mA | - | - | - | - | 8V~60V | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() E-L9935013TR STMicroelectronics | 24000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | ALSO REQUIRES 8V TO 24V SUPPLY | - | 8V~24V | DUAL | GULL WING | 245 | 5V | - | - | - | L9935 | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 14.4V | 5.5V | 58/24V | 4.5V | - | SPI | STEPPER MOTOR CONTROLLER | 4.5mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~24V | - | - | - | - | - | - | Bipolar | 1, 1/2 | - | 3.6mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33035DWR2G ON Semiconductor | 17500 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 11 hours ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | - | Tin (Sn) | General Purpose | - | - | 10V~30V | DUAL | GULL WING | - | 20V | - | - | - | MC33035 | Controller - Commutation, Direction Management | 1 | - | 40V | - | - | 30V | - | - | - | Analog | BRUSHLESS DC MOTOR CONTROLLER | 20mA | Pre-Driver - Half Bridge (3) | - | 50mA | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.65mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC646BEOA Microchip Technology | 700 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tube | 2002 | FanSense™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | - | 30Hz | 40 | TC646 | Controller - Speed | - | - | 4.4V | - | - | - | 3.3/5V | 3V | 1 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 400μA | Pre-Driver - Low Side | - | 5mA | 400μA | - | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | 100 % | - | 200μA | - | - | Brushless DC (BLDC) | - | - | 1.55mm | - | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6228PD STMicroelectronics | 200 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | -25°C~125°C TJ | Tube | - | STSPIN L62 | e3 | - | Active | 3 (168 Hours) | 36 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | - | - | 8V~52V | DUAL | GULL WING | 245 | 48V | 0.65mm | - | 30 | L6228 | Driver - Fully Integrated, Control and Power Stage | 1 | - | 52V | - | 48V | - | - | 8V | - | Parallel | - | 1.4A | Half Bridge (4) | - | - | - | - | - | - | - | 2.8A | - | - | - | - | - | - | - | 52V | 1.4A | 8V~52V | - | - | - | Stepper | - | - | Bipolar | 1, 1/2 | 3.3mm | - | 16mm | 11.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8800PWPR Texas Instruments | 30000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | 62.709145mg | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8V~38V | DUAL | GULL WING | 260 | 32V | - | - | - | DRV8800 | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 38V | 8/38V | 8V | - | Parallel | BRUSH DC MOTOR CONTROLLER | 6mA | Half Bridge (2) | - | - | - | 3.2mA | - | - | AND | - | - | - | - | - | - | - | - | - | - | 8V~38V | - | - | - | - | - | Brushed DC | Bipolar | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8711DCP Texas Instruments | In Stock |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | - | 38 | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 38 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8V~52V | DUAL | GULL WING | - | 24V | 0.5mm | - | - | DRV8711 | Controller - Commutation, Direction Management | 1 | - | 52V | - | - | - | - | 8V | - | SPI, Step/Direction | - | 17mA | Pre-Driver - Half Bridge (4) | - | 200mA | - | - | - | - | AND | - | - | - | - | - | 20mA | - | - | 52V | 200mA | - | - | - | - | Stepper | - | Brushed DC | Bipolar | 1 ~ 1/256 | 1.2mm | - | 9.7mm | 4.4mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free |