- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frame Size - NEMA | Load Voltage Rating | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Motor Drive Type | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Power Rating | Technology | Voltage - Supply | Supply Voltage | Current Rating | Pin Count | Function | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Current - Output (Max) | Output Configuration | RAM Size | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Accessory Type | Core Processor | Program Memory Type | Program Memory Size | Input Type | Usage | Switch Type | Data Bus Width | Logic Type | Number of Phases | Ratio - Input:Output | Specifications | Voltage - Load | Fault Protection | Number of Drivers | Rds On (Typ) | Motor Type - AC, DC | Motor Type - Stepper | Controller Series | Step Resolution | Product | Features | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90412KLW-BAA-042-RE Melexis | 28 |
| - | Surface Mount, Wettable Flank | DFN-WF-10 | 10-DFN (3x3) | - | MLX90412 | - | 5000 | - | - | - | - | Melexis Technologies NV | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | This product may require additional documentation to export from the United States. | - | - | - | Reel | MLX90412 | - | Fan Motor Driver | - | - | 3.5V ~ 32V | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | I²C, PWM | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE92464EDXUMA1 Infineon Technologies | 2 |
| Datasheet | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | PG-DSO-36-72 | - | - | - | 1000 | - | - | - | + 175 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | MSL 3 - 168 hours | - | Tape & Reel (TR) | PG-DSO-36-72 | TLE92464ED SP001662468 | Active | Details | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | Automotive, AEC-Q100 | Automotive | - | - | - | - | 4.5 → 5.5V | - | 36 | - | 4 | - | - | N-Channel | 4.5 V to 5.5 V | On/Off | 21 mA | 2.7A | Low Side | - | 1.5A | 4.5V ~ 5.5V | - | - | - | - | - | Non-Inverting | - | Relay, Solenoid Driver | - | PWM | - | 1:1 | - | 6V ~ 18V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, Short Circuit | 4 | 215mOhm (Max) | - | - | - | - | Fan / Motor Controllers / Drivers | Slew Rate Controlled | - | - | ||
![]() MTD2003-7101 Shindengen | In Stock | - | - | - | ZIP-27 | - | - | - | - | 15 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | - | - | Stepper Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV2B3-P-NE Applied Motion | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Servo Drive | - | - | - | - | - | - | - | Details | - | - | 2.624 lbs | - | - | SV200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV2B5-Q-EE Applied Motion | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Servo Drive | - | - | - | - | - | - | - | Details | - | - | 3.594 lbs | - | - | SV200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV2B3-C-CE Applied Motion | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Servo Drive | - | - | - | - | - | - | - | Details | - | - | 2.624 lbs | - | - | SV200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV2B5-Q-AE Applied Motion | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Servo Drive | - | - | - | - | - | - | - | Details | - | - | 3.594 lbs | - | - | SV200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV2B5-Q-RE Applied Motion | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Servo Drive | - | - | - | - | - | - | - | Details | - | - | 3.594 lbs | - | - | SV200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV8245PQPWPRQ1 Texas Instruments | 26 |
| Datasheet | Surface Mount | HTSSOP-28 | 28-HTSSOP | - | - | - | 2500 | - | - | - | + 125 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8245-Q1 | Automotive H-Bridge Driver | Automotive | - | NMOS | 4.5V ~ 35V | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 Output | 25 kHz | 0.9 V | - | 4.5 V to 35 V | SPI | 10 mA | - | Half Bridge (2) | - | 32 A | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 35V | - | - | - | Brushed DC | Bipolar | - | - | Half-Bridge Drivers | - | - | - | ||
![]() DRV8410RTER Texas Instruments | 34 |
| Datasheet | Surface Mount | WQFN-16 | 16-WQFN (3x3) | - | - | DRV8410EVM | 5000 | - | - | - | + 125 C | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -40°C ~ 125°C | Cut Tape | DRV8410 | Dual Half-Bridge Motor Driver | General Purpose | - | NMOS | 1.65V ~ 11V | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | 100 kHz | 5.75 V | - | 1.65 V to 11 V | PWM | - | - | Half Bridge (4) | - | 2.5 A | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | 1.65V ~ 11V | - | - | - | Brushless DC (BLDC) | Bipolar | - | - | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() DRV8245SQRXZRQ1 Texas Instruments | 9000 |
| Datasheet | Surface Mount | VQFN-16 | 16-VQFN-HR (3.5x5.5) | - | - | DRV8245H-Q1EVM | 3000 | - | - | - | + 125 C | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | Reel | DRV8245-Q1 | Automotive Half Bridge Driver | Automotive | - | Bi-CMOS | 4.5V ~ 35V | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | 25 KHz | - | - | 4.5 V to 35 V | SPI | - | - | Half Bridge (2) | - | 32 A | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 35V | - | - | - | Brushed DC | Bipolar | - | - | Brushed DC Motor Drivers | - | - | - | ||
![]() DRV8329AREER Texas Instruments | 72 | - | Datasheet | - | WQFN-36 | - | - | - | - | 5000 | - | - | - | + 125 C | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | Bulk | - | - | Active | - | - | - | - | - | Cut Tape | DRV8329 | 3-Phase BLDC Gate Driver | - | - | - | - | - | - | - | - | 6 Output | 200 kHz | 0,25 V to 5.25 V | - | 4.5 V to 60 V | - | 5 mA | - | - | - | 1 A, 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Half-Bridge Drivers | - | - | - | ||
![]() DRV8231DDAR Texas Instruments | 1692 |
| Datasheet | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | 8-SO PowerPad | - | - | - | 3000 | - | - | - | - | Texas Instruments | - | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | DRV8231 | - | Printer | - | NMOS | 4.5V ~ 33V | - | 3.7 A | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 4.5 V to 33 V | PWM | - | - | Half Bridge (2) | - | - | - | 3.7A | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 33V | - | - | - | Brushed DC | Bipolar | - | - | - | - | - | - | ||
![]() TLE9877QXA40XUMA3 Infineon Technologies | 10000 |
| Datasheet | Surface Mount | 48-VFQFN Exposed Pad | PG-VQFN-48-31 | - | - | - | 2500 | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | 10 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | TLE9877QXA40 SP004760542 | Active | Details | - | - | - | -40°C ~ 150°C (TJ) | MouseReel | TLE9877 | - | Automotive | - | - | 5.5V ~ 28V | - | - | - | - | - | - | - | - | - | LIN/SPI/SSC/UART | - | - | - | 6K x 8 | - | - | - | - | ARM® Cortex®-M3 | FLASH (64kB) | 64 KB | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | TLE987x | - | - | - | Arm Cortex-M3 | - | ||
![]() TLE9877QXW40XUMA2 Infineon Technologies | 4815 |
| Datasheet | Surface Mount | 48-VFQFN Exposed Pad | PG-VQFN-48-29 | - | - | - | 2500 | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | 10 | - | - | TLE9877QXW40 SP004760544 | Active | Details | - | - | - | -40°C ~ 175°C (TJ) | Reel | TLE9877 | - | Automotive | - | - | 5.5V ~ 28V | - | - | - | - | - | - | - | - | - | LIN/SPI/SSC/UART | - | - | - | 6K x 8 | - | - | - | - | ARM® Cortex®-M3 | FLASH (64kB) | 64 KB | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | TLE987x | - | - | - | ARM Cortex M3 | - | ||
![]() IMI111T026HXUMA1 Infineon Technologies | 50 | - | Datasheet | Surface Mount | 22-SOIC (0.295, 7.50mm Width), 22 Leads | PG-DSO-22-1 | - | - | - | 1000 | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | Tape & Reel (TR) | - | IMI111T-026H SP005410748 | Active | Details | - | - | - | -40°C ~ 105°C (TA) | MouseReel | IMI111 | - | Fan Motor Driver | - | IGBT | 3V ~ 5.5V, 13.5V ~ 16.5V | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Analog, PWM, UART | - | - | Half Bridge (3) | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | AC, Synchronous | Multiphase | - | - | - | - | - | - | ||
![]() PAC5523AQM-T Qorvo | In Stock | - | - | - | TQFN66-48 | - | - | - | - | 3000 | - | - | - | + 125 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Reel | PAC5523A | Power Application Controller | - | - | - | - | - | - | - | - | 1 Output | 150 MHz | 5 V | - | 4.5 V to 20 V | - | 150 uA | - | - | - | 1.3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() DRV8243SQDGQRQ1 Texas Instruments | 26 | - | Datasheet | Surface Mount | HVSSOP-28 | 28-HTSSOP | - | - | - | 2500 | - | - | 35 V | + 125 C | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8243-Q1 | Half Bridge | Automotive | - | NMOS | 4.5V ~ 35V | - | - | - | Driver - Fully Integrated, Control and Power Stage | 1 Output | 25 kHz | - | - | 5.5 V | SPI | 10 mA | - | Half Bridge (2) | - | 12 A | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 35V | - | - | - | Brushed DC | Bipolar | - | - | Brushed DC Motor Drivers | - | - | - | ||
![]() VF1A-ADP3 IDEC | 42 |
| - | - | - | - | - | - | - | 1 | VF1A Series | NEMA 1 | - | - | IDEC | - | - | Accessory, Adapter | - | - | - | Box | - | - | Active | Details | - | Doesa | - | - | - | VF1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | Motor Driver | - | - | - | 3 Phase | - | 139A | - | - | - | - | - | - | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-DIO IDEC | 2027 |
| - | - | - | - | - | - | - | 1 | VF1A Series | NEMA 1 | - | - | IDEC | - | - | Analog I/O Interface Card | - | - | - | Box | - | - | Active | Details | - | Doesa | - | - | - | VF1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Driver | - | - | - | 3 Phase | - | - | - | - | - | - | - | - | - | - | - | Variable Speed Drive | - | IP20 |