- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Degree of protection (IP) | Development Kit | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Motor Controller Type | Motor Drive Type | Mounting Styles | MSL | Number of Elements per Chip | Number of I/Os | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Rad Hardened | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | RoHS | Unit Weight | Voltage type for actuating | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Applications | Power Rating | Technology | Voltage - Supply | Current Rating | Pin Count | Function | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Configuration | Interface | Operating Supply Current | Output Configuration | RAM Size | Output Current | Current - Output | Core Processor | Program Memory Type | Input Type | Number of Phases | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Fault Protection | Channel Type | Number of Drivers | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Current - Peak Output | Load Type | Controller Series | Step Resolution | Product | Features | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB67S102ANG Toshiba | In Stock | - | - | - | HTSSOP-48 | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | TB67S102ANG | Bipolar Stepper Motor Driver | - | - | - | - | - | - | - | - | - | 50 V | 5 V | - | - | 2.5 mA | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() RSBT4032EV21HP Carlo Gavazzi | In Stock | - | - | - | - | - | IP20 | - | - | 50 | - | - | - | - | - | - | - | - | Soft Starter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.5 - 440 | 93.5 - 440 | - | 340 - 440 | Details | - | AC | - | - | - | RSBT | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSBT4895CV0 Carlo Gavazzi | In Stock | - | - | - | - | - | IP00 | - | - | 1 | - | - | - | - | - | - | - | - | Soft Starter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.5 - 440 | 93.5 - 440 | 21.6 - 26.4 | 187 - 528 | Details | - | AC/DC | - | - | - | RSBT | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSGD4025F0VD200 Carlo Gavazzi | 2969 |
| - | - | - | - | IP20 | - | - | 1 | - | - | - | - | - | - | - | - | Soft Starter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.6 - 26.4 | 21.6 - 26.4 | 21.6 - 26.4 | 187 - 440 | Details | - | AC/DC | 415 V | - | - | RSGD | - | - | 11 kW | - | - | 25 A | - | Single direction | - | - | - | 220 VAC to 400 VAC | - | - | - | - | - | - | - | - | - | - | 2 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | ||
![]() RSBT4025EV21HP Carlo Gavazzi | In Stock | - | - | - | - | - | IP20 | - | - | 50 | - | - | - | - | - | - | - | - | Soft Starter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.5 - 440 | 93.5 - 440 | - | 340 - 440 | Details | - | AC | - | - | - | RSBT | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSGD4032F0VD200 Carlo Gavazzi | In Stock | - | - | - | - | - | IP20 | - | - | 1 | - | - | - | - | - | - | - | - | Soft Starter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.6 - 26.4 | 21.6 - 26.4 | 21.6 - 26.4 | 187 - 440 | - | - | AC/DC | - | - | - | RSGD | - | - | - | - | - | 32 A | - | Single direction | - | - | - | 220 VAC to 400 VAC | - | - | - | - | - | - | - | - | - | - | 2 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STF06-IP Applied Motion | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Step Motor Drive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | STF | - | - | - | - | - | 0.1 A to 6 A | - | - | - | - | - | 12 VDC to 48 VDC | - | - | - | - | - | - | - | - | - | - | 2 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STSPIN32F0601Q STMicroelectronics | 180 | - | Datasheet | Surface Mount | TQFP-64 | 72-QFN (10x10) | - | - | - | 1008 | - | 600 V | + 125 C | 350mA | STMicroelectronics | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | - | 21 | - | - | - | - | - | - | Tray | VFQFPN | - | 4.5 W | Active | - | - | - | - | - | Details | 0.009171 oz | - | - | -40°C ~ 125°C (TJ) | Tray | STSPIN32F0601 | 3 Phase | Home & Industrial | - | - | 9V ~ 20V | - | 64 | - | - | 800 kHz | - 10 V to 580 V | 9 V to 20 V | 3 Phase | I²C, SPI, UART/USART | 18.9 mA | Triple Half Bridge | 4K x 8 | 350 mA | - | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | DC Motor | - | - | - | - | STM32F031x6x7 | - | Brushless DC Motor Controllers | - | - | - | ||
![]() MAX22205ATU Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | 364 | - | - | + 125 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MAX22205 | Half Bridge | - | - | - | - | - | - | - | - | - | - | 4.5 V to 65 V | - | - | 5 mA | - | - | 7.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC Motor Drivers | - | - | - | ||
![]() TMCM-1140-TMCL-FW1.35 TRINAMIC Motion Control GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stepper Motor Drive | - | - | - | - | - | - | - | - | - | - | - | - | TMC-10-0285 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 2.8 A | - | - | - | - | - | 10 V to 27 V | - | - | - | - | - | - | - | - | - | - | 2 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22204ATU Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | 364 | - | - | + 125 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MAX22204 | Half Bridge | - | - | - | - | - | - | - | - | - | - | 4.5 V to 65 V | - | - | 5 mA | - | - | 3.8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC Motor Drivers | - | - | - | ||
![]() BTN9990LVAUMA1 Infineon Technologies | 1943 | - | Datasheet | Surface Mount | 7-PowerSFN | PG-HSOF-7-1 | - | - | - | 2000 | - | - | + 150 C | - | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | 2 | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PG HSOF-7 | BTN9990LV SP003484388 | - | Active | - | - | - | - | - | Details | - | - | - | - | MouseReel | MOTIX™ | Automotive | DC Motors, General Purpose | - | MOSFET (Metal Oxide) | 8V ~ 18V | - | 7 | - | - | - | - | 8 V to 18 V | - | Logic, PWM | 2.3 mA | Half Bridge (3) | - | - | - | - | - | - | - | 8V ~ 18V | - | - | Over Current, Over Temperature, Short Circuit, UVLO | N, P | - | 5.3Ohm LS, 5.3Ohm HS | - | - | DC Brush | - | - | - | Inductive | - | - | Half-Bridge Drivers | Charge Pump | - | - | ||
![]() 6EDL7141XUMA1 Infineon Technologies | 3001 | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | PG-VQFN-48-78 | - | - | Half Bridge | 2500 | 0.8V, 2V | 7 V | + 125 C | 1.5A | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6EDL7141 SP001875768 | - | Active | - | - | - | - | - | Details | - | - | - | -40°C ~ 125°C (TJ) | MouseReel | - | 3 Phase | - | - | - | 5.5V ~ 60V | - | - | - | - | - | - | 5.5 V to 60 V | 3 Phase | - | 50 mA | - | - | 1.5 A | - | - | - | Non-Inverting | - | - | - | - | - | 3-Phase | 3 | - | N-Channel MOSFET | 1.5A, 1.5A | BLDC | - | - | - | - | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() DRV8770RGER Texas Instruments | 9944 | - | Datasheet | Surface Mount | VQFN-24 | 24-VQFN (4x4) | - | - | - | 3000 | - | - | + 125 C | - | Texas Instruments | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | Details | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | DRV8770 | Half Bridge | DC Motors, General Purpose | - | NMOS, Power MOSFET | 5V ~ 20V | - | - | - | 1 Output | 0 kHz to 200 kHz | - | 5 V to 20 V | - | Analog, Logic, PWM | 750 mA | Half Bridge | - | 1.5 A | - | - | - | - | - | 5V ~ 20V | - | 1.5A | Shoot-Through | - | - | - | - | - | - | - | - | 1.5A | Inductive, Capacitive, Resistive | - | - | Brushed DC Motor Drivers | - | - | - | ||
![]() BD63621MUV-E2 ROHM Semiconductor | 2108 | - | - | Surface Mount | VQFN-28 | VQFN028V5050 | - | - | - | 2500 | - | - | + 85 C | 2A | Rohm Semiconductor | - 25 C | - | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | VQFN | - | - | Active | - | - | - | - | - | Details | - | - | - | -25°C ~ 85°C | Reel | BD63621MUV | Stepping Motor Driver | Camera, Printer | - | DMOS | 8V ~ 28V | - | 28 | Driver - Fully Integrated, Control and Power Stage | - | - | - | 8 V to 28 V | H Bridge | On/Off | - | Bipolar | - | 2 A | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Stepper | Brushed DC | Bipolar | - | - | - | 1, 1/2, 1/4 | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() PAC5523AQMSR Qorvo | In Stock | - | - | - | TQFN66-48 | - | - | - | - | 100 | - | - | + 125 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | PAC5523A | Power Application Controller | - | - | - | - | - | - | - | 1 Output | 150 MHz | 5 V | 4.5 V to 20 V | - | - | 150 uA | - | - | 1.3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5556AQXSR Qorvo | In Stock | - | - | - | QFN-52 | - | - | - | - | 100 | - | - | + 125 C | - | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | PAC5556A | Half Bridge | - | - | - | - | - | - | - | 1 Output | 150 MHz | - | 600 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() BD63401EFV-E2 ROHM Semiconductor | 2431 | - | - | Surface Mount | HTSSOP-20 | 20-HTSSOP-B | - | - | - | 2500 | - | - | + 85 C | 1.35A | Rohm Semiconductor | - 25 C | Yes | Motor Driver | - | SMD/SMT | - | - | - | 33(V) | 8(V) | 30(V) | 85C | -25C | Commercial | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | HTSSOP-B EP | - | - | Active | No | - | - | - | - | Details | - | - | - | -25°C ~ 85°C | Cut Tape | - | Bipolar Stepper | Camera, Printer | - | DMOS | 8V ~ 33V | - | 20 | Driver - Fully Integrated, Control and Power Stage | 1 Output | 20 kHz to 150 kHz | - | 8 V to 33 V | Full Bridge | Logic | 2 mA | Full Bridge | - | 1.35 A | 1.35A | - | - | - | - | - | - | - | - | - | - | - | - | - | Stepper Motor | Brushed DC | Bipolar | - | - | - | 1, 1/2 | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() BM64300MUV-E2 ROHM Semiconductor | 1864 | - | - | Surface Mount | VQFN-40 | VQFN040V6060 | - | - | - | 2000 | - | - | + 105 C | - | Rohm Semiconductor | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | Details | - | - | - | -40°C ~ 105°C | Cut Tape | - | 3 Phase | Fan Controller | - | Power MOSFET | 28V ~ 63V | - | - | Controller - Speed | 1 Output | 40 kHz | 100 V | 28 V to 63 V | - | PWM | 13 mA | Pre-Driver - Half Bridge (3) | - | 5 mA | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Three Phase DC Brushless | Brushless DC (BLDC) | Multiphase | - | - | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() DRV10982QPWPRQ1 Texas Instruments | 49 |
| - | Surface Mount | HTSSOP-24 | 24-HTSSOP | - | DRV10983Q1EVM | - | 3000 | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV10982-Q1 | 3 Phase | Automotive | - | Power MOSFET | 4.5V ~ 45V | - | - | Driver - Fully Integrated, Control and Power Stage | 5 Output | 0.1 kHz to 100 kHz | 3.1 V to 3.5 V | 6.2 V to 28 V | - | Analog, I²C, PWM | 16 mA | Pre-Driver - Half Bridge (3) | - | 3 A | 2A | - | - | - | - | 6.2V ~ 28V | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | - | Brushless DC Motor Controllers | - | - | - |