- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Technology | Voltage - Supply | Function | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Output Current | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2627V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-16 | - | - | 2000 | - | - | - | - | SMD/SMT | - | - | - | - | Details | NJM262 | 0.004586 oz | - | Reel | NJM2627 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7356RB1-TE1 Nisshinbo | In Stock | - | - | - | TVSP-8 | - | - | 2000 | - | - | - | - | SMD/SMT | - | - | - | - | Details | NJU735 | - | - | Reel | NJU7356 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7346R-TE1 Nisshinbo | In Stock | - | - | - | VSP-10 | - | - | 2000 | - | - | - | - | SMD/SMT | - | - | - | - | Details | NJU734 | - | - | Reel | NJU7346 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7384V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-32 | - | - | 2000 | - | - | - | Yes | SMD/SMT | - | - | - | - | Details | NJU738 | - | - | Reel | NJU7384 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2646E-TE1 Nisshinbo | In Stock | - | - | - | EMP-8 | - | - | 2000 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | NJM264 | - | - | Reel | NJM2646 | 2 Phase | - | - | - | - | - | - | - | 4 V to 15 V | - | 10.5 mA | - | - | - | - | - | - | - | - | ||
![]() NJW4303V-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | 2000 | - | - | - | Yes | - | - | - | - | - | Details | NJW430 | - | - | Reel | NJW4303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW4350D Nisshinbo | In Stock | - | - | - | DIP-16 | - | - | 1000 | + 85 C | - | - 40 C | - | Through Hole | - | - | 1.6 W | - | Details | - | - | - | Tube | NJW4350 | Unipolar Stepper | - | - | - | - | 1 Output | - | - | 5 V to 50 V | - | 2 mA | - | 500 mA | - | - | - | - | - | Stepper Motor Controllers / Drivers | ||
![]() NJW4382VP1-TE2 Nisshinbo | In Stock | - | - | - | HTSSOP-24 | - | - | 2500 | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | Cut Tape | NJW4382 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW4308V-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | NJW4308 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW4320V-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | NJW4320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7381AMJE-TE3 Nisshinbo | In Stock | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | NJU7381 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW4315MLET1-TE1 Nisshinbo | In Stock | - | - | - | EQFN-24 | - | - | 2000 | + 125 C | - | - 40 C | - | SMD/SMT | - | - | 2.1 W | - | Details | - | - | - | Reel | - | 3 Phase | - | - | - | - | - | 35 kHz, 150 kHz | - | 6.3 V to 36 V | - | 3.2 mA | - | 150 mA | - | - | - | - | - | Brushless DC Motor Controllers | ||
![]() K6CM-VBSAT1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | K6CMVBSAT1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7326R-TE1 Nisshinbo | In Stock | - | - | - | VSP-8 | - | - | 2000 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | NJU732 | - | - | Reel | NJU7326 | Single Phase | - | - | - | - | - | - | 0.45 V | 7 V | - | 4 mA | - | - | - | - | - | - | - | Brushless DC Motor Controllers | ||
![]() NJM2624AM Nisshinbo | In Stock | - | - | - | DMP-16 | - | - | 2000 | + 85 C | - | - 25 C | - | SMD/SMT | - | - | - | - | Details | NJM262 | - | - | Tube | NJM2624 | Brushless DC Motor Pre-Driver | - | - | - | - | - | - | 9.5 V | 20 V | - | 10 mA | - | - | - | - | - | - | - | Brushless DC Motor Controllers | ||
![]() NJM2624AD Nisshinbo | In Stock | - | - | - | DIP-16 | - | - | 1000 | + 85 C | - | - 25 C | - | Through Hole | - | - | - | - | Details | NJM262 | 0.057419 oz | - | Tube | NJM2624 | Brushless DC Motor Pre-Driver | - | - | - | - | - | - | 9.5 V | 20 V | - | 10 mA | - | - | - | - | - | - | - | Brushless DC Motor Controllers | ||
![]() NJM2624AV-TE2 Nisshinbo | In Stock | - | - | - | SSOP-16 | - | - | 2000 | + 85 C | - | - 25 C | - | SMD/SMT | - | - | - | - | Details | NJM262 | 0.004586 oz | - | Reel | NJM2624 | Brushless DC Motor Pre-Driver | - | - | - | - | - | - | 9.5 V | 20 V | - | 10 mA | - | - | - | - | - | - | - | Brushless DC Motor Controllers | ||
![]() NJU7342RB1-TE1 Nisshinbo | In Stock | - | - | - | TVSP-8 | - | - | 2000 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | NJU734 | - | - | Reel | NJU7342 | Single Phase | - | - | - | - | - | - | 0.45 V | 7 V | - | 4 mA | - | - | - | - | - | - | - | Brushless DC Motor Controllers | ||
![]() NJU7325R-TE1 Nisshinbo | In Stock | - | - | - | VSP-8 | - | - | 2000 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | NJU732 | 0.000741 oz | - | MouseReel | NJU7325 | Single Phase | - | - | - | - | - | - | 0.45 V | 2.4 V to 5.5 V | - | 3 mA | - | 250 mA | - | - | - | - | - | Brushless DC Motor Controllers | ||
![]() MLX90412KLW-BAA-022-RE Melexis | 32 |
| - | Surface Mount, Wettable Flank | 10-DFN Exposed Pad | 10-DFN (3x3) | MLX90412 | - | - | Melexis Technologies NV | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Compliant | - | - | - | - | - | - | Fan Motor Driver | - | 3.5V ~ 32V | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | I²C, PWM | - | - | - | 2.2A | - | - | - | - | - |