- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Technology | Voltage - Supply | Frequency | Output | Function | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Interface | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Configuration | Output Current | Current - Output | Accuracy | Current - Supply | Voltage - Load | Output Function | Motor Type | Motor Type - AC, DC | Switching Temperature | Motor Type - Stepper | Selectable Hysteresis | Step Resolution | Product | Trip Temperature Threshold | Features | Input Voltage | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90411LZE-BAA-026-SP Melexis | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6665ASA55 Analog Devices | 186 | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | MAX6665 | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | Compliant | -40°C ~ 125°C | - | Fan Controller | 125 °C | -40 °C | - | - | 2.7 V ~ 5.5 V | - | Active High, Active Low | - | 26V | Digital | 250 mA | 5.5 V | Logic | 65 µA | 250mA | 65 µA | - | 250mA | - | ±3°C | 65µA | - | FanOn, FanOut, OverTemp, Warn | - | - | 55 °C | - | Yes | - | Fan / Motor Controllers / Drivers | Hot | - | - | No | Lead Free | ||
![]() MAX31760AEE Analog Devices | 470 |
| Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX31760 | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 125°C (TA) | - | Fan Controller | - | - | Fan Controller | - | 3V ~ 3.6V | 6.4MHz | - | Controller - Speed | - | - | - | 3 V to 3.6 V | I²C, PWM | 2.6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | - | - | - | ||
![]() MCP8021-3315H/9PXVAO Microchip | 291 |
| - | - | Surface Mount, Wettable Flank | 28-VFQFN Exposed Pad | - | 28-VQFN (5x5) | - | - | + 150 C | Microchip Technology | - 40 C | SMD/SMT | - | Tube | Active | - | -40°C ~ 150°C (TA) | Automotive, AEC-Q100 | 3-Phase BLDC Motor Gate Driver | - | - | General Purpose | NMOS | 4V ~ 40V | - | - | Controller - Speed | - | - | - | 6 V to 29 V | Analog, PWM | 1.2 mA | - | - | Half Bridge (3) | 500 mA | 500mA | - | - | 6.25V ~ 29V | - | - | Brushless DC (BLDC) | - | Multiphase | - | - | Brushed DC Motor Drivers | - | - | - | - | - | ||
![]() LV8413GP-TE-L-H Sanyo | In Stock | - | - | - | Surface Mount | 16-WFQFN | - | 16-VCT (2.6x2.6) | - | - | - | Sanyo | - | - | - | Bulk | Active | - | -30°C ~ 85°C (TA) | - | - | - | - | Camera | Bi-CMOS | 2.5V ~ 5.5V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | - | 400mA | - | - | 2.5V ~ 5.5V | - | - | Brushed DC | - | Bipolar | - | - | - | - | - | - | - | - | ||
![]() MAX77501EWV T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC5031-LA-T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB11983-E Sanyo | 32358 |
| - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-DIP | LB1198 | - | - | Sanyo | - | - | - | Bulk | Obsolete | - | -30°C ~ 85°C (TA) | - | - | - | - | Fan Motor Driver | Bipolar | 7V ~ 13.8V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | - | - | Half Bridge (3) | - | 1A | - | - | 7V ~ 13.8V | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6651EEE TG069 Analog Devices | In Stock | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | - | - | - | Fan Controller | NMOS | 3V ~ 5.5V | - | - | Controller - Speed | - | - | - | - | I²C, SMBus | - | - | - | Pre-Driver - Low Side | - | 100mA | - | - | 0.3V ~ 5.2V | - | - | Brushless DC (BLDC) | - | Bipolar | - | - | - | - | - | - | - | - | ||
![]() IRSM836-035MBTR International Rectifier | In Stock | - | - | - | Surface Mount | 31-PowerVQFN | - | 27-PQFN (12x12) | - | - | - | International Rectifier | - | - | - | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | - | - | - | Appliance | UMOS | 13.5V ~ 16.5V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | - | - | Half Bridge (3) | - | 3A | - | - | 400V (Max) | - | - | AC, Synchronous | - | - | - | - | - | - | - | - | - | - | ||
![]() UC3625Q Unitrode | In Stock | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | Unitrode | - | - | - | Bulk | Active | - | 0°C ~ 70°C (TJ) | - | - | - | - | General Purpose | Power MOSFET, Power Darlington | 10V ~ 18V | - | - | Controller - Commutation, Direction Management | - | - | - | - | Parallel | - | - | - | Pre-Driver - Half Bridge (3) | - | 200mA | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33887PEK Freescale | 774 |
| - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | 54-SOIC-EP | - | - | - | Freescale Semiconductor | - | - | - | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | - | - | - | General Purpose | Power MOSFET | 5V ~ 28V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Parallel | - | - | - | Half Bridge (2) | - | 5A | - | - | 5V ~ 28V | - | - | Brushed DC | - | - | - | - | - | - | - | - | - | - | ||
![]() ULC1001RQTR Texas Instruments | 31 |
| Datasheet | - | Surface Mount | 32-VFQFN | - | 32-VQFN-HR (5x4.5) | - | - | - | Texas Instruments | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | - | - | - | Camera | - | - | - | - | - | - | - | - | - | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV10983LFPWP Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX31740ATA T Analog Devices | 3079 | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN (2x3) | MAX31740 | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Fan Motor | - | - | Fan Controller | - | 3V ~ 5.5V | - | - | - | - | - | - | 3 V to 5.5 V | - | 500 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | - | - | - | ||
![]() MAX31760AEE T Analog Devices | 754 |
| Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX31760 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C (TA) | - | - | - | - | Fan Controller | - | 3V ~ 3.6V | - | - | Controller - Speed | - | - | - | - | I²C, PWM | - | - | - | - | - | - | - | - | - | - | Fan | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14874ETC T Analog Devices | 3115 |
| Datasheet | - | Surface Mount | 12-WFDFN Exposed Pad | - | 12-TDFN (3x3) | MAX14874 | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C (TA) | - | Full Bridge | - | - | General Purpose | Bi-CMOS | 4.5V ~ 36V | - | - | Driver | 36V | - | - | 4.6 V to 36 V | Parallel | 1 mA | - | - | Half Bridge (2) | 2.5A | 3A | - | - | 4.5V ~ 36V | - | DC Brush | Brushed DC | - | - | - | - | Brushed DC Motor Drivers | - | - | - | - | - | ||
![]() TXM24Q-3AG Applied Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90411LLD-BAB-046-RE Melexis | 39 |
| - | - | Surface Mount | 6-DFN Exposed Pad | - | 6-UTDFN (2.5x2) | MLX90411 | - | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 150°C (TJ) | - | - | - | - | Automotive | - | 3.2V ~ 32V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCM8201QY Fairchild | In Stock | - | - | - | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | - | - | - | Fairchild Semiconductor | - | - | - | Tray | Obsolete | - | -40°C ~ 125°C (TA) | - | - | - | - | General Purpose | - | 10V ~ 17V | - | - | Controller - Commutation, Direction Management | - | - | - | - | SPI | - | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | - |