- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Quiescent Current | Logic Function | Output Current-Max | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Max Frequency | Fault Protection | Max Junction Temperature (Tj) | Built-in Protections | Motor Type | Ambient Temperature Range High | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6229PDTR STMicroelectronics | 600 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | STSPIN L62 | e3 | - | Active | 3 (168 Hours) | 36 | - | EAR99 | Matte Tin (Sn) - annealed | General Purpose | - | - | - | 12V~52V | DUAL | GULL WING | 245 | 48V | 0.65mm | 30 | L6229 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 2.8A | - | 52V | 48V | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 1.4A | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 12V~52V | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 3.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UC2625MDWREP Texas Instruments | 198 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | 792.000628mg | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 8542.39.00.01 | - | 10V~18V | DUAL | GULL WING | 260 | 12V | 1.27mm | - | UC2625 | - | Controller - Commutation, Direction Management | - | - | - | - | - | 18V | 12V | 10V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 14.5mA | Pre-Driver - Half Bridge (3) | - | 500mA | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8711T-TLM-H ON Semiconductor | 3338 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | -20°C~85°C TA | Cut Tape (CT) | 2008 | - | e6 | yes | Active | 3 (168 Hours) | 24 | - | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 3.3V | 0.5mm | - | LV8711 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1A | - | 5.5V | - | 2.7V | - | Parallel | - | - | 1.7mA | Half Bridge (4) | - | - | - | - | - | Halogen Free | - | 16V | 800mA | 4V~16V | - | - | - | - | Stepper | - | - | - | Bipolar | - | 1mm | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLE71851EXUMA1 Infineon Technologies | 8 |
| Datasheet | 39 Weeks | - | Surface Mount | Surface Mount | 36-BSSOP (0.295, 7.50mm Width) Exposed Pad | - | 36 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 3 (168 Hours) | 36 | - | - | Tin (Sn) | Automotive | - | 8542.39.00.01 | 3W | 5.5V~32V | DUAL | GULL WING | NOT SPECIFIED | 7V | 0.65mm | NOT SPECIFIED | TLE7185 | - | Controller - Commutation, Direction Management | - | - | - | - | - | 32V | - | 5.5V | - | Parallel | AC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | 3W | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC), Brushed DC | - | - | - | 2.65mm | 12.8mm | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8800PWP Texas Instruments | 3 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | 62.709145mg | - | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8V~38V | DUAL | GULL WING | 260 | 32V | - | - | DRV8800 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 38V | 8/38V | 8V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | 6mA | Half Bridge (2) | - | - | 3.2mA | AND | - | - | - | 36V | 1.8A | 8V~38V | - | - | - | - | Brushed | - | - | Brushed DC | Bipolar | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB11850VA-TLM-H ON Semiconductor | 1 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 24-LFSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | -30°C~95°C TA | Tape & Reel (TR) | 2003 | - | e6 | yes | Active | 3 (168 Hours) | 24 | - | - | Tin/Bismuth (Sn/Bi) | Fan Controller | ALSO OPERATES IN 4.5 TO 5.5V SUPPLY | - | - | 4.5V~5.5V 5.5V~16V | DUAL | GULL WING | - | 12V | 0.5mm | - | LB11850 | - | Controller - Speed | 1 | - | 18V | - | 16V | - | - | 5.5V | - | PWM | AC MOTOR CONTROLLER | - | 15mA | Pre-Driver - Half Bridge (2) | 900mW | 20mA | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8871DDAR Texas Instruments | 12565 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, General Purpose, Stepper Motors | - | - | - | 0V~5.5V | DUAL | GULL WING | 260 | 12V | 1.27mm | NOT SPECIFIED | DRV8871 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 3.6A | - | 45V | - | 6.5V | - | PWM | BRUSH DC MOTOR CONTROLLER | - | - | Full Bridge | - | - | - | - | - | - | 10mA | - | - | 6.5V~45V | - | Over Temperature | - | - | - | - | - | Brushed DC | Unipolar | - | 1.7mm | - | 4.89mm | 3.9mm | 1.48mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6474PDTR STMicroelectronics | 388 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | STSPIN L64 | e3 | - | Active | 3 (168 Hours) | 36 | - | EAR99 | Matte Tin (Sn) | General Purpose | - | - | - | 3.3V 5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 30 | L6474 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 45V | 3A | - | - | 3.3V | 8V | - | SPI | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | 0.65mA | - | - | 8V~45V | - | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/16 | - | 3.6mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2626PW Texas Instruments | 569 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 11V~14.5V | DUAL | GULL WING | 260 | 12V | 0.65mm | - | UCC2626 | - | Controller - Commutation, Direction Management | 1 | - | 5.2V | 100mA | - | - | - | - | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 3mA | Pre-Driver - Half Bridge (3) | - | 2mA | - | - | - | - | 5mA | 14.5V | 100mA | - | - | - | - | - | Brushless DC (BLDC) | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A4984SLPTR-T Allegro MicroSystems | 12000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Matte Tin (Sn) | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 40 | A4984 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 35V | - | - | 5.5V | - | 3V | - | Logic | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | 4mA | - | - | 8V~35V | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8 | - | - | 7.8mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() LA6242H-TE-L-E ON Semiconductor | 486 |
| Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 13 hours ago) | Surface Mount | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | - | 28 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2009 | - | e6 | yes | Not For New Designs | 1 (Unlimited) | 36 | - | - | Tin/Bismuth (Sn/Bi) | Media Player | - | - | - | 5V~13V | DUAL | GULL WING | - | 8V | 0.8mm | - | LA6242H | R-PDSO-G36 | Driver - Fully Integrated, Control and Power Stage | 4 | - | 6.5V | - | - | - | 8V | - | - | On/Off | - | 30mA | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 5V~13V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNH5050ATR-E STMicroelectronics | 25120 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | - | 36 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | ECOPACK®, VIPower™ | e3 | - | Active | 3 (168 Hours) | 36 | - | EAR99 | Matte Tin (Sn) - annealed | Automotive | - | - | - | 5.5V~18V | DUAL | GULL WING | - | 13V | 0.5mm | - | VNH5050 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 30A | - | - | - | - | 2 | Parallel, PWM | - | 8mA | - | Half Bridge (2) | - | - | - | AND | - | - | - | - | - | 5.5V~18V | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | SINK | Brushed DC | - | - | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB1838M-TLM-E ON Semiconductor | 116400 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -20°C~75°C TA | Cut Tape (CT) | 2009 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | Battery Powered | - | - | - | 2.5V~9V | - | - | - | - | - | - | LB1838M | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | 9V | 1A | - | - | - | - | - | Parallel | - | - | 10μA | Half Bridge (4) | - | - | - | - | - | - | - | 9V | 1A | 1.8V~9V | - | - | - | - | Stepper | - | - | - | Bipolar | - | 1.5mm | - | 8mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8848PWPR Texas Instruments | 30000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, General Purpose | - | - | - | 4V~18V | DUAL | GULL WING | - | 5V | - | - | DRV8848 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 18V | - | - | 4V | - | PWM | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | 5.5mA | - | - | 4V~18V | - | - | - | - | - | - | - | Brushed DC | Bipolar | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8413GP-TE-L-H ON Semiconductor | 40 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 16-WFQFN | - | 16 | - | 100kHz | - | -30°C~85°C TA | Cut Tape (CT) | 2011 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | Camera | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | LV8413GP | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 600mA | - | - | - | - | - | Parallel | - | 600μA | - | Half Bridge (4) | - | - | - | - | - | Halogen Free | - | - | - | 2.5V~5.5V | - | - | - | - | Stepper | - | - | Brushed DC | Bipolar | - | 800μm | - | 2.6mm | 2.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BD6211F-E2 ROHM Semiconductor | 77500 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | Industrial grade | -40°C~150°C TJ | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin (Sn) | Media Player | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 5V | - | - | BD621* | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.5V | 5V | 3V | 1 | On/Off | BRUSH DC MOTOR CONTROLLER | - | 1.5mA | Half Bridge (2) | - | - | - | AND | 1A | - | - | 7V | 1A | 3V~5.5V | 100kHz | - | - | - | Brushed | - | - | Brushed DC | - | - | 1.5mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC3626PW Texas Instruments | 7 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 11V~14.5V | DUAL | GULL WING | 260 | 12V | 0.65mm | - | UCC3626 | - | Controller - Commutation, Direction Management | 1 | - | 5.2V | 100mA | - | - | - | - | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 3mA | Pre-Driver - Half Bridge (3) | - | 2mA | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A4973SLBTR-T Allegro MicroSystems | 8000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.295, 7.50mm Width) | - | 16 | - | 70kHz | - | -20°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | General Purpose | ALSO REQUIRE 5V TO 50V | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | - | 40 | A4973S | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 50V | - | - | 5.5V | 3.3/5V | 3V | 2 | Parallel | BRUSH DC MOTOR CONTROLLER | - | 2.7mA | Half Bridge (2) | - | - | - | - | - | - | - | 50V | 1.5A | 5V~50V | - | - | 150°C | - | Brushed | 85°C | - | Brushed DC | Bipolar | - | 2.65mm | - | 10.3mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() L6235D013TR STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | STSPIN L62 | e4 | - | Active | 3 (168 Hours) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 12V~52V | DUAL | GULL WING | 250 | 48V | - | - | L6235 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 52V | - | 42V | - | 48V | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 6mA | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 12V~52V | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33926PNBR2 NXP USA Inc. | 3788 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 32-PowerQFN | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | - | Active | 3 (168 Hours) | 32 | - | EAR99 | - | Automotive | - | 8542.39.00.01 | - | 5V~28V | QUAD | NO LEAD | 250 | 8V | 0.8mm | 30 | MC33926 | S-XQCC-N32 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 28V | 8/28V | 5V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 5V~28V | - | - | - | - | - | - | - | Brushed DC | - | - | - | 2.2mm | 8mm | 8mm | - | - | - | ROHS3 Compliant | - |