- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Schedule B | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Voltage - Supply | Pin Count | Function | Number of Outputs | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Output Current | Current - Output | Data Bus Width | Product Type | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS4950 ASSEMSTAR | 89000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM20G60FC Hangzhou Silan Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG2136 EG Micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV10975SARHFR Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB6560AFG8 Toshiba | 40 |
| - | Surface Mount | 64-TQFP Exposed Pad | 64-HQFP (10x10) | TB6560 | Toshiba | - | 540 | 2.5, 3.3 V | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 30 C | Yes | Surface Mount | SMD/SMT | Tube | 4.2 W | Active | Details | 8542390000 | HQFP | - | - | 0.062237 oz | -40 to 85 °C | Tray | - | Stepping Motor Driver | General Purpose | PMIC - Power Management ICs | 4.5V ~ 5.5V | 388 | Driver - Fully Integrated, Control and Power Stage | 2 Output | 1.5, 3.3 V | Parallel | 3 mA | Half Bridge (4) | 1.5 A | 1.5A | 32 Bit | Motor / Motion / Ignition Controllers & Drivers | 4.5V ~ 34V | - | Bipolar | Stepper Motor Controllers / Drivers | Motor / Motion / Ignition Controllers & Drivers | ||
![]() BDR6121H Bardeen Micro. | 4391 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L9110SSA.TR Wuxi I-core Elec | 100000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI83004BF-IT Skyworks Solutions | 12 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BRD2260C-TL Power Integrations | In Stock | - | Datasheet | - | inSOP-24C | - | - | - | 2000 | - | - | - | + 150 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | - | - | Reel | BridgeSwitch-2 | Half Bridge Motor Driver | - | - | - | - | - | 3 Output | 3.3 V, 5 V | - | - | - | 1 A | - | - | - | - | - | - | Brushless DC Motor Controllers | - | ||
![]() BRD2261C-TL Power Integrations | In Stock | - | Datasheet | - | inSOP-24C | - | - | - | 2000 | - | - | - | + 150 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | - | - | Reel | BridgeSwitch-2 | Half Bridge Motor Driver | - | - | - | - | - | 3 Output | 3.3 V, 5 V | - | - | - | 1.7 A | - | - | - | - | - | - | Brushless DC Motor Controllers | - | ||
![]() BRD2165C-TL Power Integrations | In Stock | - | Datasheet | - | inSOP-24C | - | - | - | 2000 | - | - | - | + 150 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | - | - | Reel | BridgeSwitch-2 | Half Bridge Motor Driver | - | - | - | - | - | 3 Output | 3.3 V, 5 V | - | - | - | 5.5 A | - | - | - | - | - | - | Brushless DC Motor Controllers | - | ||
![]() BRD2467C-TL Power Integrations | In Stock | - | Datasheet | - | inSOP-24C | - | - | - | 2000 | - | - | - | + 150 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | - | - | Reel | BridgeSwitch-2 | Half Bridge Motor Driver | - | - | - | - | - | 3 Output | 3.3 V, 5 V | - | - | - | 11.5 A | - | - | - | - | - | - | Brushless DC Motor Controllers | - | ||
![]() BRD2265C-TL Power Integrations | In Stock | - | Datasheet | - | inSOP-24C | - | - | - | 2000 | - | - | - | + 150 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | - | - | Reel | BridgeSwitch-2 | Half Bridge Motor Driver | - | - | - | - | - | 3 Output | 3.3 V, 5 V | - | - | - | 5.5 A | - | - | - | - | - | - | Brushless DC Motor Controllers | - | ||
![]() BRD2461C-TL Power Integrations | In Stock | - | Datasheet | - | inSOP-24C | - | - | - | 2000 | - | - | - | + 150 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | - | - | Reel | BridgeSwitch-2 | Half Bridge Motor Driver | - | - | - | - | - | 3 Output | 3.3 V, 5 V | - | - | - | 1.7 A | - | - | - | - | - | - | Brushless DC Motor Controllers | - | ||
![]() BRD2365C-TL Power Integrations | In Stock | - | Datasheet | - | inSOP-24C | - | - | - | 2000 | - | - | - | + 150 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | - | - | Reel | BridgeSwitch-2 | Half Bridge Motor Driver | - | - | - | - | - | 3 Output | 3.3 V, 5 V | - | - | - | 5.5 A | - | - | - | - | - | - | Brushless DC Motor Controllers | - | ||
![]() BRD2361C-TL Power Integrations | In Stock | - | Datasheet | - | inSOP-24C | - | - | - | 2000 | - | - | - | + 150 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | - | - | Reel | BridgeSwitch-2 | Half Bridge Motor Driver | - | - | - | - | - | 3 Output | 3.3 V, 5 V | - | - | - | 1.7 A | - | - | - | - | - | - | Brushless DC Motor Controllers | - | ||
![]() BRD2463C-TL Power Integrations | In Stock | - | Datasheet | - | inSOP-24C | - | - | - | 2000 | - | - | - | + 150 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | - | - | Reel | BridgeSwitch-2 | Half Bridge Motor Driver | - | - | - | - | - | 3 Output | 3.3 V, 5 V | - | - | - | 3 A | - | - | - | - | - | - | Brushless DC Motor Controllers | - | ||
![]() BRD2360C-TL Power Integrations | In Stock | - | Datasheet | - | inSOP-24C | - | - | - | 2000 | - | - | - | + 150 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | - | - | Reel | BridgeSwitch-2 | Half Bridge Motor Driver | - | - | - | - | - | 3 Output | 3.3 V, 5 V | - | - | - | 1 A | - | - | - | - | - | - | Brushless DC Motor Controllers | - | ||
![]() DA7283-01FVC Renesas | 20 |
| - | - | QFN-12 | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Linear Resonant Actuator | - | - | - | - | - | - | 3.8 V | - | 1.35 mA | - | - | - | - | - | - | - | - | Haptic Drivers | - | ||
![]() DRV8421BDGQR Texas Instruments | 45 |
| Datasheet | - | HVSSOP-10 | - | - | - | 2500 | - | - | - | + 125 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | RoHS Compliant | - | - | 18 V | 4 V | - | - | Reel | DRV8421 | Half Bridge | - | - | - | - | - | 4 Output | 4 V to 18 V | - | 1.35 mA | - | - | - | - | - | - | - | - | Stepper Drivers | - |