- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Load Voltage Rating | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Motor Controller Type | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Product Status | Rad Hardened | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Subcategory | Technology | Voltage - Supply | Pin Count | Termination Style | Function | Number of Outputs | Approval Agency | Operating Frequency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Operating Supply Voltage | Voltage - Input (Min) | Interface | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Current - Output | Voltage - Output | Topology | Product Type | Voltage - Load | Dimming | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product | Features | Product Category | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB62214AFG(O,C8,EL Toshiba | In Stock | - | - | Surface Mount | HSOP-28 | 28-HSOP | - | - | - | 2000 | -- | - | - | + 85 C | - | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 1.3 W | - | - | Details | - | - | 0.027866 oz | -20°C ~ 150°C (TJ) | MouseReel | -- | - | Active | 2 Phase | General Purpose | - | - | DMOS | 4.75 V ~ 5.25 V | - | - | Driver - Fully Integrated, Control and Power Stage | 1 Output | - | 100 kHz | - | - | - | 3.3 V | 10 V to 38 V | - | Parallel | 5 mA | - | Half Bridge (4) | 2 A | 2A | - | - | - | 10 V ~ 38 V | - | - | -- | Bipolar | 1, 1/2, 1/4 | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() TB67H450AFNG,EL Toshiba | 39 |
| - | Surface Mount | HSOP-8 | 8-HSOP | - | TB67H450 | - | 3500 | - | 24 V | - | + 85 C | - | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2.85 W | Active | - | Details | - | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | General Purpose | - | - | Power MOSFET | 4.5V ~ 44V | - | - | Driver - Fully Integrated, Control and Power Stage | 2 Output | - | - | - | - | - | 50 V | 50 V | - | - | 3.5 mA | - | Half Bridge | 3.5 A | 3A | - | - | - | 4.5V ~ 44V | - | - | Brushed DC | Bipolar | - | Brushed DC Motor Drivers | - | - | - | ||
![]() TB67S539FTG(O,EL) Toshiba | In Stock |
| - | Surface Mount | VQFN-32 | 32-VQFN (5x5) | - | - | - | 4000 | - | 24 V | - | + 85 C | - | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.3 W | Active | - | Details | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | 2 Phase | General Purpose | - | - | NMOS | 6V | - | - | Driver - Fully Integrated, Control and Power Stage | 4 Output | - | 250 kHz | - | - | - | 40 V | 4.5 V to 34 V | - | PWM | 1 uA | - | Pre-Driver - Half Bridge (4) | 2 A | 2A | - | - | - | 4.5V ~ 34V | - | Two Phase Stepper Motor | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8, 1/16, 1/32 | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() T6B70BFG(EL,KY,Z) Toshiba | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | - | ||
![]() TB67S128FTG,EL Toshiba | 5447 |
| - | Surface Mount | VQFN-64 | 64-VQFN (9x9) | - | TB67S128 | - | 4000 | - | - | - | + 85 C | - | Toshiba Semiconductor and Storage | - 40 C | Motor Driver | SMD/SMT | 44(V) | 6.5(V) | 24(V) | 85C | -40C | INDUSTRIALC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | VQFN EP | 1.2 V | Active | No | Details | - | - | 0.008078 oz | -40°C ~ 85°C | MouseReel | TB67S128FTG | - | - | 2 Phase | General Purpose | - | - | Power MOSFET | 4.75V ~ 5.25V | - | - | Driver - Fully Integrated, Control and Power Stage | 2 Output | - | - | - | - | - | 50 V | 6.5 V to 44 V | - | PWM | 8.2 mA | - | Half Bridge | 5 A | 5A | - | - | - | 6.5V ~ 44V | - | - | Brushless DC (BLDC) | Bipolar | 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/128 | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() TC78B004AFTG,EL Toshiba | 3612 |
| - | Chassis Mount | 40-WFQFN Exposed Pad | 40-WQFN (7x7) | 1.7 lbs (771.1 g) | LXC85 | Toshiba | 4000 | - | - | Toshiba | - | - | Advanced Energy | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | Details | - | - | - | -35°C ~ 60°C | Reel | LXC85 (85W) | 6.97 L x 2.66 W x 1.46 H (177.0mm x 67.5mm x 37.0mm) | - | Constant Current | General Purpose | 85 W | PMIC - Power Management ICs | NMOS | 10V ~ 28V | - | Wire Leads | Controller - Speed | 1 | CE, cULus, EN | - | 91% | 3.75 kV | 305VAC | - | - | 90VAC | PWM | - | 350mA | Pre-Driver - Half Bridge (3) | - | 100mA | 122 ~ 243V | AC DC Converter | Motor / Motion / Ignition Controllers & Drivers | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | OTP, OVP, SCP | Motor / Motion / Ignition Controllers & Drivers | IP67 | ||
![]() TB67S539SFTG,EL Toshiba | 4825 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | General Purpose | - | - | DMOS | 4.5V ~ 33V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Logic | - | - | Half Bridge (4) | - | 1.8A | - | - | - | 4.5V ~ 33V | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16, 1/32 | - | - | - | - | ||
![]() TB67B001BFTG,EL Toshiba | 1833 |
| - | Surface Mount | 36-VFQFN Exposed Pad | 36-VQFN (5x5) | - | - | Toshiba | 2000 | - | - | Toshiba | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | -40°C ~ 105°C | Reel | - | - | - | - | General Purpose | - | - | NMOS, PMOS | 4V ~ 22V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | PWM | - | - | Pre-Driver - Half Bridge (3) | - | 3A | - | - | - | 4V ~ 22V | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | Toshiba | - | ||
![]() TB67H450FNG(O,EL) Toshiba | 10000 |
| - | - | - | - | - | - | - | - | - | - | - | - | 3.5A | - | - | Motor Driver | - | 44(V) | 4.5(V) | 24(V) | 85C | -40C | Industrial | - | HSOP EP | - | - | No | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 4.5 TO 44(V) | - | - | - | - | PWM | - | - | - | - | - | - | - | Brushed DC Motor | - | - | - | - | - | - | - | ||
![]() TB67S581FNG,EL Toshiba | 508 |
| - | - | HTSSOP-28 | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar Stepping Motor Driver IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 V to 44 V | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() TB67S580FNG,EL Toshiba | 4741 |
| - | - | HTSSOP-28 | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar Stepping Motor Driver IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 V to 44 V | - | - | - | - | - | 1.28 A | - | - | - | - | - | - | - | - | - | - | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() TB6551FAG(O,EL,DRY Toshiba | In Stock | - | - | - | - | - | - | - | Toshiba | 2000 | - | - | Toshiba | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | TB6551 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | ||
![]() TB6640FTG(O,EL) Toshiba | In Stock | - | - | - | - | - | - | - | Toshiba | 2000 | - | - | Toshiba | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | TB6640 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | ||
![]() TC78H653FTG(O,EL) Toshiba | 2242 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 7.5V | - | - | - | - | - | Quad Half Bridge | 4A | - | - | - | - | - | - | Stepper and DC Brush | - | - | - | - | - | - | - | ||
![]() TC78B009FTG(Z,EL) Toshiba | 3480 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | 36V | - | - | - | - | - | - | 240mA | - | - | - | - | - | - | DC Brushless | - | - | - | - | - | - | - | ||
![]() TB67H450AFNG(O,EL) Toshiba | 35000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | DC Brush | - | - | - | - | - | - | - | ||
![]() TB67S111PG(O,HJ) Toshiba | 2368 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80V | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | Stepper | - | - | - | - | - | - | - | ||
![]() TB67Z853SFTG(O,EL) Toshiba | 4846 | - | Datasheet | - | WQFN-40 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 4 W | - | - | RoHS Compliant | 75 V | 8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Output | - | 20 MHz | - | - | - | 80 V | 5.5 V | - | - | 15 mA | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | ||
![]() TB67Z850HFTG(O,EL) Toshiba | 4846 | - | Datasheet | - | VQFN-32 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 3.1 W | - | - | RoHS Compliant | 75 V | 8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Output | - | 20 MHz | - | - | - | 80 V | 5.5 V | - | - | 15 mA | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - | ||
![]() TB67Z830HFTG(O,EL) Toshiba | 4846 | - | Datasheet | - | VQFN-32 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 3.1 W | - | - | RoHS Compliant | 75 V | 8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Output | - | 20 MHz | - | - | - | 80 V | 5.5 V | - | - | 15 mA | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | Gate Drivers | - | - | - |