- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frame Size - NEMA | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Motor Drive Type | Mounting | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Pd - Power Dissipation | Product Status | RoHS | Shipping Restrictions | Supplier Package | Tradename | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Applications | Power Rating | Technology | Voltage - Supply | Supply Voltage | Current Rating | Pin Count | Function | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Configuration | Interface | Operating Supply Current | Output Configuration | RAM Size | Output Current | Current - Output | Accessory Type | Core Processor | Program Memory Type | Usage | Number of Phases | Specifications | Voltage - Load | Screening Level | Motor Type | Motor Type - AC, DC | Control / Drive Type | Number of Motors | Motor Type - Stepper | Wattage - Load | Controller Series | Step Resolution | Product | Features | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV8436PPWPR Texas Instruments | 28 | - | Datasheet | Surface Mount | HTSSOP-28 | 24-HTSSOP | - | - | 2500 | - | - | - | + 125 C | - | Texas Instruments | - 40 C | - | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8436E | Half Bridge | Camera, Printer | - | NMOS | 0V ~ 5.3V | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 4.5 V to 48 V | - | PWM | 5 mA | Half Bridge (4) | - | 1.5 A | 1.5A | - | - | - | - | - | - | 4.5V ~ 48V | - | - | Brushed DC | - | - | Bipolar | - | - | - | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() BD63576NUX-E2 ROHM Semiconductor | 7970 | - | - | Surface Mount | VSON-8 | VSON008X2020 | - | - | 4000 | - | - | - | + 85 C | - | Rohm Semiconductor | - 30 C | - | - | Surface Mount | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | VSON | - | - | Industrial grade | - | -30 to 85 °C | Cut Tape | - | Half Bridge | Appliance | - | DMOS | 2.5V ~ 5.5V | - | - | 8 | Driver - Fully Integrated, Control and Power Stage | 1 Output | 20 kHz to 500 kHz | - | 2.5 V to 5.5 V | - | Logic | 135 uA | Half Bridge | - | 1.2 A | 1.2A | - | - | - | - | - | - | 2V ~ 10V | Industrial | - | Brushed DC | - | - | Bipolar | - | - | - | Brushed DC Motor Drivers | - | - | - | ||
![]() MAX22201ATC T Maxim Integrated | 10000 | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STSPIN32F0251Q STMicroelectronics | 44 | - | Datasheet | Surface Mount | QFN-72 | 64-TQFP-EP (10x10) | - | - | 1008 | - | - | 250 V | + 125 C | 1A | STMicroelectronics | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | 21 | Tray | VFQFPN | 4.5 W | Active | Details | - | - | - | 0.009171 oz | - | - | -40°C ~ 125°C (TJ) | Tray | STSPIN32F025 | 3 Phase | Home & Industrial | - | - | 9V ~ 20V | - | - | 64 | - | - | 800 kHz | - 10 V to 250 V | 9 V to 20 V | 3 Phase | I²C, SPI, UART/USART | 950 uA | Triple Half Bridge | 4K x 8 | 80 mA | - | - | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | DC Motor | - | - | - | - | - | STM32F031x6x7 | - | Brushless DC Motor Controllers | - | - | - | ||
![]() NFMECS640A0 ON Semiconductor | 2417 | - | Datasheet | Surface Mount | WQFN-65 | 65-GAQFN (13x10) | - | NFMECS640 | 3000 | - | - | - | + 85 C | - | onsemi | - 40 C | Yes | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.8 W | Active | Details | - | - | - | - | - | 3.6 V | -40°C ~ 105°C (TA) | Cut Tape | ECS640A | BLDC ecoSpin Motor Controller | General Purpose | 0.0018 kW | IGBT, Power MOSFET | 3V ~ 3.6V | 600 V | 350 mA | - | Controller - Speed | 1 Output | 40 MHz | - | 3 V to 3.6 V | - | PWM, UART | 550 uA | Pre-Driver - Half Bridge (3) | - | 14 mA | 650mA | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | Multiphase | - | - | - | Brushless DC Motor Controllers | - | 3 | - | ||
![]() DRV8243SQRXYRQ1 Texas Instruments | 101 | - | Datasheet | Surface Mount, Wettable Flank | VQFN-14 | 14-VQFN-HR (3x4.5) | - | - | 3000 | - | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8243-Q1 | Automotive H-Bridge Driver | Automotive | - | Bi-CMOS | 4.5V ~ 35V | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 Output | - | - | 4.5 V to 35 V | - | PWM, SPI | - | Half Bridge (2) | - | - | 12A | - | - | - | - | - | - | 4.5V ~ 35V | - | - | Brushed DC | - | - | Bipolar | - | - | - | Half-Bridge Drivers | - | - | - | ||
![]() VF1A-G21A5S4 IDEC | In Stock | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | Module | - | 11 kW | - | 380 ~ 480VAC | - | 21.5 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 21.5A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 11000 W | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-G06A9S4 IDEC | 2420 | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | Module | - | 3 kW | - | 380 ~ 480VAC | - | 6.9 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 6.9A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 3000 W | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-PG3 IDEC | 2815 | - | - | - | - | - | - | - | 1 | VF1A Series | NEMA 1 | - | - | - | IDEC | - | - | PG Interface Card | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Driver | 3 Phase | 15V, 2.35kOhm | - | - | - | - | - | - | - | - | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-G28A5S4 IDEC | 867 | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | Module | - | 15 kW | - | 380 ~ 480VAC | - | 28.5 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 28.5A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 15000 W | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-G85A0S4 IDEC | 804 | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | Module | - | 45 kW | - | 380 ~ 480VAC | - | 85 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 85A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 45000 W | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-G02A1S4 IDEC | 2061 | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | Module | - | 750 W | - | 380 ~ 480VAC | - | 2.1 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 2.1A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 750 W | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-ADP1 IDEC | In Stock | - | - | - | - | - | - | - | 1 | VF1A Series | NEMA 1 | - | - | - | IDEC | - | - | Accessory, Adapter | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | Motor Driver | 3 Phase | 44A | - | - | - | - | - | - | - | - | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-G12A0S4 IDEC | 2111 | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | Module | - | 5.5 kW | - | 380 ~ 480VAC | - | 12:00 AM | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 12A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 5500 W | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-G04A1S4 IDEC | In Stock | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | Module | - | 1.1 kW | - | 380 ~ 480VAC | - | 4.1 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 4.1A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 1100 W | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-PG1 IDEC | In Stock | - | - | - | - | - | - | - | 1 | VF1A Series | NEMA 1 | - | - | - | IDEC | - | - | PG Interface Card | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Driver | 3 Phase | 5V, 620Ohm | - | - | - | - | - | - | - | - | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() VF1A-G72A0S4 IDEC | In Stock | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | - | Box | - | - | Active | Details | - | - | Doesa | - | - | - | - | - | VF1A | Module | - | 37 kW | - | 380 ~ 480VAC | - | 72 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 72A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 37000 W | - | - | - | Variable Speed Drive | - | IP20 | ||
![]() TMC2240ATJ Maxim Integrated | 10230 | - | - | - | TQFN-32 | - | - | - | 490 | - | - | - | + 125 C | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Stepper Motor Driver IC | - | - | - | - | - | - | - | - | 1 Output | 16 MHz | 1.8 V | 4.5 V to 36 V | - | - | 3.5 mA | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stepper Motor Controllers / Drivers | - | - | - | ||
![]() MLX90411KZE-BAA-046-RE Melexis | 45000 | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | MLX90411 | 10000 | - | - | - | - | - | Melexis Technologies NV | - | Yes | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Reel | MLX90411 | Low Noise | Fan Motor Driver | - | - | 3.2V ~ 32V | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 3 V to 28 V | - | PWM | - | - | - | 600 mA | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | - | ||
![]() MLX90411KZE-BAA-043-RE Melexis | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | MLX90411 | 10000 | - | - | - | - | - | Melexis Technologies NV | - | Yes | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Reel | MLX90411 | Low Noise | Fan Motor Driver | - | - | 3.2V ~ 32V | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 3 V to 28 V | - | PWM | - | - | - | 600 mA | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | - |