- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Base Product Number | Brand | Contact Sizes | Development Kit | Factory Pack QuantityFactory Pack Quantity | Frame Size - NEMA | Ihs Manufacturer | Lead Free Status / RoHS Status | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Motor Drive Type | Mounting Styles | MSL | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Applications | Fastening Type | Subcategory | Contact Type | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Function | Number of Outputs | Operating Frequency | Output Voltage | Housing Color | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Interface | Analog IC - Other Type | Operating Supply Current | Output Configuration | RAM Size | Output Current | Shell Size, MIL | Current - Output | Accessory Type | Core Processor | Program Memory Type | Program Memory Size | Data Bus Width | Output Current-Max | Seated Height-Max | Product Type | Number of Phases | Includes | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Current - Peak Output | Load Type | Controller Series | Step Resolution | Product | Features | Product Category | Device Core | IP Rating | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTN9970LVAUMA1 Infineon Technologies | 10000 | - | Datasheet | Surface Mount | 7-PowerSFN | - | - | - | - | PG-HSOF-7-1 | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | + 150 C | - | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | BTN9970LV SP003484384 | - | Active | - | - | - | Details | - | - | - | -40°C ~ 150°C (TJ) | MouseReel | NovalithIC™ | - | - | - | Half Bridge | - | DC Motors, General Purpose | - | - | - | MOSFET (Metal Oxide) | 8V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V to 18 V | - | - | - | - | Logic, PWM | - | 2.3 mA | Half Bridge | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 18V | - | Over Current, Over Temperature, Short Circuit, UVLO | - | DC Brush | - | - | - | Capacitive and Resistive | - | - | Brushed DC Motor Drivers | Charge Pump | - | - | - | - | - | - | ||
![]() DRV8220DRLR Texas Instruments | 1662 | - | - | Surface Mount | SOT563-6 | - | - | - | - | SOT-563 | - | - | - | - | - | DRV8220EVM | 4000 | - | - | - | 4.5 V to 18 V | - | - | + 125 C | - | Texas Instruments | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8220 | - | - | - | - | - | Brushed DC | - | - | - | Power MOSFET | 4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 1 Output | 100 kHz | - | - | 5.5 V | - | - | - | - | PWM | - | - | Half Bridge (2) | - | 1.76 A | - | 1.76A | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 18V | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | Brushed DC Motor Drivers | - | - | - | - | - | - | - | ||
![]() DRV8220DSGR Texas Instruments | 8600 | - | - | Surface Mount | WSON-8 | - | - | - | - | 8-WSON (2x2) | - | - | - | - | - | DRV8220EVM | 3000 | - | - | - | 4.5 V to 18 V | - | - | + 125 C | - | Texas Instruments | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8220 | - | - | - | Half Bridge | - | Brushed DC | - | - | - | Power MOSFET | 4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 1 Output | 100 kHz | - | - | 4.5 V to 18 V | - | - | - | - | PWM | - | 1.6 mA | Half Bridge (2) | - | 1.76 A | - | 1.76A | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 18V | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | Brushed DC Motor Drivers | - | - | - | - | - | - | - | ||
![]() MLX90411LLD-BAA-023-SP Melexis | 49 | - | - | Surface Mount | UTDFN-6 | - | - | - | - | 6-UTDFN (2.5x2) | - | - | MLX90411 | - | - | - | 100 | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | - | - | -40°C ~ 150°C (TJ) | - | MLX90411 | - | - | - | - | - | Automotive | - | - | - | - | 3.2V ~ 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE98722QXA40XUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | VQFN-48 | - | - | - | - | PG-VQFN-48-29 | - | - | TLE98722 | - | - | - | 2500 | - | - | - | - | - | - | + 150 C | - | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | 10 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | TLE9872-2QXA40 SP004463656 | - | Active | AEC-Q100 | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | Automotive, AEC-Q100 | - | - | - | 3 Phase | - | Automotive | - | - | - | - | 5.5V ~ 27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | 40 MHz | 5 V | - | 5.5 V to 28 V | - | - | - | - | LIN, SPI, SSC, UART | - | 30 mA | - | 8K x 8 | 50 mA | - | - | - | ARM® Cortex®-M3 | FLASH (256kB) | 256KB | 32bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLE987x | - | Brushless DC Motor Controllers | - | - | ARM Cortex-M3 | - | - | - | - | ||
![]() STSPIN32F0601QTR STMicroelectronics | 100000 | - | Datasheet | Surface Mount | 72-VFQFN Exposed Pad | - | - | - | - | 72-QFN (10x10) | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | 25mA | STMicroelectronics | - | Yes | - | - | - | MSL 3 - 168 hours | 21 | - | - | Tape & Reel (TR) | - | - | - | - | - | QFN | - | - | Active | - | - | - | Details | - | - | - | -40°C ~ 125°C (TJ) | Reel | STSPIN32F0601 | - | - | - | - | - | Home & Industrial | - | - | - | - | 9V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | 580V | - | - | - | - | - | - | I²C, SPI, UART/USART | - | - | Half Bridge | 4K x 8 | 350mA | - | - | - | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | BLDC Motor | - | - | - | - | STM32F031x6x7 | - | - | - | - | - | - | - | - | - | ||
![]() MCT8316Z0TRGFR Texas Instruments | 12000 | - | Datasheet | Surface Mount | VQFN-40 | - | - | - | - | 40-VQFN (7x5) | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | + 125 C | - | Texas Instruments | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | MCT8316Z | - | - | - | Half Bridge | - | General Purpose | - | - | - | NMOS | 4.5V ~ 35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 10 Output | 5 MHz | 3.3 V to 5.7 V | - | 4.5 V to 35 V | - | - | - | - | Hardware | - | 18 mA | Pre-Driver - Half Bridge (3) | - | 8 A | - | 8A | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 35V | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | - | Brushless DC Motor Controllers | - | - | - | - | - | - | - | ||
![]() TMC6300-LA TRINAMIC Motion Control GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 490 | - | - | - | - | - | - | + 125 C | - | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | TMC6300 | - | - | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V to 11 V | - | - | - | - | - | - | 7 mA | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC Motor Controllers | - | - | - | - | - | - | - | ||
![]() 80PE100-SSAC1 Applied Motion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gearhead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | ||
![]() MLX90411LLD-BAA-043-RE Melexis | 49 | - | - | Surface Mount | UTDFN-6 | - | - | - | - | 6-UTDFN (2.5x2) | - | - | MLX90411 | - | - | - | 5000 | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | Yes | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | - | -40°C ~ 150°C (TJ) | Reel | MLX90411 | - | - | - | Low Noise | - | Automotive | - | - | - | - | 3.2V ~ 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 3 V to 28 V | - | - | - | - | - | - | - | - | - | 600 mA | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | - | - | - | - | - | ||
![]() MLX90411LZE-BAA-043-SP Melexis | 49 | - | - | Surface Mount | SOT-23-6 | - | - | - | - | SOT-23-6 | - | - | MLX90411 | - | - | - | 100 | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | Yes | - | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | - | -40°C ~ 150°C (TJ) | - | MLX90411 | - | - | - | Low Noise | - | Automotive | - | - | - | - | 3.2V ~ 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 3 V to 28 V | - | - | - | - | - | - | - | - | - | 600 mA | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | - | - | - | - | - | ||
![]() MLX90411LLD-BAA-048-RE Melexis | 19500 | - | - | Surface Mount | UTDFN-6 | - | - | - | - | 6-UTDFN (2.5x2) | - | - | MLX90411 | - | - | - | 5000 | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | Yes | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | Reel | MLX90411 | - | - | - | Low Noise | - | Automotive | - | - | - | - | 3V ~ 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 3 V to 28 V | - | - | - | - | PWM | - | - | - | - | 600 mA | - | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | - | - | - | - | - | ||
![]() RSBS2332A2V23C17HP Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Soft Starter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RSBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTD2007F-3072 Shindengen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2A30444BZ#W1 Renesas | 21606 | - | - | Panel Mount | 32-UFBGA, WLBGA | - | Flange | Circular | Aluminum | 44-WLBGA (2.56x2.6) | -- | - | - | - | 12 (12), 16 (12) | - | - | - | - | -- | - | - | - | - | - | Renesas | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Male Pins | 24 | Camera | Threaded | - | Crimp | CMOS | 2.65V ~ 5.5V | - | E | - | Shielded | - | - | Environment Resistant | - | - | - | Electroless Nickel | - | 25-24 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | Half Bridge (6) | - | - | J | 1A | - | - | - | - | - | - | - | - | - | -- | 2.65V ~ 5.5V | - | - | - | - | Voice Coil Motor | Bipolar | - | - | - | >256 Microsteps | - | -- | - | - | - | - | - | -- | ||
![]() IRSM836-035MA International Rectifier | In Stock | - | - | Surface Mount | 36-PowerVQFN | - | - | - | - | 36-PQFN (12x12) | - | - | IRSM836 | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | Appliance | - | - | - | UMOS | 13.5V ~ 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | - | - | Half Bridge (3) | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 400V (Max) | - | - | - | - | AC, Synchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA7280-00FVC Renesas | In Stock | - | - | Surface Mount | 12-VQFN | - | - | - | - | 12-QFN (3x3) | - | - | DA7280 | - | - | - | - | - | - | - | - | IDEC | LB8K-31SB-6H | + 85 C | - | Renesas Design Germany GmbH | - 40 C | - | - | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | LRA/ERM | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | - | - | - | 2.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 2.8 V to 5.5 V | - | - | - | - | I²C | - | 800 uA | Half Bridge (2) | - | 250 mA | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERM, LRA | - | - | - | - | - | Haptic Drivers | - | - | - | - | - | - | - | ||
![]() DA7281-00V4C Renesas | 31 | - | - | Surface Mount | 12-UFBGA, WLCSP | - | - | - | - | 12-WLCSP (1.35x1.75) | - | - | DA7281 | - | - | - | - | - | - | - | - | IDEC | LB8K-31SD-4H | + 85 C | - | Renesas Design Germany GmbH | - 40 C | - | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | LRA/ERM Haptic Driver | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | - | - | - | 2.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 2.8 V to 5.5 V | - | - | - | - | I²C | - | - | Half Bridge (2) | - | 500 mA | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERM, LRA | - | - | - | - | - | Haptic Drivers | - | - | - | - | - | - | - | ||
![]() BU69090NUX-TR ROHM Semiconductor | In Stock | - | - | Surface Mount | VSON-8 | - | - | - | - | VSON008X2030 | - | - | BU69090 | ROHM Semiconductor | - | - | 4000 | - | - | - | - | Igus Wire Energy Chain System | - | + 85 C | - | Rohm Semiconductor | - 40 C | - | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | BU69090NUX | - | Active | - | - | - | Details | - | - | - | -40°C ~ 85°C | Cut Tape | - | - | - | - | Single Phase | - | Fan Motor Driver | - | PMIC - Power Management ICs | - | Power MOSFET | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 5.5V | - | 1.8 V to 5.5 V | - | - | - | - | PWM | - | 2 mA | Half Bridge (2) | - | 800mA | - | 800mA | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | 1.8V ~ 5.5V | - | - | - | DC Brushless | Brushless DC (BLDC) | - | - | - | - | - | Brushless DC Motor Controllers | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | ||
![]() BD61251FV-E2 ROHM Semiconductor | In Stock | - | - | Surface Mount | SSOP-B-16 | YES | - | - | - | 16-SSOP-B | - | 16 | BD61251 | ROHM Semiconductor | - | - | 2500 | - | ROHM CO LTD | - | - | IDEAL Industries | 83-901-IDEL | + 105 C | - | Rohm Semiconductor | - 40 C | - | 1 | - | SMD/SMT | MSL 1 - Unlimited | - | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | LSSOP | SSOP-16 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | - | - | Active | Active | - | NOT SPECIFIED | 1.69 | Details | Yes | - | 12 V | -40°C ~ 105°C | Cut Tape | - | - | - | - | Single Phase | - | General Purpose | - | PMIC - Power Management ICs | - | Power MOSFET | 4.5V ~ 16V | DUAL | - | GULL WING | - | NOT SPECIFIED | 1 | - | 0.65 mm | compliant | - | - | - | - | R-PDSO-G16 | Controller - Commutation, Direction Management | - | - | 16V | - | 4.5 V to 16 V | 16 V | INDUSTRIAL | 4.5 V | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | 3.3 mA | Pre-Driver - Half Bridge (2) | - | 10mA | - | 10mA | - | - | - | - | - | 0.01 A | 1.35 mm | Motor / Motion / Ignition Controllers & Drivers | - | - | 18V | - | - | - | DC Brushless | - | - | - | - | - | - | Brushless DC Motor Controllers | - | Motor / Motion / Ignition Controllers & Drivers | - | - | 5 mm | 4.4 mm | - |