- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Load Voltage Rating | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Technology | Voltage - Supply | Function | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Output Current | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMC2226-SA-T Analog Devices Inc./Maxim Integrated | 8000 |
| Datasheet | Surface Mount | 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | 28-HTSSOP | TMC2226 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | Active | - | General Purpose | - | 3.3V ~ 5V | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Step/Direction, UART | - | Step/Direction | - | 2A | 4.75V ~ 29V | - | Bipolar | 1 ~ 1/256 | - | ||
![]() TMC2225-SA-T Analog Devices Inc./Maxim Integrated | 30000 |
| Datasheet | Surface Mount | 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | 28-HTSSOP | TMC2225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | Active | - | General Purpose | - | 3V ~ 5.25V | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | SPI, Step/Direction, UART | - | SPI, Step/Direction | - | 2A | 5.5V ~ 36V | Universal | Bipolar | >256 Microsteps | - | ||
![]() TMC2208-LA-T Analog Devices Inc./Maxim Integrated | 30000 |
| Datasheet | Surface Mount | 28-VFQFN Exposed Pad | 28-QFN (5x5) | TMC2208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | Active | - | General Purpose | - | 5.5V ~ 36V | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Logic, UART | - | Half Bridge (4) | - | 1.2A | 5.5V ~ 36V | - | Bipolar | 1 ~ 1/256 | - | ||
![]() FPCS1560L onsemi | 896 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM116C Shenzhen Fuman Elec | 6938 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BDR6125 Bardeen Micro. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BDR6121G Bardeen Micro. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BDR6120S Bardeen Micro. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAC52422QM-T Qorvo | In Stock | - | Datasheet | - | TQFN-48 | - | - | PAC5xxxEVK1 | 3000 | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | 44 V | 5.2 V | Power Application Controller | - | - | Reel | PAC52422 | - | Power Application Controller | - | - | - | - | 1 Output | - | 1.2 V to 5 V | 5.2 V to 44 V | - | 300 uA | - | 1.2 A | - | - | - | - | - | Multiple Type Motor Controllers | ||
![]() PAC52422QMSR Qorvo | In Stock | - | Datasheet | - | TQFN-48 | - | - | PAC5xxxEVK1 | 100 | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | 44 V | 5.2 V | Power Application Controller | - | - | Reel | PAC52422 | - | Power Application Controller | - | - | - | - | 1 Output | - | 1.2 V to 5 V | 5.2 V to 44 V | - | 300 uA | - | 1.2 A | - | - | - | - | - | Multiple Type Motor Controllers | ||
![]() TMC5272AWX T Analog Devices Inc./Maxim Integrated | 1872 |
| Datasheet | Surface Mount | 36-WFBGA, WLBGA | 36-WLP (2.97x3.13) | TMC5272 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | - | General Purpose | - | 2.1V ~ 20V | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | SPI, Step/Direction, UART | - | Half Bridge (4) | - | 800mA | 2.1V ~ 20V | - | Bipolar | - | - | ||
![]() AW86907FCR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAC55712-T Qorvo | In Stock | - | Datasheet | - | TQFN-64 | - | - | PAC5xxxEVK1 | 3000 | - | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | 70 V | 5.2 V | Power Application Controller | - | - | Reel | PAC55712 | - | Power Application Controller | - | - | - | - | 1 Output | - | 1.2 V to 5 V | 5.2 V to 70 V | - | 300 uA | - | 1.2 A | - | - | - | - | - | Multiple Type Motor Controllers | ||
![]() PAC55712SR Qorvo | In Stock | - | Datasheet | - | TQFN-64 | - | - | PAC5xxxEVK1 | 100 | - | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | 70 V | 5.2 V | Power Application Controller | - | - | Reel | PAC55712 | - | Power Application Controller | - | - | - | - | 1 Output | - | 1.2 V to 5 V | 5.2 V to 70 V | - | 300 uA | - | 1.2 A | - | - | - | - | - | Multiple Type Motor Controllers | ||
![]() DRV8421ADGQR Texas Instruments | 45 |
| Datasheet | - | HVSSOP-10 | - | - | - | 2500 | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | RoHS Compliant | 18 V | 4 V | - | - | - | Reel | - | - | Half Bridge | - | - | - | - | 4 Output | - | - | 4 V to 18 V | - | 1.35 mA | - | - | - | - | - | - | - | Stepper Drivers | ||
![]() AW8695FCR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC78B004FTG,EL Toshiba | 3606 |
| - | Surface Mount | WQFN-40 | 40-WQFN (7x7) | - | - | - | 4000 | - | + 85 C | Toshiba Semiconductor and Storage | - 30 C | - | SMD/SMT | Tape & Reel (TR) | 3.9 W | Active | - | Details | - | - | - | 0.002995 oz | -30°C ~ 85°C | MouseReel | TC78B004FTG | - | 3 Phase | General Purpose | NMOS | 10V ~ 28V | Controller - Speed | 3 Output | - | 7.7 V | 10 V to 28 V | PWM | 5 mA | Pre-Driver - Half Bridge (3) | 100 mA | 100mA | - | Brushless DC (BLDC) | Multiphase | - | Brushless DC Motor Controllers | ||
![]() TB67S549FTG,EL Toshiba | 1833 |
| - | Surface Mount | VQFN-24 | 24-QFN (4x4) | - | - | - | 4000 | - | + 85 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | 374 mW | Active | - | Details | - | - | - | - | -40°C ~ 85°C | MouseReel | - | - | Two-Phase Bipolar Stepping Motor Driver IC | General Purpose | DMOS | 4.5V ~ 33V | Driver - Fully Integrated, Control and Power Stage | 1 Output | 250 kHz | 40 V | 24 V | PWM | 1 uA | Half Bridge (2) | 1.2 A | 1.2A | 4.5V ~ 33V | Brushed DC | Bipolar | 1 ~ 1/32 | Stepper Motor Controllers / Drivers | ||
![]() TB9056FNG,EL Toshiba | 90 | - | - | - | SSOP-24 | - | - | - | - | 2000 | 11.6 V to 12 V | + 125 C | - | - 40 C | Yes | SMD/SMT | - | 1.32 W | - | AEC-Q100 | Details | - | - | - | 0.004586 oz | - | Reel | - | - | Motor Driver | - | - | - | - | 1 Output | 4 MHz | - | 7 V to 18 V | - | 6 mA | - | 2 A | - | - | - | - | - | Fan / Motor Controllers / Drivers | ||
![]() TC78B011FTG,EL Toshiba | 2 |
| - | Surface Mount | QFN-36 | 36-WQFN (5x5) | - | - | - | 5000 | - | + 105 C | Toshiba Semiconductor and Storage | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT); | 4.1 W | Active | - | Details | - | - | - | - | -40°C ~ 105°C | Cut Tape | - | - | 3 Phase | General Purpose | NMOS | 5.5V ~ 27V | Driver - Fully Integrated, Control and Power Stage | 1 Output | 1 kHz to 100 kHz | 2.5 V | 5.5 V to 27 V | I²C | 15 mA | Pre-Driver - Half Bridge (3) | 200 mA | 240mA | - | Brushless DC (BLDC) | Multiphase | - | Brushless DC Motor Controllers |