- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Logic Function | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SX68002MH Sanken | In Stock | - | Datasheet | 24 Weeks | - | - | Surface Mount | 36-SOP (0.449, 11.40mm Width), 24 Leads, Exposed Pad | YES | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 27 | - | - | - | - | - | Appliance | - | 8542.39.00.01 | 13.5V~16.5V | DUAL | GULL WING | NOT SPECIFIED | 15V | 1.2mm | - | NOT SPECIFIED | - | R-PDSO-G27 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 16.5V | - | 13.5V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | - | - | 400V Max | - | Brushless DC (BLDC) | - | - | - | 2.5mm | 22mm | 11.4mm | - | - | - | RoHS Compliant | - | ||
![]() DRV3203EPHPQ1 Texas Instruments | In Stock | - | - | - | NRND (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 48-PowerTQFP | - | 48 | - | 134.490138mg | - | Automotive grade | -40°C~150°C TA | Tube | - | Automotive, AEC-Q100 | e4 | yes | Not For New Designs | 3 (168 Hours) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive | - | - | 5.3V~26.5V | QUAD | GULL WING | - | 12V | 0.5mm | - | - | DRV3203 | - | Controller - Commutation, Direction Management | 1 | - | - | - | 26.5V | - | - | 5.3V | SPI | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (3) | - | - | - | - | 27mA | - | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMC429-LI-T Trinamic Motion Control GmbH | 88 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | General Purpose | - | - | 3.3V~5V | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | SPI | - | - | SPI, Step/Direction | - | - | - | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/64 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCT3940S TR Nuvoton Technology Corporation of America | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | 4.5V~5.5V | - | - | - | - | - | compliant | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | On/Off | - | - | High Side | - | - | - | - | - | - | - | 4.5V~5.5V | - | Brushed DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BA6219B ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 10-SIP Exposed Tab | - | 10 | - | - | - | - | -25°C~150°C TJ | Tube | 2008 | - | e2 | yes | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | General Purpose | - | 8542.39.00.01 | 8V~18V | SINGLE | - | 260 | 12V | 2.54mm | - | 10 | BA62* | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 18V | - | 12V | 8V | On/Off | BRUSH DC MOTOR CONTROLLER | 16mA | Half Bridge (2) | - | - | AND | - | 60mA | - | - | 8V~18V | - | Brushed DC | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC43T01DAR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 38-TSSOP (0.240, 6.10mm Width) | - | 38 | - | 202.387246mg | - | - | 0°C~150°C TJ | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | 38 | - | EAR99 | - | - | - | General Purpose | - | - | 18V~28V | DUAL | GULL WING | NOT SPECIFIED | 24V | 0.65mm | not_compliant | NOT SPECIFIED | TPIC43T01 | - | Controller - Commutation, Direction Management | 1 | Not Qualified | 19V | - | 24V | 28V | - | - | Serial | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (3) | - | 10mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 6.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB67S109AFTG,EL Toshiba Semiconductor and Storage | 3 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | Half Bridge (4) | - | - | AND | - | - | - | - | 10V~47V | - | - | Bipolar | 1 ~ 1/32 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCZ33887EK NXP USA Inc. | 6239 | - | Datasheet | - | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | 54-SOIC-EP | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | General Purpose | - | - | 5V~28V | - | - | - | - | - | - | - | MCZ33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | Half Bridge (2) | - | - | - | - | - | - | - | 5V~28V | - | Brushed DC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STK672-740B-E ON Semiconductor | 1 | - | Datasheet | - | - | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | - | - | - | - | -20°C~105°C TC | Tube | 2011 | - | e2 | - | Obsolete | 1 (Unlimited) | 19 | - | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | ALSO OPERATES IN 0 TO 46V SUPPLY, SEATED HT-CALCULATED, SEATED HGT-NOM | 8542.39.00.01 | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | 1mm | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 500mV | - | 46V | 5.25V | - | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | 8mA | Half Bridge (2) | 8.3W | - | AND | - | - | - | - | 0V~46V | - | - | Unipolar | 1, 1/2 | - | 18.2mm | 29.2mm | 4.5mm | - | - | - | RoHS Compliant | - | ||
![]() STK672-640C-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 19-SSIP Formed Leads | NO | - | - | - | - | - | -20°C~105°C TC | Tube | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 19 | - | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | ALSO OPERATES IN 10 TO 46 SUPPLY, SEATED HT-CALCULATED, SEATED HGT-NOM | 8542.39.00.01 | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | 1mm | - | - | - | R-PZIP-T19 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 5.25V | 524V | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | 8mA | - | - | 0V~46V | - | - | Unipolar | 1, 1/2 | - | 18.2mm | 29.2mm | 4.5mm | - | - | - | - | - | ||
![]() STK672-642A-E ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | - | - | - | - | 0°C~105°C TC | Tape & Box (TB) | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 19 | - | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | - | - | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | - | - | - | STK672 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 42V | 5.25V | 524V | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | 8mA | Half Bridge (2) | 8.3W | - | - | - | - | - | - | 10V~42V | - | - | Unipolar | 1, 1/2 | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LV8735V-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | 44 | - | - | - | - | -40°C~85°C TA | Tube | 2010 | - | e6 | yes | Obsolete | 3 (168 Hours) | 44 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 0V~5.5V | DUAL | GULL WING | - | 24V | 0.65mm | - | - | LV8735V | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1A | - | 32V | 24V | 9V | Parallel | - | 3.2mA | Half Bridge (4) | - | - | - | Halogen Free | 5mA | - | - | 9V~32V | Stepper | Brushed DC | Bipolar | 1, 1/2, 1/8, 1/16 | - | - | - | 5.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TB67S209FTG(O,EL) Toshiba Semiconductor and Storage | 4 |
| - | 16 Weeks | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | Half Bridge (4) | - | - | - | - | - | - | - | 10V~47V | - | - | Bipolar | 1 ~ 1/32 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LV8414CS-TE-L-H ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-UFBGA, WLCSP | - | 32 | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2010 | - | e1 | - | Obsolete | 1 (Unlimited) | 32 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Camera | - | - | 2.5V~5.5V | BOTTOM | BALL | - | 3.3V | 0.4mm | - | - | LV8414 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | 5.5V | - | - | I2C | STEPPER MOTOR CONTROLLER | 600mA | Half Bridge (8) | - | - | - | Halogen Free | - | - | - | 2.5V~5.5V | - | - | Bipolar | 1, 1/2, 1/256 | - | 0.65mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TB62212FTAG,C8,EL Toshiba Semiconductor and Storage | 7 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 150°C | -40°C | General Purpose | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | Half Bridge (8) | - | - | AND | - | - | - | - | 10V~38V | - | Brushed DC | Bipolar | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A4911KJPTR-T Allegro MicroSystems | 4080 |
| - | 8 Weeks | - | - | Surface Mount | 48-LQFP Exposed Pad | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | SPI | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LV8411GR-E ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 24-WFQFN | - | 24 | - | - | 100kHz | - | -40°C~85°C TA | Tray | 2010 | - | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | - | Camera | - | - | 2.5V~5.5V | QUAD | - | - | - | - | - | - | LV8411 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | 600mA | - | - | - | - | Parallel | - | 1μA | Half Bridge (8) | 1.05W | - | AND | - | 1.2mA | 5V | 400mA | 2.5V~5.5V | Stepper | - | Bipolar | - | 765μm | - | 3mm | 3mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TB67S265FTG,EL Toshiba Semiconductor and Storage | 43 |
| - | 17 Weeks | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel, Serial | - | - | Half Bridge (4) | - | - | - | - | - | - | - | 10V~47V | - | - | Bipolar | 1, 1/2 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB62209FG,EL Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 36-BSSOP (0.346, 8.80mm Width) + 2 Heat Tabs | - | 36 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | General Purpose | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | TB62209 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 40V | - | 5V | - | - | - | Parallel | - | 3.5mA | Half Bridge (4) | - | - | AND | - | - | - | - | 13V~34V | Stepper | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | 2.3mm | - | 16.5mm | 8.8mm | - | - | - | RoHS Compliant | - | ||
![]() TB62216FTG,C8,EL Toshiba Semiconductor and Storage | 25 |
| - | 12 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | PWM | - | - | Half Bridge (4) | - | - | - | - | - | - | - | 10V~38V | - | Brushed DC | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |