- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Logic Function | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD7964FS-E2 ROHM Semiconductor | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BD7964 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LB1920-E ON Semiconductor | 3721 |
| Datasheet | 4 Weeks | - | - | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | - | 28 | - | - | Tube | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NJM3770AD3 NJR Corporation/NJRC | 61 | - | Datasheet | 12 Weeks | - | - | Through Hole | 16-DIP (0.325, 8.25mm), 12 Leads + 2 Fins | - | - | 16-DIP Batwing | -20°C~125°C TJ | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | Half Bridge (2) | - | - | - | - | - | - | - | 10V~40V | - | - | Bipolar | 1, 1/2 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LV8127T-TLM-H ON Semiconductor | 21497 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 36-TFSOP (0.220, 5.60mm Width) | - | 36 | - | -30°C~100°C TA | Tape & Reel (TR) | 2008 | e6 | yes | Obsolete | 3 (168 Hours) | 36 | - | Tin/Bismuth (Sn/Bi) | General Purpose | ALSO OPERATES WITH THE RANGE OF 18V TO 185V SUPPLY | 8542.39.00.01 | 12V~18V | DUAL | GULL WING | - | 16V | 0.5mm | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | 18V | - | 12V | Parallel, PWM | BRUSH DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (3) | - | - | - | Halogen Free | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.2mm | 9.75mm | 5.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() LB1930MC-BH ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | -30°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin (Sn) | Media Player | - | - | 2.2V~10.8V | DUAL | GULL WING | - | 3V | - | - | - | LB1930 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1A | 10.8V | - | - | 2.2V | Parallel | BRUSH DC MOTOR CONTROLLER | 95μA | Half Bridge (2) | 750mW | - | - | - | - | - | - | 2.2V~10.8V | - | Brushed DC | - | - | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FAN8082DTF ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOP | -25°C~75°C TA | Tape & Reel (TR) | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Media Player | - | - | 7V~12V | - | - | - | - | - | - | - | FAN8082 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | Half Bridge (2) | - | - | - | - | - | - | - | 6.6V~7.4V | - | Brushed DC | - | - | - | - | - | - | - | - | - | - | ||
![]() BA6840BFS-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOP (0.209, 5.30mm Width) | - | - | - | -20°C~75°C TA | Tape & Reel (TR) | 1999 | e3/e2 | yes | Active | 1 (Unlimited) | 20 | EAR99 | TIN/TIN COPPER | Media Player | - | - | 4.25V~5.5V | DUAL | GULL WING | 260 | 12V | 0.8mm | - | 10 | BA6840 | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | - | - | 3V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | 6mA | - | - | 3V~15V | - | Brushless DC (BLDC) | - | - | - | - | 8.7mm | 5.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN8024CDTF ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-BSOP (0.295, 7.50mm Width) + 2 Heat Tabs | - | - | 28-SSOPH-375 | -25°C~85°C TA | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Media Player | - | - | 4.5V~13.2V | - | - | - | - | - | - | - | FAN8024 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | Differential | - | - | - | - | - | - | - | 4.5V~13.2V | - | Brushed DC | - | - | - | - | - | - | - | - | - | - | ||
![]() LB11847L-E ON Semiconductor | In Stock | - | - | 2 Weeks | - | Through Hole | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | - | - | - | -20°C~85°C TA | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | Half Bridge (4) | - | - | AND | - | - | - | - | 10V~45V | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPC17531ATEVEL NXP USA Inc. | In Stock | - | - | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | Obsolete | 2 (1 Year) | 20 | - | - | Battery Powered | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | GULL WING | - | 3V | 0.65mm | - | - | MPC17531 | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 3.6V | - | 2.7V | Parallel | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | - | - | 2V~8.6V | - | Brushed DC | Bipolar | - | - | 2mm | 7.2mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() BA6235F-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | - | - | -20°C~75°C TA | Tape & Reel (TR) | 1999 | - | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Media Player | - | 8542.39.00.01 | 1.8V~5V | DUAL | GULL WING | - | 3V | 1.27mm | unknown | - | BA6235 | R-PDSO-G8 | Controller - Speed | - | Not Qualified | - | - | - | 5V | - | 1.8V | - | BRUSH DC MOTOR CONTROLLER | - | - | - | - | - | - | 5.5mA | - | - | - | - | Brushed DC | - | - | - | 1.6mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() LB11970RV-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 18-LSOP (0.173, 4.40mm Width) | - | 18 | - | -30°C~90°C TA | Tube | 2012 | e6 | yes | Obsolete | 3 (168 Hours) | 18 | - | Tin/Bismuth (Sn/Bi) | Fan Motor Driver | ALSO OPERATES IN 3.5 TO 16V SUPPLY | 8542.39.00.01 | 4.5V~16V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.8mm | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 16V | 12V | 4.5V | Parallel, PWM | BRUSHLESS DC MOTOR CONTROLLER | 18mA | Half Bridge (2) | 800mW | - | AND | Halogen Free | - | - | - | 3.5V~16V | - | Brushless DC (BLDC) | - | - | - | 1.7mm | 8mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() SLA7076MR Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 23-SSIP Exposed Tab, Formed Lead | - | - | - | -20°C~150°C TJ | Tube | 2006 | - | - | Not For New Designs | 1 (Unlimited) | 23 | EAR99 | - | General Purpose | ALSO REQUIRES A 10V TO 44V SUPPLY | 8542.39.00.01 | 3V~5.5V | ZIG-ZAG | - | - | 5V | - | - | - | - | R-XZFM-T23 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 5.5V | - | 3V | Parallel | STEPPER MOTOR CONTROLLER | - | Low Side (4) | - | - | AND | - | - | - | - | 10V~44V | - | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH287-YG-13 Diodes Incorporated | 10000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-89-5/6 | - | 6 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | Fan Motor Driver | - | 8542.39.00.01 | 3.8V~28V | DUAL | FLAT | 260 | 24V | 1.5mm | - | 40 | AH287 | R-PDSO-F5 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 28V | 24V | 3.8V | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | - | AND | - | 4mA | - | - | 3.8V~28V | - | Brushless DC (BLDC) | - | - | - | - | 4.5mm | 2.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() NJM3772FM2 NJR Corporation/NJRC | 9 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | -20°C~125°C TJ | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | Half Bridge (4) | - | - | - | - | - | - | - | 10V~40V | - | - | Bipolar | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC898124EP2XC-MH-ENG ON Semiconductor | 43 |
| - | 39 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TB6614FNG,C,EL Toshiba Semiconductor and Storage | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | YES | - | - | -20°C~85°C TA | Cut Tape (CT) | 2013 | - | - | Discontinued | 1 (Unlimited) | 16 | EAR99 | - | General Purpose | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | GULL WING | - | 3V | 0.65mm | - | - | - | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.5V | - | 2.7V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | - | - | 2.5V~13.5V | - | Brushed DC | - | - | - | 1.6mm | 5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() LB11852FV-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | - | 20 | - | -30°C~95°C TA | Tube | 2013 | e6 | yes | Obsolete | 3 (168 Hours) | 20 | - | Tin/Bismuth (Sn/Bi) | Fan Controller | ALSO OPERATES WITH THE RANGE OF 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | 4.5V~5.5V 5.5V~16V | DUAL | GULL WING | - | 12V | 0.5mm | - | - | - | - | Controller - Speed | - | - | - | - | 16V | - | - | 5.5V | PWM | AC MOTOR CONTROLLER | 15mA | Pre-Driver - Half Bridge (2) | 800mW | 20mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.5mm | 5.2mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() BD7909FS-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BD7909 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UC3625N Texas Instruments | 1 | - | Datasheet | - | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | 0°C~70°C TJ | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 8542.39.00.01 | 10V~18V | DUAL | - | - | 12V | 2.54mm | - | - | UC3625 | - | Controller - Commutation, Direction Management | 6 | - | 50V | - | - | - | 12V | 10V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 14.5mA | Pre-Driver - Half Bridge (3) | - | 200mA | - | - | 30mA | 18V | 200mA | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 5.08mm | - | 36.32mm | 13.71mm | No | No SVHC | ROHS3 Compliant | Lead Free |