- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Current - Output | Voltage - Output | Min Input Voltage | Logic Function | Max Input Voltage | Halogen Free | Supply Current-Max (Isup) | Dropout Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Nominal Output Voltage | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB11660RV-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -30°C~95°C TA | Tube | 2006 | - | e6 | yes | Obsolete | 3 (168 Hours) | 16 | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Motor Driver | ALSO OPERATES IN 3 TO 15V SUPPLY | 8542.39.00.01 | 4V~15V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | NOT SPECIFIED | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 15V | - | 12V | - | 4V | Parallel, PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 12mA | High Side (2) | 800mW | - | - | - | - | AND | - | - | - | - | - | - | 3V~15V | - | - | Brushless DC (BLDC) | - | - | - | 1.5mm | 5.2mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() UC3625DWG4 Texas Instruments | In Stock | - | - | - | - | - | - | SOIC | YES | 28 | 792.000628mg | - | - | - | - | - | e4 | - | - | 2 (1 Year) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 28 | - | - | 1 | - | - | 500mA | - | - | - | COMMERCIAL | - | - | 18V | 10V | BRUSHLESS DC MOTOR CONTROLLER | - | 14.5mA | - | - | - | - | 50V | - | - | - | - | 30mA | - | 18V | 200mA | - | - | Brushless DC (BLDC) | - | - | - | 2.35mm | - | 18mm | 7.52mm | No | - | RoHS Compliant | Lead Free | ||
![]() TMCC160-LC Trinamic Motion Control GmbH | 43 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 51-LLGA | - | 51 | - | - | -25°C~85°C TJ | Tray | 2015 | motionCookie™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | 1 | - | 24V | - | - | - | - | - | - | CAN, SPI, UART | - | - | - | - | - | Pre-Driver - Half Bridge (3) | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC), PMSM | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LA6502-TLM-E ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-SSOP (0.311, 7.90mm) Exposed Pad + 2 Heat Tabs | - | 48 | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 75°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TA7291FG(O,EL) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-BSOP (0.252, 6.40mm Width) + 2 Heat Tabs | - | 18 | - | - | -30°C~75°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | - | - | - | 0V~20V | - | - | Brushed DC | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UDQ2916LB Allegro MicroSystems | 187 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~150°C TJ | Tube | 2012 | - | e0 | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | ALSO REQUIRES 10V TO 45V VBB SUPPLY | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 240 | - | 5V | 1.27mm | 30 | UDQ2916 | - | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 5.25V | 5V | - | 4.75V | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | 50mA | - | - | - | 10V~45V | - | - | Brushed DC | Bipolar | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BA6859AFP-YE2 ROHM Semiconductor | 40 | - | - | 6 Weeks | - | Surface Mount | - | - | - | 27 | - | - | - | Tape & Reel (TR) | 2010 | - | e2 | yes | Active | 1 (Unlimited) | 25 | - | TIN COPPER | 150°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.8mm | 10 | - | 25 | R-PDSO-G25 | - | 1 | - | - | - | 5V | - | - | COMMERCIAL EXTENDED | - | Parallel | - | - | DISK DRIVE MOTOR CONTROLLER | 7.5mA | - | - | - | 840mA | - | - | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | No | - | ROHS3 Compliant | - | ||
![]() MLX90297LLW-AAF-108-RE Melexis Technologies NV | 15 |
| Datasheet | 16 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Fan Motor Driver | - | - | 3.3V~18V | - | - | - | - | - | - | - | - | - | - | Driver | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC898201RA-NH ON Semiconductor | 52 |
| Datasheet | 8 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 64-TFBGA | - | 64 | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 3 (168 Hours) | 64 | - | - | - | - | Camera | ALSO OPERATES WITH THE RANGE OF 2.7V TO 5.5V SUPPLY | 8542.39.00.01 | 2.7V~3.6V | BOTTOM | BALL | - | - | 3.3V | 0.5mm | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 3.6V | - | 3/5V | - | 2.7V | SPI | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (14) | - | - | - | - | - | AND | - | - | - | - | - | - | 2.7V~5.5V | - | - | Brushed DC, Voice Coil Motor | Bipolar | - | - | 1.05mm | 6mm | 6mm | No | - | RoHS Compliant | Lead Free | ||
![]() TB6641FG,8,EL Toshiba Semiconductor and Storage | 5 |
| - | 16 Weeks | - | - | Surface Mount | 16-BSOP (0.252, 6.40mm Width) + 2 Heat Tabs | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | - | - | - | - | - | - | General Purpose | - | - | 10V~45V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel, PWM | - | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | 10V~45V | - | - | Brushed DC | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RT9027BGS Richtek USA Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Fan Motor Driver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | - | - | 4.5V | AND | 5.5V | - | - | 150mV | - | - | 4.5V~5.5V | 1.6V | - | Brushed DC | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TC62D748AFG,EL Toshiba Semiconductor and Storage | 24 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UC3625QTRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | PLCC | YES | 28 | - | - | - | Tape & Reel (TR) | - | - | e4 | no | - | 3 (168 Hours) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | QUAD | J BEND | 260 | 1 | 12V | - | - | - | - | - | - | 1 | - | - | 500mA | 18V | - | - | COMMERCIAL | - | - | - | 10V | BRUSHLESS DC MOTOR CONTROLLER | - | 14.5mA | - | - | - | 200mA | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() BD63520EFV-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-VSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | -25°C~150°C TJ | Cut Tape (CT) | 2016 | - | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | - | General Purpose | - | 8542.39.00.01 | 8V~28V | DUAL | GULL WING | NOT SPECIFIED | - | 24V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G28 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | 8V | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | AND | - | - | - | - | - | - | 8V~28V | - | - | - | Bipolar | 1, 1/2, 1/4, 1/16 | - | 1mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BD64550EFV-E2 ROHM Semiconductor | 2398 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | - | Cut Tape (CT) | 2008 | - | - | - | Discontinued | 3 (168 Hours) | 40 | EAR99 | - | 150°C | -25°C | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 24V | 0.65mm | NOT SPECIFIED | - | 40 | R-PDSO-G40 | - | - | Not Qualified | - | - | - | 36V | 24V | OTHER | 7V | Serial | - | - | AC MOTOR CONTROLLER | - | - | - | - | 2.5A | - | - | - | AND | - | - | 12mA | - | - | - | - | - | - | - | - | - | - | 1mm | 13.6mm | 5.4mm | - | - | ROHS3 Compliant | - | ||
![]() LV8112V-MPB-H ON Semiconductor | 5050 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | - | - | - | -25°C~150°C TJ | Tube | 2012 | - | e6 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Bismuth (Sn/Bi) | - | - | Polygonal Mirror | - | 8542.39.00.01 | 10V~35V | DUAL | GULL WING | NOT SPECIFIED | - | 24V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G44 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 5.35V | - | 35V | - | 24V | - | 10V | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 6.5mA | Half Bridge (3) | 1.7W | - | - | - | - | AND | - | Halogen Free | - | - | - | - | 10V~35V | - | - | Brushless DC (BLDC) | - | - | - | 1.7mm | 15mm | 5.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() TB62218AFG,C8,EL Toshiba Semiconductor and Storage | 2 |
| - | 17 Weeks | - | - | Surface Mount | 28-BSOP (0.346, 8.80mm Width) + 2 Heat Tabs | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | 10V~38V | - | - | - | Bipolar | 1, 1/2, 1/4 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB62214AFG,C8,EL Toshiba Semiconductor and Storage | 2069 |
| - | 17 Weeks | - | - | Surface Mount | 28-BSOP (0.346, 8.80mm Width) + 2 Heat Tabs | - | - | - | - | -20°C~150°C TJ | Cut Tape (CT) | - | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | 10V~38V | - | - | - | Bipolar | 1, 1/2, 1/4 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK621-033A-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SLA7077MPRT Sanken | 1080 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 23-SSIP Exposed Tab, Formed Lead | - | - | - | - | -20°C~150°C TJ | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | 23 | - | - | - | - | General Purpose | - | 8542.39.00.01 | 3V~5.5V | ZIG-ZAG | - | NOT SPECIFIED | - | 5V | - | NOT SPECIFIED | - | - | R-XZFM-T23 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.5V | - | - | 3V | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | - | Low Side (4) | - | - | 2A | - | - | AND | - | - | - | - | - | - | 10V~44V | - | - | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | - | - | - | - | RoHS Compliant | - |