- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Current - Output | Propagation Delay | Turn On Delay Time | Logic Function | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Voltage - Load | Number of Drivers | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Built-in Protections | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STK6712BMK4-C-E ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-SIP | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | 18V~42V | - | - | - | - | - | Unipolar | 1, 1/2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMC2224-LA-T Trinamic Motion Control GmbH | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 28-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | e3 | - | Active | 3 (168 Hours) | 28 | - | Matte Tin (Sn) | - | - | General Purpose | ALSO REQUIRES 3.3V TO 5.25V IO SUPPLY VOLTAGE | - | 5.5V~36V | QUAD | NO LEAD | 260 | 24V | 0.5mm | - | NOT SPECIFIED | - | - | S-XQCC-N28 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 36V | - | 5.5V | Logic, UART | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 5.5V~36V | - | - | - | - | - | Bipolar | 1 ~ 1/256 | - | 0.9mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() SMA6823MP Sanken | 3625 | - | - | - | - | - | - | - | NO | - | - | - | - | - | Tube | - | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | - | - | 8542.39.00.01 | - | SINGLE | PIN/PEG | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 24 | R-XSMA-P24 | - | - | Not Qualified | - | - | - | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK621-043D-E ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | - | SIP | - | - | - | - | - | - | Tube | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() SLA7076MPR Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 23-SSIP Exposed Tab, Formed Lead | - | - | - | - | - | -20°C~150°C TJ | Tube | 2006 | - | - | Not For New Designs | 1 (Unlimited) | 23 | EAR99 | - | - | - | General Purpose | ALSO REQUIRES A 10V TO 44V SUPPLY | 8542.39.00.01 | 3V~5.5V | ZIG-ZAG | - | - | 5V | - | - | - | - | - | R-XZFM-T23 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 5.5V | - | 3V | Parallel | STEPPER MOTOR CONTROLLER | - | - | Low Side (4) | - | - | 1.5A | - | - | AND | - | - | - | 10V~44V | - | - | - | - | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | - | - | - | RoHS Compliant | - | ||
![]() LB1989-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-SOP (0.220, 5.60mm Width) + 2 Heat Tabs | - | - | - | - | - | - | Tube | 2015 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LV8774Q-AH ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2014 | - | yes | Obsolete | 3 (168 Hours) | 44 | - | - | - | - | General Purpose | - | 8542.39.00.01 | 0V~5.5V | QUAD | - | - | 24V | 0.4mm | - | - | - | - | S-XQCC-N44 | Driver - Fully Integrated, Control and Power Stage | - | - | - | 32V | - | 24V | 9V | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | AND | - | 5mA | - | 9V~32V | - | - | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/16 | - | 0.85mm | 6mm | 6mm | No | RoHS Compliant | Lead Free | ||
![]() MCZ33976EGR2 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Automotive | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | MCZ33976 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | SPI | - | - | - | Half Bridge (8) | - | - | - | - | - | - | - | - | - | 6.5V~26V | - | - | - | - | - | Bipolar | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TB67S145FTG,EL Toshiba Semiconductor and Storage | 43 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | Serial | - | - | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | 10V~40V | - | - | - | - | - | Unipolar | 1, 1/2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK621-068C-E ON Semiconductor | In Stock | - | - | 31 Weeks | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZXBM2002X10TA Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | 8542.39.00.01 | 4.5V~18V | DUAL | GULL WING | 260 | 12V | 0.5mm | - | 40 | ZXBM2002 | - | - | Controller - Commutation, Direction Management | - | - | - | 18V | - | - | 4.5V | PWM | BRUSHLESS DC MOTOR CONTROLLER | 3.25mA | - | Pre-Driver - Half Bridge (2) | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.1mm | 3mm | 3mm | No | RoHS Compliant | Contains Lead | ||
![]() LB1845DAZ-XE ON Semiconductor | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A3946KLB Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.295, 7.50mm Width) | - | 16 | - | - | 80 ns | -40°C~135°C TA | Tube | 2008 | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | CAN BE USED FOR DC, DC BRUSHLESS, AND STEP MOTOR CONTROL | - | 7V~60V | DUAL | GULL WING | 240 | 7.75V | - | unknown | 30 | A3946 | - | - | Controller - Commutation, Direction Management | 1 | Not Qualified | - | - | 60V | 7/60V | 7V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge | - | - | - | 150 ns | 100 ns | - | 100ns | 6mA | 80 ns | - | 2 | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TB67S142FTG,EL Toshiba Semiconductor and Storage | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | 10V~40V | - | - | - | - | - | Unipolar | 1, 1/2, 1/4 | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB62262FTG,EL Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Appliance | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | PWM | - | - | - | Half Bridge (4) | - | - | - | - | - | AND | - | - | - | 10V~38V | - | - | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4 | - | - | - | - | - | RoHS Compliant | - | ||
![]() NJU39612E2 NJR Corporation/NJRC | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | EMP20-E2 | - | - | -20°C~85°C TA | Tray | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | Parallel | - | - | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | >256 Microsteps | - | - | - | - | - | - | - | ||
![]() A3904EEWTR-P Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN Exposed Pad | - | 6 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | e4 | - | Obsolete | 3 (168 Hours) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Camera | - | 8542.39.00.01 | 2.4V~5.5V | DUAL | NO LEAD | - | - | 0.5mm | unknown | - | A3904 | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 5.5V | 3/5V | 2.4V | I2C | - | - | - | Low Side | - | - | - | - | - | - | - | 2mA | - | 2.4V~5.5V | - | - | - | - | Voice Coil Motor | - | - | - | 0.4mm | 2mm | 1.5mm | - | ROHS3 Compliant | - | ||
![]() STK672-622A-E ON Semiconductor | 2000 | - | Datasheet | - | - | Through Hole | Through Hole | 19-SSIP Formed Leads | - | - | - | - | - | -20°C~105°C TC | Tube | 2013 | e2 | yes | Obsolete | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | ALSO OPERATES IN 0 TO 46 SUPPLY | 8542.39.00.01 | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | 1mm | - | - | - | - | R-XZFM-T19 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 500mV | 46V | 5.25V | 524V | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | - | 8mA | Half Bridge (2) | 7.3W | - | - | - | - | AND | - | - | - | 0V~46V | - | - | - | - | - | Unipolar | 1, 1/2 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LB1991V-MPB-E ON Semiconductor | 1310 |
| - | - | - | - | Surface Mount | 24-LSSOP (0.220, 5.60mm Width) | - | - | - | - | - | - | Tube | 2015 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L293NG4 Texas Instruments | In Stock | - | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1.053808g | - | 0°C~70°C TA | Tube | - | - | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | General Purpose | - | - | 4.5V~36V | DUAL | - | NOT SPECIFIED | 5V | - | - | NOT SPECIFIED | L293 | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 36V | - | - | - | - | Parallel | - | - | 24mA | Half Bridge (4) | - | - | - | - | - | AND | - | - | - | 4.5V~36V | 4 | 2A | 24V | TRANSIENT; THERMAL | Brushed DC | Bipolar | - | 4.57mm | - | 19.3mm | 6.35mm | - | ROHS3 Compliant | Contains Lead |