- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Output Configuration | Logic Function | Output Current-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA7267BP(O) Toshiba Semiconductor and Storage | 5000 | - | Datasheet | - | Through Hole | Through Hole | 7-SIP Exposed Tab | - | 7 | 7-HSIP | - | - | -30°C~75°C TA | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | 75°C | -30°C | Media Player | - | - | 6V~18V | - | - | - | - | - | - | - | - | - | TA7267 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | 18V | 6V | - | Half Bridge (2) | AND | - | - | - | 0V~18V | Brushed DC | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SLA6805MP Sanken | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | Tube | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | 23 | EAR99 | NICKEL | - | - | - | - | 8542.39.00.01 | - | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | - | 23 | R-XZFM-T23 | - | Not Qualified | 16.5V | - | - | 13.5V | - | - | - | AC MOTOR CONTROLLER | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB6585FG,8,EL Toshiba Semiconductor and Storage | 43 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB62210FNG,C8,EL Toshiba Semiconductor and Storage | 43 |
| - | 17 Weeks | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Driver | - | - | - | - | - | PWM | - | - | - | Half Bridge (2) | - | - | - | - | 10V~38V | Brushed DC | Bipolar | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB62213AFNG,C8,EL Toshiba Semiconductor and Storage | 10 |
| - | 17 Weeks | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | AND | - | - | - | 10V~38V | - | Bipolar | 1, 1/2, 1/4 | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB6569FTG,8,EL Toshiba Semiconductor and Storage | 56 |
| - | 17 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 10V~45V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel, PWM | - | - | - | Half Bridge (2) | - | - | - | - | 10V~45V | Brushed DC | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UC1638J Texas Instruments | 261 | - | Datasheet | - | - | - | CDIP | NO | - | - | 125°C | -55°C | - | - | - | - | - | no | - | - | 20 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | 2.54mm | not_compliant | - | NOT SPECIFIED | - | 20 | R-GDIP-T20 | - | Not Qualified | 36V | +-15V | MILITARY | 10V | - | - | - | BRUSH DC MOTOR CONTROLLER | - | - | 0.5A | 23mA | -15V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AH292-WL-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | INPUT VOLTAGE LIMIT-MAX=8 | 8542.39.00.01 | 1.8V~5.75V | DUAL | GULL WING | 260 | - | 5V | 0.95mm | - | 2.6mA | 40 | AH292 | - | R-PDSO-G5 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 5.75V | - | - | 1.8V | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | Low Side (2) | AND | - | - | - | 1.8V~5.75V | Brushless DC (BLDC) | - | - | 1.35mm | 2.85mm | 1.6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BP5807 ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 17-SIP, 13 Leads | - | - | - | - | - | -10°C~70°C TA | Tray | 2002 | - | e2 | yes | Obsolete | 1 (Unlimited) | 13 | EAR99 | Tin/Copper (Sn/Cu) | - | - | General Purpose | - | 8542.39.00.01 | 4.75V~5.25V | SINGLE | - | 260 | - | 5V | 2.54mm | - | - | 10 | BP5807 | - | R-PSIP-T13 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 5.25V | 514V | - | 4.75V | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | Low Side (3) | AND | - | - | - | 13V~15V | Brushed DC | - | - | 24mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TB67S149FTG,EL Toshiba Semiconductor and Storage | 26 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | - | - | Half Bridge (2) | AND | - | - | - | 10V~40V | - | Unipolar | 1 ~ 1/32 | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB67H301FTG,EL Toshiba Semiconductor and Storage | 10 |
| - | 12 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | - | - | Half Bridge (2) | AND | - | - | - | 4.5V~38V | Brushed DC | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB62218AFNG,C8,EL Toshiba Semiconductor and Storage | 10 |
| - | 17 Weeks | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | AND | - | - | - | 10V~38V | - | Bipolar | 1, 1/2, 1/4 | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB6585FTG,8,EL Toshiba Semiconductor and Storage | 50 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB62214AFNG,C8,EL Toshiba Semiconductor and Storage | In Stock |
| - | 17 Weeks | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | AND | - | - | - | 10V~38V | - | Bipolar | 1, 1/2, 1/4 | - | - | - | - | - | RoHS Compliant | - | ||
![]() LB1920-N-E ON Semiconductor | 1789 |
| - | 16 Weeks | - | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | - | - | - | - | - | - | Tube | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AM9800GSTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16-SSOP | - | - | -30°C~95°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 95°C | -30°C | General Purpose | - | - | 2.2V~6V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | PWM | - | - | - | Half Bridge (3) | AND | - | - | - | 2.2V~6V | Brushless DC (BLDC) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R2A30440NP#W0 Renesas Electronics America | In Stock | - | Datasheet | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | - | - | - | - | -30°C~85°C TA | Tray | 2012 | - | - | - | Obsolete | 3 (168 Hours) | 40 | - | - | - | - | General Purpose | - | - | 6.5V | QUAD | NO LEAD | - | - | - | 0.4mm | - | - | - | - | - | S-PQCC-N40 | Driver | Not Qualified | - | 3/3.3V | - | - | PWM | - | - | - | Half Bridge (6) | - | - | - | - | - | - | - | >256 Microsteps | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STK531U340A-E ON Semiconductor | 2959 | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | Tube | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BD7915FP-E2 ROHM Semiconductor | 2001 | - | - | 9 Weeks | - | - | - | YES | - | - | 70°C | -25°C | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 32 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 0.8mm | - | - | - | BD7915 | - | R-PDSO-G32 | - | Not Qualified | - | 3.38V | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX90287LZC-AAA-000-SP Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | -40°C~150°C TA | Bulk | 2014 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | Fan Motor Driver | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | 4.5V~18V | Brushless DC (BLDC) | - | - | - | - | - | - | - | RoHS Compliant | - |