- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Voltage - Output | Input Voltage (Min) | Logic Function | Output Current-Max | Input Voltage (Max) | Supply Current-Max (Isup) | Switcher Configuration | Voltage - Load | Consumer IC Type | Built-in Protections | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV8747TA-2H ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | - | - | -20°C~85°C TA | Tray | 2014 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 0V~5V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 5V | 35V | - | - | - | - | - | - | Parallel | - | - | 8mA | Half Bridge (8) | 400mW | - | - | AND | - | - | - | - | 10V~35V | - | - | - | - | Bipolar | 1, 1/2, 1/4 | - | - | - | - | RoHS Compliant | - | ||
![]() LC898123F40CP-VH ON Semiconductor | 43 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TB6643KQ,8 Toshiba Semiconductor and Storage | 364 |
| - | 13 Weeks | Through Hole | Through Hole | 7-SIP Exposed Tab | - | - | - | -40°C~85°C TA | Tube | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 10V~45V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (2) | - | - | - | AND | - | - | - | - | 10V~45V | - | - | - | Brushed DC | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UC3173AQP Texas Instruments | 5850 | - | Datasheet | - | - | - | PLCC | YES | 28 | 70°C | - | - | - | - | no | - | - | 28 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | - | Not Qualified | - | - | - | 15V | 5/12V | COMMERCIAL | 4V | - | - | VOICE COIL MOTOR CONTROLLER | - | - | - | - | - | - | - | 0.6A | - | 18mA | - | - | - | - | - | - | - | - | 4.57mm | 11.5062mm | 11.5062mm | - | RoHS Compliant | Contains Lead | ||
![]() LC898108A-N-TBM-H ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK625-027C-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tube | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH288-PL-B Diodes Incorporated | 1000 |
| Datasheet | - | Through Hole | Through Hole | 5-SIP | - | 5 | - | -40°C~150°C TJ | Bulk | 2012 | e3 | yes | Discontinued | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | INPUT VOLTAGE LIMIT-MAX=30 | - | 3.8V~28V | SINGLE | - | 260 | - | 24V | - | - | - | 40 | AH288 | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 28V | - | - | 3.8V | - | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | - | Low Side (2) | - | - | - | AND | - | - | - | - | 3.8V~28V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() IR2156 International Rectifier | In Stock | - | Datasheet | - | - | - | DIP | NO | - | - | - | - | 2004 | e0 | no | - | - | 14 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | - | - | DUAL | THROUGH-HOLE | 225 | 1 | 14V | - | - | 32kHz | 30 | - | 14 | - | - | 2 | Not Qualified | - | - | 14V | - | 14V | AUTOMOTIVE | - | - | - | FLUORESCENT LIGHT CONTROLLER | 1mA | - | - | - | 10V | 11.5V | - | 0.5A | 14.5V | - | PUSH-PULL | - | - | - | - | - | - | - | 5.33mm | 19.305mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2159S International Rectifier | In Stock | - | Datasheet | - | - | - | SOIC | YES | - | - | - | Bulk | 2001 | e0 | - | - | 3 (168 Hours) | 16 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 14V | - | - | 95kHz | NOT SPECIFIED | - | 16 | R-PDSO-G16 | - | 2 | Not Qualified | - | - | 14V | - | 14V | AUTOMOTIVE | - | - | - | FLUORESCENT LIGHT CONTROLLER | 10mA | - | - | - | - | - | - | 0.5A | 15.6V | - | PUSH-PULL | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PT8A992APE Diodes Incorporated | In Stock | - | Datasheet | 27 Weeks | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 3V~5.5V | DUAL | - | - | - | - | 2.54mm | compliant | - | - | - | - | R-PDIP-T18 | Controller - Commutation, Direction Management | - | Not Qualified | - | - | - | 5V | 4V | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 4.31mm | 22.84mm | 7.62mm | - | RoHS Compliant | - | ||
![]() TMC5062-LA-T Trinamic Motion Control GmbH | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 3.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | RS-232, SPI | - | - | - | Half Bridge (8) | - | - | - | AND | - | - | - | - | 4.57V~20V | - | - | - | - | Bipolar | 1 ~ 1/256 | - | - | - | - | ROHS3 Compliant | - | ||
![]() STK5C4-330J-E ON Semiconductor | In Stock | - | - | - | Through Hole | - | Module | - | - | - | - | Tube | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK621-061C-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK625-201MK-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK621-737-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TB67S289FTG,EL Toshiba Semiconductor and Storage | 7392 |
| - | 17 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (8) | - | - | - | - | - | - | - | - | 10V~47V | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16, 1/32 | - | - | - | - | RoHS Compliant | - | ||
![]() LV8809J-AH ON Semiconductor | 4429 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LM5101SD National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() LB11683V-TLM-E ON Semiconductor | 38980 | - | Datasheet | - | Surface Mount | Surface Mount | 24-LSOP (0.220, 5.60mm Width) | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 5.5V~13.8V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (3) | - | - | - | AND | - | - | - | - | 5.5V~13.8V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PAM8016AKR Diodes Incorporated | 30 |
| Datasheet | 14 Weeks | - | Surface Mount | 9-UFLGA | YES | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 9 | - | - | - | - | Mobile Communications | - | - | 2.8V~5.5V | BOTTOM | BUTT | NOT SPECIFIED | - | 5V | 0.5mm | - | - | NOT SPECIFIED | - | - | S-XBGA-B9 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | Analog, PWM | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | 2.8V~5.5V | - | OVER CURRENT; THERMAL | SOURCE SINK | ERM, LRA | - | - | 0.65mm | 1.5mm | 1.5mm | - | ROHS3 Compliant | - |