- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Current - Output | Propagation Delay | Turn On Delay Time | Output Current-Max | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Voltage - Load | Number of Drivers | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCZ33887EKR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | yes | Obsolete | 3 (168 Hours) | 54 | - | NOT SPECIFIED | General Purpose | - | - | 5V~28V | DUAL | GULL WING | 260 | 14V | 0.65mm | - | 40 | - | R-PDSO-G54 | Driver - Fully Integrated, Control and Power Stage | - | COMMERCIAL | 28V | - | 5V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (2) | 5A | - | - | - | - | - | - | 5V~28V | - | Brushed DC | - | - | 2.45mm | 17.9mm | 7.5mm | ROHS3 Compliant | - | ||
![]() TLE4209GXUMA1 Infineon Technologies | 162500 | - | Datasheet | 26 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | yes | Discontinued | 3 (168 Hours) | 8 | EAR99 | - | Automotive | - | 8542.39.00.01 | 8V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 1.27mm | - | NOT SPECIFIED | TLE4209 | R-PDSO-G8 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 18V | - | 8V | Parallel | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | - | - | - | - | - | - | 8V~18V | - | Brushed DC, DC Servo | - | - | 1.75mm | 8.75mm | 4mm | ROHS3 Compliant | - | ||
![]() MCZ33927EK NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | Automotive grade | -40°C~125°C TA | Tube | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 8V~40V | - | - | - | - | - | - | - | MCZ33927 | - | Controller - Commutation, Direction Management | - | - | - | - | - | SPI | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV8847PWR Texas Instruments | 6000 | - | - | 8 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 2.7V~18V | DUAL | GULL WING | - | 12V | 0.65mm | - | - | DRV8847 | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | - | - | 18V | - | 2.7V | PWM | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | - | - | - | - | - | 2.7V~18V | - | Brushed DC | Bipolar | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() DRV8847SPWR Texas Instruments | 59128 |
| - | 12 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 2.7V~18V | DUAL | GULL WING | - | 12V | 0.65mm | - | - | DRV8847 | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | - | - | 18V | - | 2.7V | I2C, PWM | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | - | - | - | - | - | 2.7V~18V | - | Brushed DC | Bipolar | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() BD63920MUV-E2 ROHM Semiconductor | 2500 | - | Datasheet | 20 Weeks | - | Surface Mount | 28-VQFN Exposed Pad | YES | - | - | - | Industrial grade | -25°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 28 | - | - | Camera, Printer | - | - | 8V~28V | QUAD | NO LEAD | NOT SPECIFIED | 24V | 0.5mm | compliant | NOT SPECIFIED | - | S-XQCC-N28 | Driver | - | - | - | - | 8V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | 1.05mm | 5mm | 5mm | RoHS Compliant | - | ||
![]() BD62130AEFJ-E2 ROHM Semiconductor | 2290 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | Industrial grade | -25°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | Printer | - | - | 8V~28V | DUAL | GULL WING | NOT SPECIFIED | 24V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | Driver | - | - | 28V | - | 8V | On/Off | BRUSH DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | 1mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() BM6248FS-E2 ROHM Semiconductor | 29 | - | Datasheet | 17 Weeks | - | Surface Mount | 54-SOP (0.449, 11.40mm Width), 36 Leads | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 36 | - | - | Fan Motor Driver | ALSO REQUIRES 15V POWER SUPPLY | - | 13.5V~16.5V | DUAL | GULL WING | NOT SPECIFIED | 310V | 0.8mm | - | NOT SPECIFIED | - | R-PDSO-G36 | Controller - Commutation, Direction Management | - | - | 400V | - | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 2.4mm | 22mm | 11.4mm | ROHS3 Compliant | - | ||
![]() STSPIN840 STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 24-TFQFN Exposed Pad | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | STSPIN8 | e4 | - | Active | 3 (168 Hours) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Industrial | - | - | 7V~45V | QUAD | NO LEAD | - | 36V | 0.5mm | compliant | - | STSPIN | S-XQCC-N24 | Driver - Fully Integrated, Control and Power Stage | - | - | 45V | - | 7V | Logic | BRUSH DC MOTOR CONTROLLER | Half Bridge (4) | - | - | - | - | - | - | - | 48V Max | - | Brushed DC | - | - | 1.1mm | 4mm | 4mm | RoHS Compliant | - | ||
![]() AMT49700KETJTR Allegro MicroSystems | 444 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | 32 | - | - | Automotive | - | - | 0V~42V | QUAD | NO LEAD | NOT SPECIFIED | 12V | 0.5mm | - | NOT SPECIFIED | - | S-XQCC-N32 | Controller - Commutation, Direction Management | - | - | 42V | - | - | Serial | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | - | - | - | - | - | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | 0.9mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() DRV8847RTET Texas Instruments | 65 |
| - | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 0V~5V | QUAD | NO LEAD | - | 12V | 0.5mm | - | - | DRV8847 | S-PQCC-N16 | Driver - Fully Integrated, Control and Power Stage | - | - | 18V | - | 2.7V | PWM | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | - | - | - | - | - | 2.7V~18V | - | Brushed DC | Bipolar | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() DRV8847PWPR Texas Instruments | 6000 | - | - | 6 Weeks | - | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 2.7V~18V | DUAL | GULL WING | - | 12V | 0.65mm | - | - | DRV8847 | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | - | - | 18V | - | 2.7V | PWM | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | - | - | - | - | - | 2.7V~18V | - | Brushed DC | Bipolar | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() DRV8847RTER Texas Instruments | 6000 | - | - | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 0V~5V | QUAD | NO LEAD | - | 12V | 0.5mm | - | - | DRV8847 | S-PQCC-N16 | Driver - Fully Integrated, Control and Power Stage | - | - | 18V | - | 2.7V | PWM | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | - | - | - | - | - | 2.7V~18V | - | Brushed DC | Bipolar | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() FAN8412MX Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~95°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | Fan Controller | - | - | 4V~28V | DUAL | GULL WING | 260 | 12V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | Controller - Commutation, Direction Management | - | COMMERCIAL | 28V | - | 4V | On/Off | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Low Side (2) | - | - | - | 0.07A | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() FAN8413MX Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~95°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | Fan Controller | - | - | 4V~28V | DUAL | GULL WING | 260 | 12V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | Controller - Commutation, Direction Management | - | COMMERCIAL | 28V | - | 4V | On/Off | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Low Side (2) | - | - | - | 0.07A | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MC33886VWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | yes | Obsolete | 3 (168 Hours) | 20 | - | NOT SPECIFIED | General Purpose | - | - | 5V~40V | DUAL | GULL WING | 245 | 14V | 1.27mm | - | 30 | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | COMMERCIAL | 40V | - | 5V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (2) | 5A | - | - | - | - | - | - | 5V~40V | - | Brushed DC | - | - | 3.4mm | 15.9mm | 11mm | ROHS3 Compliant | - | ||
![]() UDQ2916LBTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | - | General Purpose | ALSO REQUIRES 10V TO 45V VBB SUPPLY | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 225 | 5V | 1.27mm | unknown | NOT SPECIFIED | UDQ2916 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 5.25V | 5V | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | - | - | - | 50mA | - | 10V~45V | - | Brushed DC | Bipolar | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() STK621-712-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A3946KLP Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16 | - | 80 ns | Automotive grade | -40°C~135°C TA | Tube | 2012 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | CAN BE USED FOR DC, DC BRUSHLESS, AND STEP MOTOR CONTROL | - | 7V~60V | DUAL | GULL WING | 240 | 7.75V | 0.65mm | - | 30 | A3946 | - | Controller - Commutation, Direction Management | 1 | Not Qualified | 60V | 7/60V | 7V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge | - | 150 ns | 100 ns | - | 100ns | 6mA | 80 ns | - | 2 | Brushless DC (BLDC) | - | - | - | 5mm | 4.4mm | Non-RoHS Compliant | Contains Lead | ||
![]() NJM3517E2 NJR Corporation/NJRC | 1 | - | Datasheet | 16 Weeks | - | Surface Mount | 16-EMP | - | - | 16-EMP | - | - | -20°C~125°C TJ | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | 10V~40V | - | - | Unipolar | 1, 1/2 | - | - | - | RoHS Compliant | - |