- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Voltage - Load | Supply Voltage1-Nom | High Side Driver | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A4939KLPTR-T Allegro MicroSystems | 100000 |
| Datasheet | 8 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | 28 | - | - | Automotive | - | 8542.39.00.01 | 5.5V~50V | DUAL | GULL WING | - | 12V | 0.65mm | - | - | - | R-PDSO-G28 | Controller - Commutation, Direction Management | 50V | 7V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | - | - | - | Brushless DC (BLDC) | Multiphase | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() DRV8353HRTAR Texas Instruments | 2000 | - | - | 6 Weeks | Surface Mount | 40-WFQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 40 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Brushless DC (BLDC) | - | - | 6V~95V | QUAD | NO LEAD | - | 10V | 0.5mm | - | - | DRV8353 | S-PQCC-N40 | Controller - Commutation, Direction Management | 75V | 9V | PWM, SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | 9V~75V | - | - | Brushless DC (BLDC) | Multiphase | - | 0.8mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() BD62120AEFJ-E2 ROHM Semiconductor | 2965 | - | Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | Industrial grade | -25°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 8 | - | - | Printer | - | - | 8V~28V | DUAL | GULL WING | NOT SPECIFIED | 24V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | Driver | 28V | 8V | On/Off | BRUSH DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (2) | - | - | - | Brushed DC | - | - | 1mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DRV10974RUMR Texas Instruments | 100 | - | - | 6 Weeks | Surface Mount | 16-WQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 4.4V~18V | QUAD | NO LEAD | - | 12V | 0.65mm | - | - | DRV10974 | S-PQCC-N16 | Driver - Fully Integrated, Control and Power Stage | 18V | 4.4V | PWM | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | 0V~18V | - | - | Brushless DC (BLDC) | Multiphase | - | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() DRV10974PWPR Texas Instruments | 99 |
| - | 6 Weeks | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 4.4V~18V | DUAL | GULL WING | - | 12V | 0.65mm | - | - | DRV10974 | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | 18V | 4.4V | PWM | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | 0V~18V | - | - | Brushless DC (BLDC) | Multiphase | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() DRV8876NPWPR Texas Instruments | 3000 |
| - | 6 Weeks | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, General Purpose, Stepper Motors | - | - | 0V~5.5V | DUAL | GULL WING | 260 | 24V | - | - | NOT SPECIFIED | DRV8876 | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | 37V | 4.5V | PWM | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | 4.5V~37V | - | - | Brushed DC | Unipolar | - | - | - | - | ROHS3 Compliant | ||
![]() TMC2300-LA-T Trinamic Motion Control GmbH | 217 |
| Datasheet | 8 Weeks | Surface Mount | 20-VFQFN Exposed Pad | - | - | -40°C~125°C TJ | Tape & Reel (TR) | stallGuard™ | - | - | Active | 1 (Unlimited) | - | - | - | Automation Control, Industrial, Medical | - | - | 2V~11V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Step/Direction, UART | - | Step/Direction | 1.65V~1.95V | - | - | - | - | 1 ~ 1/256 | - | - | - | ROHS3 Compliant | ||
![]() DRV10975RHFR Texas Instruments | 18596 |
| - | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Appliance | - | - | 6.5V~18V | QUAD | NO LEAD | - | 12V | 0.5mm | - | - | DRV10975 | R-PQCC-N24 | Driver - Fully Integrated, Control and Power Stage | 18V | 6.5V | Analog, I2C, PWM | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | 6.5V~18V | - | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 5mm | 4mm | ROHS3 Compliant | ||
![]() DRV8350HRTVT Texas Instruments | 3675 |
| - | 6 Weeks | Surface Mount | 32-WFQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Brushless DC (BLDC) | - | - | 6V~95V | QUAD | NO LEAD | - | 10V | 0.5mm | - | - | DRV8350 | S-PQCC-N32 | Controller - Commutation, Direction Management | 75V | 9V | Hardware | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | 9V~75V | - | - | Brushless DC (BLDC) | Multiphase | - | 0.8mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() DRV8353SRTAT Texas Instruments | 1800 |
| - | 6 Weeks | Surface Mount | 40-WFQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 40 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Brushless DC (BLDC) | - | - | 6V~95V | QUAD | NO LEAD | - | 10V | 0.5mm | - | - | DRV8353 | S-PQCC-N40 | Controller - Commutation, Direction Management | 75V | 9V | SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | 9V~75V | - | - | Brushless DC (BLDC) | Multiphase | - | 0.8mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() DRV8873SPWPT Texas Instruments | 5566 |
| - | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 3 (168 Hours) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Industrial | - | - | 0V~5.5V | DUAL | GULL WING | - | 13.5V | 0.65mm | compliant | - | DRV8873 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | 38V | 4.5V | SPI | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | 4.5V~38V | - | - | Brushed DC | Unipolar | - | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | ||
![]() DRV8873HPWPRQ1 Texas Instruments | 8700 | - | - | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive, Industrial | - | - | 0V~5.5V | DUAL | GULL WING | - | 13.5V | 0.65mm | - | - | DRV8873 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | 38V | 4.5V | Hardware | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | 4.5V~38V | - | - | Brushed DC | Unipolar | - | 1.2mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() DRV8886RHRT Texas Instruments | 12324 |
| - | 6 Weeks | Surface Mount | 28-WFQFN Exposed Pad | YES | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 2 (1 Year) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 0V~5.3V | QUAD | NO LEAD | - | 24V | 0.5mm | compliant | - | DRV8886 | R-PQCC-N28 | Driver - Fully Integrated, Control and Power Stage | 37V | 8V | Logic | STEPPER MOTOR CONTROLLER | Half Bridge (4) | 8V~37V | - | - | - | Bipolar | 1 ~ 1/16 | 0.8mm | 5.5mm | 3.5mm | RoHS Compliant | ||
![]() DRV8886ATRHRT Texas Instruments | 2920 | - | - | 6 Weeks | Surface Mount | 28-WFQFN Exposed Pad | YES | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 2 (1 Year) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 0V~5.3V | QUAD | NO LEAD | - | 24V | 0.5mm | compliant | - | DRV8886 | R-PQCC-N28 | Driver - Fully Integrated, Control and Power Stage | 37V | 8V | Logic | STEPPER MOTOR CONTROLLER | Half Bridge (4) | 8V~37V | - | - | - | Bipolar | 1 ~ 1/16 | 0.8mm | 5.5mm | 3.5mm | RoHS Compliant | ||
![]() DRV8353RHRGZT Texas Instruments | 1800 | - | - | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | yes | Active | 2 (1 Year) | 48 | - | - | Brushless DC (BLDC) | - | - | 6V~95V | QUAD | NO LEAD | - | 10V | 0.5mm | - | - | DRV8353 | S-PQCC-N48 | Controller - Commutation, Direction Management | 75V | 9V | Hardware | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | 9V~75V | - | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() DRV8873SPWPRQ1 Texas Instruments | 3528 | - | - | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive, Industrial | - | - | 0V~5.5V | DUAL | GULL WING | - | 13.5V | 0.65mm | - | - | DRV8873 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | 38V | 4.5V | SPI | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | 4.5V~38V | - | - | Brushed DC | Unipolar | - | 1.2mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() DRV8340HPHPRQ1 Texas Instruments | 2000 |
| - | 6 Weeks | Surface Mount | 48-PowerTQFP | YES | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | ALSO HAS SUPPLY VOLTAGE 5V | - | 5.5V~60V | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | DRV8340 | S-PQFP-G48 | Controller - Commutation, Direction Management | - | - | PWM, SPI | - | Half Bridge (3) | - | 24V | YES | Brushless DC (BLDC) | Multiphase | - | 1.2mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() DRV8353RSRGZT Texas Instruments | 1800 |
| - | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | yes | Active | 2 (1 Year) | 48 | - | - | Brushless DC (BLDC) | - | - | 6V~95V | QUAD | NO LEAD | - | 10V | 0.5mm | - | - | DRV8353 | S-PQCC-N48 | Controller - Commutation, Direction Management | 75V | 9V | SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | 9V~75V | - | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() DRV8353RSRGZR Texas Instruments | 500 | - | - | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | yes | Active | 2 (1 Year) | 48 | - | - | Brushless DC (BLDC) | - | - | 6V~95V | QUAD | NO LEAD | - | 10V | 0.5mm | - | - | DRV8353 | S-PQCC-N48 | Controller - Commutation, Direction Management | 75V | 9V | SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | 9V~75V | - | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() DRV8343SPHPRQ1 Texas Instruments | 1000 | - | - | 6 Weeks | Surface Mount | 48-PowerTQFP | YES | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | - | - | 3V~5.5V | QUAD | GULL WING | - | 24V | 0.5mm | - | - | DRV8343 | S-PQFP-G48 | Controller - Commutation, Direction Management | 50V | 5.5V | SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | 5.5V~60V | - | - | Brushless DC (BLDC) | - | - | 1.2mm | 7mm | 7mm | ROHS3 Compliant |