- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Output Configuration | Power Dissipation | uPs/uCs/Peripheral ICs Type | Current - Output | Output Current-Max | Output Current per Channel | Supply Current-Max (Isup) | Voltage - Load | Interface IC Type | Number of Drivers | Consumer IC Type | Output Peak Current Limit-Nom | Built-in Protections | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRSM836-025MATR Infineon Technologies | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | 36-PowerVQFN | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | Appliance | 8542.39.00.01 | 13.5V~16.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 15V | - | - | - | NOT SPECIFIED | IRSM836-025 | - | S-PQMA-N36 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 16.5V | 15V | - | 13.5V | Parallel | - | AC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | 10mA | 400V Max | - | - | - | - | - | - | AC, Synchronous | - | - | 1mm | 12mm | 12mm | ROHS3 Compliant | - | ||
![]() IR2156STR International Rectifier | In Stock | - | Datasheet | - | - | - | SOIC | YES | - | - | - | Tape & Reel (TR) | 2004 | - | e0 | yes | Discontinued | 3 (168 Hours) | 14 | - | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | - | DUAL | GULL WING | - | - | 14V | - | unknown | 32kHz | - | - | - | R-PDSO-G14 | - | 2 | Not Qualified | - | 14V | - | - | - | - | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR53HD420 International Rectifier | In Stock | - | Datasheet | - | Through Hole | - | SIP | - | 9 | - | - | - | 2004 | - | e0 | - | - | - | 7 | - | 3Ohm | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 12V | 2.54mm | - | 106kHz | NOT SPECIFIED | - | 9/7 | - | - | - | Not Qualified | - | - | AUTOMOTIVE | - | - | 500V | - | - | - | 2W | - | - | 0.7A | 700mA | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 1 | - | 0.7A | TRANSIENT; UNDER VOLTAGE | SOURCE SINK | - | - | - | - | 22.86mm | 3.43mm | Non-RoHS Compliant | Contains Lead | ||
![]() IR2159STR International Rectifier | In Stock | - | Datasheet | - | - | - | SOIC | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 95kHz | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() U211B-M Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | 18-DIP | -10°C~100°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 13V~16.8V | - | - | - | - | - | - | - | - | - | U211B | - | - | Triac Controller | - | - | - | - | - | - | On/Off | - | - | - | Pre-Driver - Triac | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Induction | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PT8A977BWEX Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -10°C~40°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 1.8V~5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | - | R-PDSO-G14 | Controller - Commutation, Direction Management | - | Not Qualified | - | 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AM4961GHTR-E1 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) + 2 Heat Tabs | - | - | 14-HTSSOP | -30°C~90°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 3.5V~16V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | PWM | - | - | - | Half Bridge (2) | - | - | - | - | - | - | 3.5V~16V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMC248-LA-X Trinamic Motion Control GmbH | In Stock | - | Datasheet | - | - | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | -40°C~150°C TJ | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | General Purpose | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | SPI | - | - | - | Pre-Driver - Half Bridge (4) | - | - | - | - | - | - | 7V~34V | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/64 | - | - | - | ROHS3 Compliant | - | ||
![]() MPC17511AEP NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | -20°C~150°C TJ | Tray | 2003 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | General Purpose | - | 2.7V~5.7V | - | - | - | - | - | - | - | - | - | MPC17511 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | Parallel | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | 2V~6.8V | - | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMC222-SI Trinamic Motion Control GmbH | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | - | Obsolete | 2 (1 Year) | 20 | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | 8542.39.00.01 | 3.3V~5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 29V | 8/29V | - | 8V | I2C | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | - | 8V~29V | - | - | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | - | ||
![]() U2010B-MY Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | -10°C~100°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 14.5V~16.8V | - | - | - | - | - | - | - | - | - | U2010B | - | - | Triac Controller | - | - | - | - | - | - | On/Off | - | - | - | Pre-Driver - Triac | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Induction | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6828-T2QY Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | ATA6828 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | SPI | - | - | - | Half Bridge (3) | - | - | 1.5A | - | - | - | 5.6V~40V | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U211B-MFPG3Y Microchip Technology | 28000 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -10°C~100°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 13V~16.8V | - | - | - | - | - | - | - | - | - | U211B | - | - | Triac Controller | - | - | - | - | - | - | On/Off | - | - | - | Pre-Driver - Triac | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Induction | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U211B-MY 71 Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | 18-DIP | -10°C~100°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 13V~16.8V | - | - | - | - | - | - | - | - | - | U211B | - | - | Triac Controller | - | - | - | - | - | - | On/Off | - | - | - | Pre-Driver - Triac | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Induction | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6832N-PIQW Microchip Technology | In Stock | - | - | - | - | Surface Mount | 18-VFQFN Exposed Pad | - | - | - | -40°C~200°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | General Purpose | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | ATA6832 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | PWM, SPI | - | - | - | Half Bridge (3) | - | - | - | - | - | - | 5.5V~40V | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U209B-M Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | -10°C~100°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 13V~16.8V | - | - | - | - | - | - | - | - | - | U209B | - | - | Triac Controller | - | - | - | - | - | - | On/Off | - | - | - | Pre-Driver - Triac | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Induction | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() U2008B-MFP Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | -10°C~125°C TJ | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 14.5V~16.8V | - | - | - | - | - | - | - | - | - | U2008B | - | - | Triac Controller | - | - | - | - | - | - | On/Off | - | - | - | Pre-Driver - Triac | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Induction | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LC898249XHTBG ON Semiconductor | 7150 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-XFBGA, WLCSP | - | - | - | -30°C~70°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 2.6V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Bipolar | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC898128DP1XGTBG ON Semiconductor | 504000 |
| Datasheet | 4 Weeks | - | Surface Mount | 30-XFBGA, WLCSP | YES | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 30 | - | - | - | - | - | General Purpose | - | 2.7V~3.3V | BOTTOM | BALL | NOT SPECIFIED | - | 2.8V | 0.4mm | compliant | - | NOT SPECIFIED | - | - | R-PBGA-B30 | Driver | - | - | - | - | - | - | SPI | - | - | - | Half Bridge | - | MICROPROCESSOR CIRCUIT | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | Brushed DC | Bipolar | - | 0.35mm | 4.3mm | 1.175mm | - | - | ||
![]() IMM101T015MXUMA1 Infineon Technologies | 4 |
| Datasheet | 18 Weeks | - | Surface Mount | 38-QFN | - | - | - | -40°C~115°C TJ | Tape & Reel (TR) | - | iMOTION™ | - | - | Active | - | - | - | - | - | - | - | General Purpose | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | Driver | - | - | - | - | - | - | PWM | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Bipolar | - | - | - | - | - | - |